- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | RoHS | Voltage, Rating | Tolerance | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Power Rating | Case Code (Metric) | Case Code (Imperial) | Contact Style | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR2010-4W-C-5R23BT-1K Venkel | In Stock | - | - | - | 150 V | 0.1 % | 50 ppm/°C | 5.23 Ω | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | 650 µm | - | - | ||
![]() TFCR2512-2W-E-2802FT-1K Venkel | In Stock | - | - | - | 150 V | 1 % | 25 ppm/°C | 28 kΩ | 155 °C | -55 °C | Thin Film | - | 500 mW | - | - | - | 650 µm | - | - | ||
![]() TFCR2512-2W-K-1762CT-1K Venkel | In Stock | - | - | Compliant | 150 V | 0.25 % | 100 ppm/°C | 17.6 kΩ | 155 °C | -55 °C | Thin Film | - | 500 mW | - | - | - | 650 µm | - | - | ||
![]() TFCR1206-4W-E-6571FT-1K Venkel | In Stock | - | - | Non-Compliant | 150 V | 0.1 % | 25 ppm/°C | 191 kΩ | 150 °C | -55 °C | Thin Film | - | 330 mW | 3216 | 1206 | - | 600 µm | 3.2 mm | 1.6 mm | ||
![]() TFCR2010-4W-C-7153BT Venkel | In Stock | - | - | Non-Compliant | 150 V | 0.1 % | 50 ppm/°C | 715 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | 650 µm | - | - | ||
![]() TFCR1206-8W-K-7682DT Venkel | In Stock | - | - | - | 150 V | 1 % | 50 ppm/°C | 12 kΩ | 155 °C | -55 °C | Thin Film | - | 500 mW | - | - | - | 650 µm | - | - | ||
![]() TFCR0603-16W-K-5110DT-1K Venkel | In Stock | - | - | - | 50 V | 0.5 % | 100 ppm/°C | 511 Ω | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | 550 µm | - | - | ||
![]() TFCR0603-10W-E-1331CT Venkel | In Stock | - | - | Non-Compliant | 50 V | 0.25 % | 25 ppm/°C | 1.33 kΩ | 155 °C | -55 °C | Thin Film | Male | 100 mW | - | - | - | 550 µm | - | - | ||
![]() TFCR0402-16W-E-43R0DT-1K Venkel | In Stock | - | - | Non-Compliant | 25 V | 0.5 % | 25 ppm/°C | 43 Ω | 155 °C | -55 °C | Thin Film | - | 63 mW | - | - | - | 350 µm | - | - | ||
![]() TFCR0402-16W-K-3320BT Venkel | In Stock | - | - | - | 25 V | 0.1 % | 100 ppm/°C | 332 Ω | 155 °C | -55 °C | Thin Film | - | 63 mW | - | - | - | 350 µm | - | - | ||
![]() TFCR0402-16W-K-8162BT Venkel | In Stock | - | - | - | 25 V | 0.1 % | 100 ppm/°C | 81.6 kΩ | 155 °C | -55 °C | Thin Film | - | 63 mW | - | - | - | 350 µm | - | - | ||
![]() TFCR0805-10W-C-2083CT Venkel | In Stock | - | - | - | 100 V | 0.25 % | 50 ppm/°C | 208 kΩ | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | 650 µm | - | - | ||
![]() TFCR1206-4W-C-3443CT-1K Venkel | In Stock | - | - | - | 150 V | 0.25 % | 50 ppm/°C | 344 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | 650 µm | - | - | ||
![]() TFCR0402-16W-C-1152BT Venkel | In Stock | - | - | - | 25 V | 0.1 % | 50 ppm/°C | 11.5 kΩ | 155 °C | -55 °C | Thin Film | - | 63 mW | - | - | - | 350 µm | - | - | ||
![]() TFCR2010-4W-E-4073BT Venkel | In Stock | - | - | Non-Compliant | 150 V | 0.1 % | 25 ppm/°C | 407 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | 650 µm | - | - | ||
![]() TFCR0805-8W-C-9R31BT-1K Venkel | In Stock | - | - | - | 100 V | 0.1 % | 50 ppm/°C | 9.31 Ω | 155 °C | -55 °C | Thin Film | - | 125 mW | - | - | - | 650 µm | - | - | ||
![]() TFCR0805-8W-C-2401DT-1K Venkel | In Stock | - | - | - | 15 V | 0.5 % | 50 ppm/°C | 4.7 kΩ | 125 °C | -55 °C | Thin Film | - | 50 mW | - | - | - | 260 µm | - | - | ||
![]() TFCR2010-4W-C-8983BT Venkel | In Stock | - | - | Non-Compliant | 150 V | 0.1 % | 50 ppm/°C | 898 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | 650 µm | - | - | ||
![]() TFCR1206-4W-E-9881DT Venkel | In Stock | - | - | Non-Compliant | 150 V | 0.5 % | 25 ppm/°C | 9.88 kΩ | 155 °C | -55 °C | Thin Film | Female | 125 mW | - | - | Socket | 650 µm | - | - | ||
![]() TFCR1210-4W-K-8563BT-1K Venkel | In Stock | - | - | - | 150 V | 0.1 % | 100 ppm/°C | 856 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | 650 µm | - | - |