- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Material Type | Approvals | Enclosure | Manufacturer | Manufacturer Part Number | Mounting | Outside Length | PowerSupply | RoHS | Voltage, Rating | Operating Temperature | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Current Rating | Frequency | Voltage | Number of Poles | Input Type | Switch Type | Fuse Type | Adhesive | Coil Voltage | RPM | Bearing Type | Display Type | Legend | Number of Bands | Overload Protection | Background Color | Contact Configuration | Language | Display Digits | Handle Type | Phase | Label Width | Height | Label Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR0805-10W-K-5302DT-1K Venkel | In Stock | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | 100 V | - | 0.5 % | - | 100 ppm/°C | - | 53 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR2512-2W-E-33R6FT-1K Venkel | In Stock | - | - | - | - | - | - | - | Continental Belt | 10/3VX530 | - | 53 | - | - | 150 V | - | 1 % | - | 25 ppm/°C | - | 33.6 Ω | 155 °C | -55 °C | Thin Film | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR0805-10W-E-5693BT Venkel | In Stock | - | - | - | - | - | CUL, UL | - | Cutler Hammer, Div of Eaton Co | DH227FGK | - | - | - | - | 100 V | - | 0.1 % | - | 25 ppm/°C | - | 569 kΩ | 155 °C | -55 °C | Metallic | 100 mW | 800 A | - | 240 V | 2 | - | Heavy Duty | L | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR0603-10W-E-61R2CT Venkel | In Stock | - | - | - | - | - | - | - | ABB | 1SDA050715R1 | - | - | - | - | 50 V | - | 0.25 % | - | 25 ppm/°C | - | 61.2 Ω | 155 °C | -55 °C | Thin Film | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Handle Operating Mechanism | - | - | 550 µm | - | ||
![]() TFCR1206-8W-C-12R7CT Venkel | In Stock | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | DBU17-5E | - | - | - | - | 150 V | - | 0.25 % | - | 50 ppm/°C | - | 12.7 Ω | 155 °C | -55 °C | Thin Film | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR0201-20W-K-2401FT Venkel | In Stock | - | - | Footless | - | - | - | Totally Enclosed Fan Cooled | Toshiba | 0014SDSC44A-P | - | - | - | No | 15 V | - | 1 % | - | 100 ppm/°C | General Purpose | 2.4 kΩ | 125 °C | -55 °C | Cast Iron | 50 mW | - | 60 Hz | - | - | - | - | - | - | - | 1,800 RPM | Ball | - | - | - | None | - | - | - | - | - | 3 | - | 260 µm | - | ||
![]() TFCR0603-10W-C-3090CT Venkel | In Stock | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | DBU27-80E | - | - | - | - | 50 V | - | 0.25 % | - | 50 ppm/°C | - | 309 Ω | 155 °C | -55 °C | Thin Film | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | ||
![]() TFCR0603-16W-C-6653FT Venkel | In Stock | - | - | - | - | - | - | - | Hubbell | GZL1G3-SF | - | - | - | - | 50 V | - | 1 % | - | 50 ppm/°C | - | 665 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | ||
![]() TFCR0603-10W-K-11R1DT Venkel | In Stock | - | - | - | - | - | - | - | Danaher Controls | - | - | - | - | - | 50 V | - | 0.5 % | - | 100 ppm/°C | - | 11.1 Ω | 155 °C | -55 °C | Thin Film | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | ||
![]() TFCR0805-10W-E-1101FT-1K Venkel | In Stock | - | - | - | - | - | - | - | Allen Bradley Control | - | - | - | - | - | 100 V | - | 1 % | - | 25 ppm/°C | - | 1.1 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR1210-4W-E-1064CT Venkel | In Stock | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | 150 V | - | 0.25 % | - | 25 ppm/°C | - | 1.06 MΩ | 155 °C | -55 °C | Thin Film | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR0402-16W-C-5491BT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 V | - | 0.1 % | - | 50 ppm/°C | - | 5.49 kΩ | 155 °C | -55 °C | Thin Film | 63 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350 µm | - | ||
![]() TFCR0805-10W-C-7233CT-1K Venkel | In Stock | - | - | Footed | - | - | - | Totally Enclosed Fan Cooled | Toshiba | 2006XDSC41A | - | - | - | No | 100 V | - | 0.25 % | - | 50 ppm/°C | General Purpose | 723 kΩ | 155 °C | -55 °C | Cast Iron | 100 mW | - | 60 Hz | - | - | - | - | - | - | - | 1,200 RPM | Ball | - | - | - | None | - | - | - | - | - | 3 | - | 650 µm | - | ||
![]() TFCR1206-4W-K-2552FT-1K Venkel | In Stock | - | - | - | - | - | cUL, UL | - | Simpson Electric | H345323610 | - | - | 9-36 VDC | - | 150 V | 32-122 °F | 1 % | - | 100 ppm/°C | - | 25.5 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | - | - | - | - | 4.5 | - | - | - | 650 µm | - | ||
![]() TFCR0603-16W-C-2R37DT-1K Venkel | In Stock | - | - | - | - | - | - | - | Edwards Signaling | ANS50MDR2 | - | - | - | - | 50 V | - | 0.5 % | - | 50 ppm/°C | - | 2.37 Ω | 155 °C | -55 °C | Thin Film | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | ||
![]() TFCR0805-8W-E-5763CT Venkel | In Stock | - | - | - | - | Polyimide | - | - | Brady | 139839 | - | - | - | - | 100 V | - | 0.25 % | - | 25 ppm/°C | - | 576 kΩ | 155 °C | -55 °C | Thin Film | 125 mW | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | Amber | - | - | - | - | - | 0.9 | 650 µm | 0.25 | ||
![]() TFCR0805-10W-K-2323CT-1K Venkel | In Stock | - | - | - | Single Superphosphate | - | - | - | Brady | 81919 | - | - | - | - | 100 V | - | 0.25 % | - | 100 ppm/°C | - | 232 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | Exit | - | - | White | - | English | - | - | - | - | 650 µm | - | ||
![]() TFCR2512-2W-C-1230DT-1K Venkel | In Stock | - | - | - | - | - | UL | - | ABB | ZEHJURBB000A000000XX | FIXED | - | - | - | 150 V | - | 0.5 % | - | 50 ppm/°C | - | 123 Ω | 155 °C | -55 °C | Thin Film | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR2010-4W-E-1141BT Venkel | In Stock | - | - | - | - | - | CSA, UL | - | Cutler Hammer, Div of Eaton Co | D26MR222B | DIN Rail, Screw | - | - | - | 150 V | - | 0.1 % | Screw | 25 ppm/°C | - | 1.14 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | - | - | - | 4 | - | - | - | - | 240 VAC | - | - | - | - | - | - | - | 2NO, 2NC | - | - | - | - | - | 650 µm | - | ||
![]() TFCR0603-16W-E-74R1FT-1K Venkel | In Stock | - | - | - | Cast Iron | - | - | - | Grove Gear | GR-WHMQ826-30-H1-56-23 | - | - | - | - | 50 V | - | 1 % | - | 25 ppm/°C | - | 74.1 Ω | 155 °C | -55 °C | Thin Film | 100 mW | - | - | - | - | C-Face Quilled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - |