- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Approvals | Manufacturer | Manufacturer Part Number | Mounting | RoHS | Voltage, Rating | Tolerance | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Current Rating | Product Type | Coil Voltage | Bushing Type | Operating Voltage | IP Rating | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR0603-10W-C-1822CT-1K Venkel | In Stock | - | - | - | - | Honeywell | E34-12025HVR05-SPKIT-NS | - | - | 50 V | 0.25 % | 50 ppm/°C | 18.2 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | - | - | - | - | - | - | 550 µm | ||
![]() TFCR1206-4W-E-2372CT Venkel | In Stock | - | - | - | - | Miscellaneous | 1071 | - | - | 150 V | 0.25 % | 25 ppm/°C | 23.7 kΩ | 155 °C | -55 °C | Thin Film | 125 mW | - | - | - | - | - | - | 650 µm | ||
![]() TFCR0805-10W-E-2R71CT-1K Venkel | In Stock | - | - | - | - | IDEC | LB6MK-2ST5B-6H | - | - | 100 V | 0.25 % | 25 ppm/°C | 2.71 Ω | 155 °C | -55 °C | Thin Film | 100 mW | - | - | - | - | - | - | 650 µm | ||
![]() TFCR1210-4W-E-7770DT-1K Venkel | In Stock | - | - | - | - | ABB | ACH550-BDR-027A-6+F267+K451 | - | - | 150 V | 0.5 % | 25 ppm/°C | 777 Ω | 155 °C | -55 °C | Thin Film | 250 mW | - | - | - | - | - | - | 650 µm | ||
![]() TFCR0603-10W-K-9311DT-1K Venkel | In Stock | - | - | - | UL;CE | Cutler Hammer, Div of Eaton Co | XTSR020BCP | - | No | 50 V | 0.5 % | 100 ppm/°C | 9.31 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | - | - | 380 VAC 60Hz | - | - | - | 550 µm | ||
![]() TFCR0805-10W-E-4530BT-1K Venkel | In Stock | - | - | - | - | Stearns | 1087051W0MLF | End Mount | - | 100 V | 0.1 % | 25 ppm/°C | 453 Ω | 155 °C | -55 °C | Thin Film | 100 mW | - | - | - | - | 380 VAC;460 VAC | IP23 | 650 µm | ||
![]() TFCR0805-8W-K-6R98DT-1K Venkel | In Stock | - | - | - | CE, CSA, UL | Cutler Hammer, Div of Eaton Corp | PDG33GH400B8NL | Panel | - | 100 V | 0.5 % | 100 ppm/°C | 6.98 Ω | 155 °C | -55 °C | Thin Film | 125 mW | 400 A | - | - | - | - | - | 650 µm | ||
![]() TFCR0603-16W-K-1911FT-1K Venkel | In Stock | - | - | - | - | Cutler Hammer, Div of Eaton Corp | HVX04014BAP1PG | - | - | 50 V | 1 % | 100 ppm/°C | 1.91 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | - | - | - | - | - | - | 550 µm | ||
![]() TFCR0603-16W-C-5360BT-1K Venkel | In Stock | - | - | - | - | Cutler Hammer, Div of Eaton Corp | HVX04014BAPFRB | - | - | 50 V | 0.1 % | 50 ppm/°C | 536 Ω | 155 °C | -55 °C | Thin Film | 100 mW | - | - | - | - | - | - | 550 µm | ||
![]() TFCR0402-16W-E-8061DT-1K Venkel | In Stock | - | - | - | - | Cutler Hammer, Div of Eaton Corp | HVX04021AACA | - | - | 25 V | 0.5 % | 25 ppm/°C | 8.06 kΩ | 155 °C | -55 °C | Thin Film | 63 mW | - | - | - | - | - | - | 350 µm | ||
![]() TFCR0402-16W-C-6981BT Venkel | In Stock | - | - | - | - | Cutler Hammer, Div of Eaton Co | XTAE012B10TP40 | - | - | 25 V | 0.1 % | 50 ppm/°C | 6.98 kΩ | 155 °C | -55 °C | Thin Film | 63 mW | - | - | - | - | - | - | 350 µm | ||
![]() TFCR2010-4W-E-1451CT-1K Venkel | In Stock | - | - | - | - | Cutler Hammer, Div of Eaton Corp | HVX04021AACAP3RB | - | - | 150 V | 0.25 % | 25 ppm/°C | 1.45 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | - | - | - | - | - | - | 650 µm | ||
![]() TFCR0603-16W-K-7682FT-1K Venkel | In Stock | - | - | Steel | CSA, UL | Cooper | 78205179260 | - | - | 50 V | 1 % | 100 ppm/°C | 76.8 kΩ | 155 °C | -55 °C | Metallic | 100 mW | - | - | - | - | - | - | 550 µm | ||
![]() TFCR0603-16W-C-11R5DT Venkel | In Stock | - | - | - | CE, CSA, UL | Cutler Hammer, Div of Eaton Corp | PDG33GH400D3WL | Panel | - | 50 V | 0.5 % | 50 ppm/°C | 11.5 Ω | 155 °C | -55 °C | Thin Film | 100 mW | 400 A | - | - | - | - | - | 550 µm | ||
![]() TFCR1206-8W-K-2264DT-1K Venkel | In Stock | - | - | - | - | ABB | - | - | - | 150 V | 0.5 % | 100 ppm/°C | 2.26 MΩ | 155 °C | -55 °C | Thin Film | 250 mW | - | - | - | - | - | - | 650 µm | ||
![]() TFCR2512-2W-E-3R97CT Venkel | In Stock | - | - | - | - | Maurey Power Transmission | M41116 | - | - | 150 V | 0.25 % | 25 ppm/°C | 3.97 Ω | 155 °C | -55 °C | Thin Film | 500 mW | - | Q-D Bushing | - | M | - | - | 650 µm | ||
![]() TFCR2512-2W-C-3050FT-1K Venkel | In Stock | - | - | - | - | NTE Electronics | NTE734 | - | - | 150 V | 1 % | 50 ppm/°C | 305 Ω | 155 °C | -55 °C | Thin Film | 500 mW | - | - | - | - | - | - | 650 µm | ||
![]() TFCR1206-8W-K-4122CT Venkel | In Stock | - | - | - | - | - | - | - | - | 150 V | 0.25 % | 100 ppm/°C | 41.2 kΩ | 155 °C | -55 °C | Thin Film | 125 mW | - | - | - | - | - | - | 650 µm | ||
![]() TFCR1206-8W-C-1274DT-1K Venkel | In Stock | - | - | - | - | Omron | - | - | - | 150 V | 0.5 % | 50 ppm/°C | 1.27 MΩ | 155 °C | -55 °C | Thin Film | 250 mW | - | - | - | - | - | - | 650 µm | ||
![]() TFCR0201-32W-E-3921CT Venkel | In Stock | - | - | - | - | ABB | ACH550-BDR-02A7-6+B058+K454 | - | - | 15 V | 0.25 % | 25 ppm/°C | 3.92 kΩ | 125 °C | -55 °C | Thin Film | 50 mW | - | - | - | - | - | - | 260 µm |