- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | RoHS | Voltage, Rating | Tolerance | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR2010-4W-C-1842CT-1K Venkel | In Stock | - | - | - | 150 V | 0.25 % | 50 ppm/°C | 18.4 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR1206-4W-K-2580BT Venkel | In Stock | - | - | - | 150 V | 0.1 % | 100 ppm/°C | 258 Ω | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR0603-16W-C-1231CT Venkel | In Stock | - | - | - | 50 V | 0.25 % | 50 ppm/°C | 1.23 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | 550 µm | ||
![]() TFCR2512-2W-C-1523BT-1K Venkel | In Stock | - | - | - | 150 V | 0.1 % | 50 ppm/°C | 152 kΩ | 155 °C | -55 °C | Thin Film | 500 mW | 650 µm | ||
![]() TFCR0805-8W-K-5R42CT-1K Venkel | In Stock | - | - | - | 100 V | 0.25 % | 100 ppm/°C | 5.42 Ω | 155 °C | -55 °C | Thin Film | 125 mW | 650 µm | ||
![]() TFCR0805-8W-K-3242FT-1K Venkel | In Stock | - | - | Non-Compliant | 100 V | 1 % | 100 ppm/°C | 32.4 kΩ | 155 °C | -55 °C | Thin Film | 125 mW | 650 µm | ||
![]() TFCR2512-2W-K-17R8DT Venkel | In Stock | - | - | Non-Compliant | 150 V | 0.5 % | 100 ppm/°C | 17.8 Ω | 155 °C | -55 °C | Thin Film | 500 mW | 650 µm | ||
![]() TFCR0805-8W-C-1262CT Venkel | In Stock | - | - | Non-Compliant | 100 V | 0.25 % | 50 ppm/°C | 12.6 kΩ | 155 °C | -55 °C | Thin Film | 125 mW | 650 µm | ||
![]() TFCR0603-16W-E-7501BT-1K Venkel | In Stock | - | - | - | 50 V | 0.1 % | 25 ppm/°C | 7.5 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | 550 µm | ||
![]() TFCR0402-16W-E-6122FT-1K Venkel | In Stock | - | - | - | 25 V | 1 % | 25 ppm/°C | 61.2 kΩ | 155 °C | -55 °C | Thin Film | 63 mW | 350 µm | ||
![]() TFCR2512-2W-K-3702BT Venkel | In Stock | - | - | Non-Compliant | 150 V | 0.1 % | 100 ppm/°C | 37 kΩ | 155 °C | -55 °C | Thin Film | 500 mW | 650 µm | ||
![]() TFCR0805-8W-E-2582DT-1K Venkel | In Stock | - | - | Non-Compliant | 100 V | 0.5 % | 25 ppm/°C | 25.8 kΩ | 155 °C | -55 °C | Thin Film | 125 mW | 650 µm | ||
![]() TFCR2512-2W-E-4121BT Venkel | In Stock | - | - | - | 150 V | 0.1 % | 25 ppm/°C | 4.12 kΩ | 155 °C | -55 °C | Thin Film | 500 mW | 650 µm | ||
![]() TFCR0402-16W-E-33R6CT Venkel | In Stock | - | - | Non-Compliant | 25 V | 0.25 % | 25 ppm/°C | 33.6 Ω | 155 °C | -55 °C | Thin Film | 63 mW | 350 µm | ||
![]() TFCR1210-4W-E-42R2BT Venkel | In Stock | - | - | - | 150 V | 0.1 % | 25 ppm/°C | 42.2 Ω | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR0402-16W-K-18R0DT-1K Venkel | In Stock | - | - | - | 25 V | 0.5 % | 100 ppm/°C | 18 Ω | 155 °C | -55 °C | Thin Film | 63 mW | 350 µm | ||
![]() TFCR2512-2W-E-2874BT Venkel | In Stock | - | - | - | 150 V | 0.1 % | 25 ppm/°C | 2.87 MΩ | 155 °C | -55 °C | Thin Film | 500 mW | 650 µm | ||
![]() TFCR0603-10W-K-78R7DT Venkel | In Stock | - | - | - | 50 V | 0.5 % | 100 ppm/°C | 78.7 Ω | 155 °C | -55 °C | Thin Film | 100 mW | 550 µm | ||
![]() TFCR0603-10W-C-82R0FT-1K Venkel | In Stock | - | - | - | 50 V | 1 % | 50 ppm/°C | 82 Ω | 155 °C | -55 °C | Thin Film | 100 mW | 550 µm | ||
![]() TFCR1206-8W-E-1822CT Venkel | In Stock | - | - | - | 150 V | 0.25 % | 25 ppm/°C | 18.2 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm |