- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | Accessory | Air flow rate | Built-in depth | Colour front ring | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Construction type lens | Content | Degree of protection (IP) | Degree of protection (NEMA) | Differential current rating | Dim | Factory colour | Laser category | Lighting type | Material front ring | Material properties | Max. operating voltage | Max. temperature | Min. operating voltage | Min. temperature | Model | Noise emission (max.) | Nominal current | Nominal current - rounded value | Nominal voltage | Overvoltage category | Pollution degree | Recess diameter | Release characteristics | Rotational speed | Spare part | Switch-off capacity | Type of accessory/spare part | Unlocking mechanism | Voltage type | Voltage, Rating | With front ring | Tolerance | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Frequency | Wavelength | Power | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR0402-16W-E-2521DT-1K Venkel | In Stock | - | - | Aluminium | 19g | - | 10m³/h | - | - | - | - | - | - | - | - | - | (L x W x H) 100 x 100.5 x 50 mm | Ecru | - | - | - | - | - | +70°C | - | -10°C | - | 17dB | - | - | 5V DC | - | - | - | - | 3400U/min | - | - | - | - | - | 25 V | - | 0.5 % | 25 ppm/°C | LAM5D 100 05 | 2.52 kΩ | 155 °C | -55 °C | Thin Film | 63 mW | - | - | - | 50mm | 100mm | 100.5mm | ||
![]() TFCR0805-10W-C-8872FT Venkel | In Stock | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | (L x W x H) 84 x 40 x 56 mm | Black | - | - | - | anodised | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | 1 % | 50 ppm/°C | SK 641/84SA | 88.7 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | - | - | - | 56mm | 84mm | 40mm | ||
![]() TFCR2512-2W-K-4372CT Venkel | In Stock | - | - | - | - | - | - | 75.5mm | - | 1-25mm² | 1-25mm² | - | 1pc(s) | IP20 | - | 0.003A | - | - | - | - | - | - | - | - | - | - | 1-phase | - | 13A | 13A | - | 3 | 2 | - | A | - | - | - | - | - | AC | 150 V | - | 0.25 % | 100 ppm/°C | 1 pin + N | 43.7 kΩ | 155 °C | -55 °C | Thin Film | 500 mW | 50 Hz | - | - | 650 µm | - | - | ||
![]() TFCR1210-4W-C-2053DT Venkel | In Stock | - | - | - | - | - | - | 70.5mm | - | 1.5-16mm² | 1.5-50mm² | - | 1pc(s) | IP20 | - | 0.001A | - | - | - | - | - | - | - | - | - | - | 3-phase | - | 125A | 125A | - | - | 2 | - | B | - | - | - | - | - | - | 150 V | - | 0.5 % | 50 ppm/°C | 3-pin + N | 205 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | 50 Hz | - | - | 650 µm | - | - | ||
![]() TFCR1206-8W-C-4R99DT-1K Venkel | In Stock | - | - | - | - | - | - | 70.5mm | - | 1.5-16mm² | 1.5-50mm² | - | 1pc(s) | IP20 | - | 0.003A | - | - | - | - | - | - | - | - | - | - | 3-phase | - | 125A | 125A | - | - | 2 | - | S/BFQ | - | - | - | - | - | - | 150 V | - | 0.5 % | 50 ppm/°C | 3-pin + N | 4.99 Ω | 155 °C | -55 °C | Thin Film | 125 mW | 50 Hz | - | - | 650 µm | - | - | ||
![]() TFCR1206-8W-E-1143CT-1K Venkel | In Stock | - | - | - | - | - | - | 70.5mm | - | 1.5-16mm² | 1.5-35mm² | - | 1pc(s) | IP20 | - | 0.001A | - | - | - | - | - | - | - | - | - | - | 3-phase | - | 63A | 63A | - | - | 2 | - | S/F | - | - | - | - | - | - | 150 V | - | 0.25 % | 25 ppm/°C | 3-pin + N | 114 kΩ | 155 °C | -55 °C | Thin Film | 125 mW | 50/60 Hz | - | - | 650 µm | - | - | ||
![]() TFCR0805-8W-E-45R3CT-1K Venkel | In Stock | - | - | - | - | - | - | - | Other | - | - | Round | 1pc(s) | IP66 | 4X | - | - | - | - | incl. lighting | Other | - | - | - | - | - | - | - | - | - | - | - | - | 22.5mm | - | - | - | - | - | Pull | - | 100 V | FALSE | 0.25 % | 25 ppm/°C | M22S-PVL30 | 45.3 Ω | 155 °C | -55 °C | Thin Film | 125 mW | - | - | - | 650 µm | - | - | ||
![]() TFCR1206-4W-C-5112CT Venkel | In Stock | - | - | - | - | FALSE | - | - | - | - | - | - | 10pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50A | 50A | - | - | - | - | - | - | FALSE | - | Other | - | - | 150 V | - | 0.25 % | 50 ppm/°C | - | 51.1 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | - | - | - | 650 µm | - | - | ||
![]() TFCR1206-4W-E-1581BT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | 3pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | with blown fuse indicator | - | 16A | 16A | 500V | - | - | - | - | - | - | 120kA | - | - | AC | 150 V | - | 0.1 % | 25 ppm/°C | Insulated grip plates made of metal | 1.58 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | - | - | - | 650 µm | - | - | ||
![]() TFCR0805-10W-E-1353CT Venkel | In Stock | - | - | - | - | - | - | 75.5mm | - | 1-25mm² | 1-25mm² | - | 1pc(s) | IP20 | - | 0.03A | - | - | - | - | - | - | - | - | - | - | 1-phase | - | 16A | 16A | - | 3 | 2 | - | A | - | - | - | - | - | AC | 100 V | - | 0.25 % | 25 ppm/°C | 1-pole + N | 135 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | 50 Hz | - | - | 650 µm | - | - | ||
![]() TFCR1206-4W-E-9880FT-1K Venkel | In Stock | - | - | Stainless steel | - | - | - | - | - | - | - | - | - | - | - | - | - | Green | 2 | - | - | - | 30V DC | 50°C | 4.5V DC | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | 1 % | 25 ppm/°C | - | 988 Ω | 155 °C | -55 °C | Thin Film | 125 mW | - | 520nm | 5mW | 650 µm | - | - | ||
![]() TFCR2010-4W-K-9653BT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400A | 400A | 400V | - | - | - | - | - | - | - | - | - | - | 150 V | - | 0.1 % | 100 ppm/°C | - | 965 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | - | - | - | 650 µm | - | - | ||
![]() TFCR0603-10W-K-51R1DT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | 0.5 % | 100 ppm/°C | - | 51.1 Ω | 155 °C | -55 °C | Thin Film | 100 mW | - | - | - | 550 µm | - | - | ||
![]() TFCR2512-2W-E-1652CT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | 0.25 % | 25 ppm/°C | - | 16.5 kΩ | 155 °C | -55 °C | Thin Film | 500 mW | - | - | - | 650 µm | - | - | ||
![]() TFCR0603-16W-C-1R26FT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | 1 % | 50 ppm/°C | - | 1.26 Ω | 155 °C | -55 °C | Thin Film | 100 mW | - | - | - | 550 µm | - | - | ||
![]() TFCR0805-8W-C-2R74DT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | 0.5 % | 50 ppm/°C | - | 2.74 Ω | 155 °C | -55 °C | Thin Film | 125 mW | - | - | - | 650 µm | - | - | ||
![]() TFCR0805-10W-C-1842DT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | 0.5 % | 50 ppm/°C | - | 18.4 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | - | - | - | 650 µm | - | - | ||
![]() TFCR2512-2W-K-4481FT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | 1 % | 100 ppm/°C | - | 4.48 kΩ | 155 °C | -55 °C | Thin Film | 500 mW | - | - | - | 650 µm | - | - | ||
![]() TFCR1210-4W-C-3921BT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | 0.1 % | 50 ppm/°C | - | 3.92 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | - | - | - | 650 µm | - | - | ||
![]() TFCR1206-4W-E-2440FT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | 1 % | 25 ppm/°C | - | 244 Ω | 155 °C | -55 °C | Thin Film | 125 mW | - | - | - | 650 µm | - | - |