- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Voltage, Rating | Tolerance | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR0805-8W-K-3R28FT-1K Venkel | In Stock | - | - | 100 V | 1 % | 100 ppm/°C | 3.28 Ω | 155 °C | -55 °C | Thin Film | 125 mW | 650 µm | ||
![]() TFCR0603-10W-E-1543DT-1K Venkel | In Stock | - | - | 50 V | 0.5 % | 25 ppm/°C | 154 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | 550 µm | ||
![]() TFCR2512-2W-K-17R6CT Venkel | In Stock | - | - | 150 V | 0.25 % | 100 ppm/°C | 17.6 Ω | 155 °C | -55 °C | Thin Film | 500 mW | 650 µm | ||
![]() TFCR0805-10W-K-1041FT Venkel | In Stock | - | - | 100 V | 1 % | 100 ppm/°C | 1.04 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | 650 µm | ||
![]() TFCR1206-4W-E-1602DT Venkel | In Stock | - | - | 150 V | 0.5 % | 25 ppm/°C | 16 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR0805-10W-C-1492DT-1K Venkel | In Stock | - | - | 100 V | 0.5 % | 50 ppm/°C | 14.9 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | 650 µm | ||
![]() TFCR1210-4W-K-1870BT Venkel | In Stock | - | - | 150 V | 0.1 % | 100 ppm/°C | 187 Ω | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR1206-8W-E-1174BT Venkel | In Stock | - | - | 150 V | 0.1 % | 25 ppm/°C | 1.17 MΩ | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR1206-4W-K-1R87DT Venkel | In Stock | - | - | 150 V | 0.5 % | 100 ppm/°C | 1.87 Ω | 155 °C | -55 °C | Thin Film | 125 mW | 650 µm | ||
![]() TFCR1210-4W-C-1490DT-1K Venkel | In Stock | - | - | 150 V | 0.5 % | 50 ppm/°C | 149 Ω | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR0603-10W-K-1542CT-1K Venkel | In Stock | - | - | 50 V | 0.25 % | 100 ppm/°C | 15.4 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | 550 µm | ||
![]() TFCR2512-2W-E-75R9CT Venkel | In Stock | - | - | 150 V | 0.25 % | 25 ppm/°C | 75.9 Ω | 155 °C | -55 °C | Thin Film | 500 mW | 650 µm | ||
![]() TFCR0805-8W-C-55R6BT Venkel | In Stock | - | - | 100 V | 0.1 % | 50 ppm/°C | 55.6 Ω | 155 °C | -55 °C | Thin Film | 125 mW | 650 µm | ||
![]() TFCR0805-8W-K-5R36BT-1K Venkel | In Stock | - | - | 100 V | 0.1 % | 100 ppm/°C | 5.36 Ω | 155 °C | -55 °C | Thin Film | 125 mW | 650 µm | ||
![]() TFCR0603-16W-C-6653DT-1K Venkel | In Stock | - | - | 50 V | 0.5 % | 50 ppm/°C | 665 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | 550 µm | ||
![]() TFCR0805-8W-C-6803BT-1K Venkel | In Stock | - | - | 100 V | 0.1 % | 50 ppm/°C | 680 kΩ | 155 °C | -55 °C | Thin Film | 125 mW | 650 µm | ||
![]() TFCR0402-16W-K-3400FT-1K Venkel | In Stock | - | - | 25 V | 1 % | 100 ppm/°C | 340 Ω | 155 °C | -55 °C | Thin Film | 63 mW | 350 µm | ||
![]() TFCR1206-8W-E-3900CT-1K Venkel | In Stock | - | - | 150 V | 0.25 % | 25 ppm/°C | 390 Ω | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR0805-10W-K-1R02DT Venkel | In Stock | - | - | 100 V | 0.5 % | 100 ppm/°C | 1.02 Ω | 155 °C | -55 °C | Thin Film | 100 mW | 650 µm | ||
![]() TFCR0402-16W-E-1932CT-1K Venkel | In Stock | - | - | 25 V | 0.25 % | 25 ppm/°C | 19.3 kΩ | 155 °C | -55 °C | Thin Film | 63 mW | 350 µm |