- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Material | Weight | (Ø) | Approvals | Bezel Style | Cable Types | Content | Dim | Energy efficiency rating | Factory colour | Illuminated | Lens Shape | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mounting | Number of Keys | Power supply (LOV) | Voltage, Rating | Wi-Fi | Tolerance | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Power Rating | Depth | Current Rating | Interface | Terminal Type | Lens Color | Lamp Type | Features | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR0603-10W-K-7682FT Venkel | In Stock | - | - | - | - | 16.8kg | - | - | - | - | - | (W x H x D) 1069 x 629 x 225 mm | G (A - G) | Black | - | - | - | - | - | - | - | mains-powered | 50 V | built-in | 1 % | 100 ppm/°C | 76.8 kΩ | 155 °C | -55 °C | Thin Film | - | 100 mW | 225mm | - | HDMI™,USB,Digital audio out (optical),LAN (10/100 Mbps) | - | - | - | QLED TV,Ultra HD,Smart TV,Recording mode,CI+ | - | 629mm | - | 1069mm | ||
![]() TFCR1206-8W-K-3443FT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | 1 % | 100 ppm/°C | 344 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | - | 650 µm | 350mm | - | ||
![]() TFCR0805-8W-E-3880CT Venkel | In Stock | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | 0.25 % | 25 ppm/°C | 388 Ω | 155 °C | -55 °C | Thin Film | - | 125 mW | - | - | - | - | - | - | - | - | 650 µm | 350mm | - | ||
![]() TFCR0603-16W-K-62R0DT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | 0.5 % | 100 ppm/°C | 62 Ω | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | - | - | 550 µm | 812mm | - | ||
![]() TFCR1206-8W-C-4120CT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | 0.25 % | 50 ppm/°C | 412 Ω | 155 °C | -55 °C | Thin Film | - | 125 mW | - | - | - | - | - | - | - | - | 650 µm | 300mm | - | ||
![]() TFCR0805-10W-E-2R94FT Venkel | In Stock | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | 1 % | 25 ppm/°C | 2.94 Ω | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | - | - | 650 µm | 200mm | - | ||
![]() TFCR0805-10W-K-3523BT-1K Venkel | In Stock | - | - | - | Chromium-vanadium steel | 110g | 12mm | - | - | - | 1pc(s) | (Ø x L) 12 mm x 180 mm | - | - | - | - | - | - | - | - | - | - | 100 V | - | 0.1 % | 100 ppm/°C | 352 kΩ | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | - | - | 650 µm | 180mm | - | ||
![]() TFCR0402-16W-K-24R4BT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 V | - | 0.1 % | 100 ppm/°C | 24.4 Ω | 155 °C | -55 °C | Thin Film | - | 63 mW | - | - | - | - | - | - | - | - | 350 µm | 280mm | - | ||
![]() TFCR1206-8W-E-84R5BT-1K Venkel | In Stock | - | - | - | Steel | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | 0.1 % | 25 ppm/°C | 84.5 Ω | 155 °C | -55 °C | Thin Film | - | 125 mW | - | - | - | - | - | - | - | - | 650 µm | 315mm | - | ||
![]() TFCR0805-10W-K-22R6CT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | 0.25 % | 100 ppm/°C | 22.6 Ω | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | - | - | 650 µm | 320mm | - | ||
![]() TFCR0402-16W-E-11R4BT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BDR-022A-6+F267+K451 | - | - | - | - | 25 V | - | 0.1 % | 25 ppm/°C | 11.4 Ω | 155 °C | -55 °C | Thin Film | - | 63 mW | - | - | - | - | - | - | - | - | 350 µm | - | - | ||
![]() TFCR1206-8W-E-1784CT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Joy Cooper Interconnect | X8170-1-COH | - | - | - | - | 150 V | - | 0.25 % | 25 ppm/°C | 1.78 MΩ | 155 °C | -55 °C | Thin Film | - | 125 mW | - | - | - | - | - | - | - | - | 650 µm | - | - | ||
![]() TFCR0805-8W-K-1760BT-1K Venkel | In Stock | - | - | - | - | - | - | CSA, UL | Metal Hex | - | - | - | - | - | - | Round Extended | GE | CR104PLG88G | - | - | - | - | 100 V | - | 0.1 % | 100 ppm/°C | 176 Ω | 155 °C | -55 °C | Thin Film | - | 125 mW | - | - | - | Screw | Green | LED | - | - | 650 µm | - | - | ||
![]() TFCR0805-10W-K-9531BT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | 0.1 % | 100 ppm/°C | 9.53 kΩ | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | - | - | 650 µm | - | - | ||
![]() TFCR0805-10W-C-2082DT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | 2SB889P | - | - | - | - | 100 V | - | 0.5 % | 50 ppm/°C | 20.8 kΩ | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | - | - | 650 µm | - | - | ||
![]() TFCR0603-16W-K-1131DT Venkel | In Stock | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG34N0400E5WL | - | Panel | - | - | 50 V | - | 0.5 % | 100 ppm/°C | 1.13 kΩ | 155 °C | -55 °C | Thin Film | - | 100 mW | - | 400 A | - | - | - | - | - | - | 550 µm | - | - | ||
![]() TFCR0603-16W-E-5R56FT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | C22-DR-W-K11 | - | - | - | - | 50 V | - | 1 % | 25 ppm/°C | 5.56 Ω | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | - | - | 550 µm | - | - | ||
![]() TFCR0603-10W-K-3202DT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Klockner-Moeller, Div of Eaton | NZM1-XRAV | - | - | - | - | 50 V | - | 0.5 % | 100 ppm/°C | 32 kΩ | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | - | - | 550 µm | - | - | ||
![]() TFCR1206-8W-K-3402CT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | 70-8059-2 | - | - | - | - | 150 V | - | 0.25 % | 100 ppm/°C | 34 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | - | 650 µm | - | - | ||
![]() TFCR2010-4W-C-3240BT Venkel | In Stock | - | - | 4 | - | - | - | - | - | PVC | - | - | - | - | No | - | Turck | - | 60 VAC;75 VDC | - | 1 | - | 150 V | - | 0.1 % | 50 ppm/°C | 324 Ω | 155 °C | -55 °C | Thin Film | Male to (2) Female | 250 mW | - | 2 Amps | - | - | - | - | - | IP67 | 650 µm | 5 Meters | - |