- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Approvals | Case Size | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Package | PowerSupply | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | Power Rating | Current Rating | Number of Outputs | Output Type | Failure Rate | Input Type | Protections | Size | Terminal Type | Display Type | Screw Head Type | Mode of Operation | Connection Type | Lamp Type | Features | Operating Voltage | IP Rating | Diameter | Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR0805-8W-K-87R6DT-1K Venkel | In Stock | - | - | - | - | EAC | - | Pfannenberg | 21004804000 | - | - | - | - | - | - | 100 V | -40~131 | - | - | 0.5 % | - | - | 100 ppm/°C | 87.6 Ω | 155 °C | -55 °C | Thin Film | Orange | - | 125 mW | - | - | - | - | - | - | - | - | - | - | Flashing | - | LED | - | 24 VDC | IP65 | - | 650 µm | - | ||
![]() TFCR0805-8W-C-15R4DT Venkel | In Stock | - | - | - | - | CSA, IEC, UL | - | ABB | XT1HU3100M660A0XXX | - | Panel | - | - | - | - | 100 V | - | - | - | 0.5 % | - | - | 50 ppm/°C | 15.4 Ω | 155 °C | -55 °C | Thin Film | - | - | 125 mW | 100 A | - | - | - | - | Motor | - | Bolt-On | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR0201-20W-C-4531FT Venkel | In Stock | - | - | - | - | - | - | Miscellaneous | 2SD762-0 | - | - | - | - | - | - | 15 V | - | - | - | 1 % | - | - | 50 ppm/°C | 4.53 kΩ | 125 °C | -55 °C | Thin Film | - | - | 30 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 260 µm | - | ||
![]() TFCR2010-4W-C-2100DT-1K Venkel | In Stock | - | - | - | - | cURus | - | PMA (Division of ABB) | PISG-48B.10 | - | - | - | - | - | Yes | 150 V | - | - | - | 0.5 % | - | - | 50 ppm/°C | 210 Ω | 155 °C | -55 °C | Thin Film | Black | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.84 | 650 µm | - | ||
![]() TFCR0402-16W-K-10R0BT-1K Venkel | In Stock | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | HVX20024AAC2P1P3 | - | - | - | - | - | - | 25 V | - | - | - | 0.1 % | - | - | 100 ppm/°C | 10 Ω | 155 °C | -55 °C | Thin Film | - | - | 63 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350 µm | - | ||
![]() TFCR0402-16W-C-14R7BT-1K Venkel | In Stock | - | - | - | - | - | - | Sick | 2029230 | - | - | - | - | - | - | 25 V | - | - | - | 0.1 % | - | - | 50 ppm/°C | 14.7 Ω | 155 °C | -55 °C | Thin Film | - | - | 63 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350 µm | - | ||
![]() TFCR1210-4W-K-3091BT Venkel | In Stock | - | - | - | - | - | - | Cully-Minerallac | 60328-1000 | - | - | - | - | - | - | 150 V | - | - | - | 0.1 % | - | - | 100 ppm/°C | 3.09 kΩ | 155 °C | -55 °C | Thin Film | Blue | - | 250 mW | - | - | - | - | - | - | 1/4 x 1-3/4 | - | - | Hex Washer Head | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR1206-4W-C-4172FT Venkel | In Stock | - | - | - | - | CE;cULus;TUV;FCC;IC | - | PILZ | 570409 | - | - | - | - | - | - | 150 V | - | - | - | 1 % | - | - | 50 ppm/°C | 41.7 kΩ | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | 12 Pin M12 Connector | - | - | 24 VDC | IP67 | - | 650 µm | - | ||
![]() TFCR2512-2W-K-53R6FT Venkel | In Stock | - | - | - | - | CSA, IEC, UL | - | ABB | XT1NE4032BFF000XXX | - | Panel | - | - | - | - | 150 V | - | - | - | 1 % | - | - | 100 ppm/°C | 53.6 Ω | 155 °C | -55 °C | Thin Film | - | - | 500 mW | 32 A | - | - | - | - | Branch Circuit | - | Bolt-On | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR2010-4W-K-1522FT-1K Venkel | In Stock | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | UTZ4R1121CFLCH | - | - | - | - | - | - | 150 V | - | - | - | 1 % | - | - | 100 ppm/°C | 15.2 kΩ | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR1206-8W-K-9310FT-1K Venkel | In Stock | - | - | - | - | CE;cUL | 1/8 DIN | Eurotherm | 3208/CC/VH/TTRX/R/XCL/G | - | - | - | 85-264 VAC | - | Yes | 150 V | - | - | - | 1 % | - | - | 100 ppm/°C | 931 Ω | 155 °C | -55 °C | Thin Film | - | - | 125 mW | - | 4 | Relay, Solid State AC | - | Milliamps AC, Milliamps DC, Millivolts AC, Millivolts DC, RTD, Thermocouple, Volts AC, Volts DC | - | - | - | LCD | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR0805-10W-K-4222DT Venkel | In Stock | - | - | - | - | - | - | Wieland | 70.010.0653.0 | - | - | - | - | - | - | 100 V | - | - | - | 0.5 % | - | - | 100 ppm/°C | 42.2 kΩ | 155 °C | -55 °C | Thin Film | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR1210-4W-K-2083BT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | 0.1 % | - | - | 100 ppm/°C | 208 kΩ | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR1210-4W-E-1621FT Venkel | In Stock | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | 150 V | - | - | - | 1 % | - | - | 25 ppm/°C | 1.62 kΩ | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR1206-8W-K-1R00CT Venkel | In Stock | - | - | - | - | - | - | Repco | 9643CV | - | - | - | - | - | - | 150 V | - | - | - | 0.25 % | - | - | 100 ppm/°C | 1 Ω | 155 °C | -55 °C | Thin Film | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR0402-16W-E-18R0FT-1K Venkel | In Stock | - | - | - | - | - | - | Hubbell | - | - | - | - | - | - | - | 25 V | - | - | - | 1 % | - | - | 25 ppm/°C | 18 Ω | 155 °C | -55 °C | Thin Film | - | - | 63 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350 µm | - | ||
![]() TFCR2010-4W-E-2201DT-1K Venkel | In Stock | - | - | - | - | - | - | Hoffman | A726012ULP | - | - | - | - | - | - | 150 V | - | - | - | 0.5 % | - | - | 25 ppm/°C | 2.2 kΩ | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR0603-16W-E-3R40FT-1K Venkel | In Stock | - | - | - | - | CE, CSA, UL | - | Cutler Hammer, Div of Eaton Corp | PDG34N0600FNNN | - | Panel | - | - | - | - | 50 V | - | - | - | 1 % | - | - | 25 ppm/°C | 3.4 Ω | 155 °C | -55 °C | Thin Film | - | - | 100 mW | 600 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | ||
![]() TFCR0805-10W-C-1001BT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | * | - | 0.1 % | Active | - | 50 ppm/°C | 1 kΩ | 155 °C | -55 °C | Thin Film | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() MELFC0204-ZC-4752FT Venkel | In Stock | - | - | MELF, 0204 | MELF | - | - | - | - | Venkel | - | Tape & Reel (TR) | - | Active | - | - | -55°C ~ 155°C | MELFC | 0.055" Dia x 0.138" L (1.40mm x 3.50mm) | ±1% | - | 2 | ±50ppm/°C | 47.5 kOhms | - | - | Thin Film | - | 0.4W, 2/5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur | - | - | - | - | - |