- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Base Product Number | Contact Finish Mating | Frequency-Max | Mfr | Package | Primary Material | Product Status | Voltage-Input | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Power (Watts) | Fastening Type | Power Rating | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Function | Base Resonator | Current - Supply (Max) | Efficiency | Failure Rate | Number of Circuits | Current - Output (Max) | Shell Size, MIL | Power Line Protection | Spread Spectrum Bandwidth | Input Type | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Output | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Input | Ratio - Input:Output | Capacitance @ Frequency | PLL | Form | Differential - Input:Output | Output Connector | Absolute Pull Range (APR) | Divider/Multiplier | Features | Height | Height Seated (Max) | Contact Finish Thickness - Mating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR2512-2W-E-2872DT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | AUTEC POWER SYSTEMS | Case | - | Active | 100 ~ 240 VAC | 150 V | - | DT018S (18W) | - | 0.5 % | - | - | 25 ppm/°C | - | - | 28.7 kΩ | - | 155 °C | -55 °C | Thin Film | - | ITE (Commercial) | 18 W | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | Level VI | - | - | 3A | - | - | - | IEC 320-C8 | - | - | - | 6V | - | - | - | - | - | - | - | Desktop | - | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. | - | - | - | 650 µm | - | - | - | ||
![]() TFCR2010-4W-C-10R0CT Venkel | In Stock | - | - | - | 1206 (3216 Metric) | - | - | 1206 | - | - | - | Stackpole Electronics Inc | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | 150 V | -55°C ~ 155°C | RMEF | 0.120 L x 0.063 W (3.05mm x 1.60mm) | ±1% | 2 | - | ±200ppm/°C | - | - | 200 Ohms | - | 155 °C | -55 °C | Thick Film | - | - | 0.25W, 1/4W | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | 650 µm | 0.028 (0.70mm) | - | - | ||
![]() TFCR0402-16W-C-19R6FT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | Cornell Dubilier Electronics (CDE) | Bulk | - | Obsolete | - | 25 V | - | - | - | 1 % | - | - | 50 ppm/°C | - | - | 19.6 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 63 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350 µm | - | - | - | ||
![]() TFCR0603-10W-K-6342CT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | Knowles Syfer | Tape & Reel (TR) | - | Active | - | 50 V | - | * | - | 0.25 % | - | - | 100 ppm/°C | - | - | 63.4 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | ||
![]() TFCR2512-2W-C-6R57CT Venkel | In Stock | - | - | Surface Mount | 48-TFQFN Exposed Pad | - | - | 48-QFN (6x6) | - | - | 200MHz | Skyworks Solutions Inc. | Tray | - | Active | - | 150 V | -40°C ~ 85°C (TA) | MultiSynth™ | - | 0.25 % | - | - | 50 ppm/°C | - | Clock Generator | 6.57 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 500 mW | - | 1.71V ~ 3.63V | - | - | - | - | - | HCSL, LVCMOS, LVDS, LVPECL | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Clock, Crystal, LVCMOS | 3:12 | - | Yes | - | Yes/Yes | - | - | Yes/No | - | 650 µm | - | - | - | ||
![]() TFCR0805-8W-E-5763BT Venkel | In Stock | - | - | Through Hole | DO-13 | - | - | DO-13 (DO-202AA) | 1N5636 | - | - | Microchip Technology | Bulk | - | Active | - | 100 V | -65°C ~ 175°C (TA) | - | - | 0.1 % | - | - | 25 ppm/°C | - | Zener | 576 kΩ | - | 155 °C | -55 °C | Thin Film | - | General Purpose | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 11.7V | 1500W (1.5kW) | 79A | - | 19V | 10.5V | 1 | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() TFCR0402-16W-E-25R8FT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | Bulk | - | Active | - | 25 V | - | * | - | 1 % | - | - | 25 ppm/°C | - | - | 25.8 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 63 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350 µm | - | - | - | ||
![]() TFCR0603-10W-E-1113BT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | Tape & Reel (TR) | - | Active | - | 50 V | - | * | - | 0.1 % | - | - | 25 ppm/°C | - | - | 111 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | ||
![]() TFCR0603-16W-C-5490DT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | 50 V | - | * | - | 0.5 % | - | - | 50 ppm/°C | - | - | 549 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | ||
![]() TFCR1206-8W-K-1304CT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | 150 V | - | * | - | 0.25 % | - | - | 100 ppm/°C | - | - | 1.3 MΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() TFCR0603-16W-K-2293FT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | 50 V | - | * | - | 1 % | - | - | 100 ppm/°C | - | - | 229 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | ||
![]() TFCR1206-8W-C-93R1CT-1K Venkel | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | SiTime | Strip | - | Active | - | 150 V | -40°C ~ 85°C | SiT8209 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | 0.25 % | - | - | 50 ppm/°C | - | XO (Standard) | 93.1 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 250 mW | - | 1.8V | - | - | - | 166.6 MHz | ±20ppm | LVCMOS, LVTTL | - | - | Enable/Disable | MEMS | 33mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | 0.031 (0.80mm) | - | - | ||
![]() TFCR0603-16W-K-51R7CT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | 50 V | - | * | - | 0.25 % | - | - | 100 ppm/°C | - | - | 51.7 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | ||
![]() TFCR1206-8W-E-5830CT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | 150 V | - | * | - | 0.25 % | - | - | 25 ppm/°C | - | - | 583 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() TFCR1206-4W-C-9650DT-1K Venkel | In Stock | - | - | - | 0402 (1005 Metric) | - | - | 0402 | RN73R1E | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | 150 V | -55°C ~ 155°C | RN73R | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | - | ±25ppm/°C | - | - | 1.05 kOhms | - | 155 °C | -55 °C | Thin Film | - | - | 0.063W, 1/16W | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 650 µm | 0.016 (0.40mm) | - | AEC-Q200 | ||
![]() TFCR1206-4W-C-1111BT Venkel | In Stock | - | - | Panel Mount | - | Flange | Aluminum Alloy | - | CA310 | Gold | - | ITT Cannon, LLC | Bulk | Metal | Active | - | 50V | -55°C ~ 125°C | MIL-DTL-5015, CA | - | 0.1 % | - | Solder Cup | 50 ppm/°C | Receptacle, Male Pins | - | 1.11 kΩ | 4 | 155 °C | -55 °C | Thin Film | Olive Drab | - | - | Threaded | 250 mW | 74A | - | N (Normal) | - | IP65 - Dust Tight, Water Resistant | - | - | - | Olive Drab Cadmium | 22-22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | 19.7µin (0.50µm) | - | ||
![]() TFCR1210-4W-K-11R5BT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | 150 V | - | * | - | 0.1 % | - | - | 100 ppm/°C | - | - | 11.5 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() TFCR0603-10W-K-32R0FT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | 50 V | - | * | - | 1 % | - | - | 100 ppm/°C | - | - | 32 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | ||
![]() TFCR2512-2W-E-1R24FT-1K Venkel | In Stock | - | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | 48-VQFN (7x7) | - | - | 1.25GHz | Texas Instruments | Bulk | - | Active | - | 150 V | -40°C ~ 85°C | - | - | 1 % | - | - | 25 ppm/°C | - | Clock Generator, Clock Synchronizer, Jitter Attenuator | 1.24 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 500 mW | - | 3.135V ~ 3.465V | - | - | - | - | - | CML, HCSL, LVCMOS, LVDS, LVPECL | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | LVCMOS, LVDS, LVPECL | 3:8 | - | Yes with Bypass | - | Yes/Yes | - | - | Yes/Yes | - | 650 µm | - | - | - | ||
![]() TFCR0805-10W-K-4302FT-1K Venkel | In Stock | - | - | - | 0805 (2012 Metric) | - | - | 0805 | RN73R2A | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | 100 V | -55°C ~ 155°C | RN73R | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.1% | 2 | - | ±50ppm/°C | - | - | 213 Ohms | - | 155 °C | -55 °C | Thin Film | - | - | 0.125W, 1/8W | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 650 µm | 0.024 (0.60mm) | - | AEC-Q200 |