- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Housing Material | Insert Material | Backshell Material, Plating | Base Product Number | CoilResistance | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Luminous Flux @ Current/Temperature | Mfr | Package | Primary Material | Product Status | Temperature-Test | Torque-Screw | Voltage-UL | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Power (Watts) | Fastening Type | Power Rating | Current Rating (Amps) | Pitch | Voltage - Supply | Orientation | Shielding | Ingress Protection | Insulation Height | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | ESR (Equivalent Series Resistance) | Failure Rate | Current - Supply (Disable) (Max) | Contact Tail Length | Load Capacitance | Number of Levels | Operating Mode | Shell Size, MIL | Voltage - Forward (Vf) (Typ) | Viewing Angle | Frequency Tolerance | Spread Spectrum Bandwidth | Cable Opening | Contact Mating Finish | Current - Test | Wire Gauge or Range - AWG | Contact Form | Lumens/Watt @ Current - Test | Positions Per Level | Plug Wire Entry | Header Orientation | Current - Max | Wire Gauge or Range - mm² | Wire Strip Length | Operate Time | Coil Voltage | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Screw Size | Contact Rating (Current) | Coil Power | Must Release Voltage | Wavelength | Absolute Pull Range (APR) | Features | Height | Height Seated (Max) | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR0603-10W-K-7873BT-1K Venkel | In Stock | - | - | - | 0805 (2012 Metric) | - | - | 0805 | - | - | - | RS73G2ART | - | - | - | - | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR) | - | Active | - | - | - | 50 V | -55°C ~ 155°C | RS73-RT | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | - | ±50ppm/°C | - | - | 3.32 kOhms | - | 155 °C | -55 °C | Thick Film | - | - | 0.25W, 1/4W | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | 550 µm | 0.023 (0.60mm) | - | - | AEC-Q200 | ||
![]() TFCR2010-4W-K-7R96CT Venkel | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | SG-8101 | - | - | - | - | - | - | EPSON | Tape & Reel (TR) | - | Active | - | - | - | 150 V | -40°C ~ 105°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | 0.25 % | - | - | 100 ppm/°C | - | XO (Standard) | 7.96 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 250 mW | - | - | 1.8V ~ 3.3V | - | - | - | - | 3.6 MHz | ±20ppm | CMOS | - | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | 0.055 (1.40mm) | - | - | - | ||
![]() TFCR0805-8W-K-3R28FT Venkel | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | Bulk | - | Active | - | - | - | 100 V | -10°C ~ 70°C | STC32C | 0.126 L x 0.098 W (3.20mm x 2.50mm) | 1 % | - | - | 100 ppm/°C | - | TCXO | 3.28 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 125 mW | - | - | 3.3V | - | - | - | - | 20 MHz | ±5ppm | CMOS | - | - | - | - | Crystal | 6mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | 0.047 (1.20mm) | - | - | - | ||
![]() TFCR1210-4W-E-4272DT-1K Venkel | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum Alloy | - | - | - | - | LJT06RT17 | - | Gold | Copper Alloy | - | - | - | Amphenol Aerospace Operations | Bulk | Metal | Active | - | - | - | - | -65°C ~ 200°C | MIL-DTL-38999 Series I, LJT | - | 0.5 % | - | Crimp | 25 ppm/°C | Plug, Female Sockets | - | 42.7 kΩ | 26 | 155 °C | -55 °C | Thin Film | Silver | Aviation, Marine, Military | - | Bayonet Lock | 250 mW | - | - | - | N (Normal) | Shielded | Environment Resistant | - | - | - | - | Electroless Nickel | 17-26 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut | 650 µm | - | 50.0µin (1.27µm) | - | - | ||
![]() TFCR1206-4W-K-8452DT-1K Venkel | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | 80Ohms | - | Silver (Ag) | - | - | - | Sensata-Gigavac Clean Energy | Bulk | - | Active | - | - | - | 150 V | -55°C ~ 100°C | MXNC14 | - | 0.5 % | - | - | 100 ppm/°C | - | - | 84.5 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | Stud, Wire Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NC (1 Form B) | - | - | - | - | - | - | - | 20 ms | 12VDC | - | 150 mA | 12 ms | 8 VDC | - | 400 A | 1.8W | 0.2 VDC | - | - | Sealed - Hermetically | 650 µm | - | - | - | - | ||
![]() TFCR2010-4W-C-7322FT Venkel | In Stock | - | - | Surface Mount | 2-SMD, No Lead Exposed Pad | - | - | SMD | - | - | - | - | - | - | - | - | - | - | OSRAM Opto (ams OSRAM) | Tape & Reel (TR) | - | Last Time Buy | 25°C | - | - | 150 V | - | OSLON® Compact PL | 0.075 L x 0.059 W (1.90mm x 1.50mm) | 1 % | - | - | 50 ppm/°C | - | - | 73.2 kΩ | - | 155 °C | -55 °C | Thin Film | Yellow | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3V | 120° | - | - | - | - | 1A | - | - | - | - | - | - | 1.2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | 0.030 (0.77mm) | - | - | - | ||
![]() TFCR1210-4W-K-5903FT-1K Venkel | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | Bulk | - | Active | - | - | - | 150 V | -20°C ~ 70°C | SXO21C | 0.079 L x 0.063 W (2.00mm x 1.60mm) | 1 % | - | - | 100 ppm/°C | - | XO (Standard) | 590 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 250 mW | - | - | 3.3V | - | - | - | - | 20 MHz | ±25ppm | CMOS | - | - | - | Enable/Disable | Crystal | 15mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | 0.031 (0.80mm) | - | - | - | ||
![]() TFCR0603-16W-E-1691FT-1K Venkel | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | SG-8101 | - | - | - | - | - | - | EPSON | Tape & Reel (TR) | - | Active | - | - | - | 50 V | -40°C ~ 105°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | 1 % | - | - | 25 ppm/°C | - | XO (Standard) | 1.69 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 100 mW | - | - | 1.8V ~ 3.3V | - | - | - | - | 125.061 MHz | ±20ppm | CMOS | - | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | 0.055 (1.40mm) | - | - | - | ||
![]() TFCR0805-8W-K-2101BT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | - | - | 100 V | - | * | - | 0.1 % | - | - | 100 ppm/°C | - | - | 2.1 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR0603-16W-K-4270FT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | - | - | 50 V | - | * | - | 1 % | - | - | 100 ppm/°C | - | - | 427 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | - | ||
![]() TFCR2010-4W-K-4372FT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | - | - | 150 V | - | * | - | 1 % | - | - | 100 ppm/°C | - | - | 43.7 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR1206-8W-E-1470BT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | - | - | 150 V | - | * | - | 0.1 % | - | - | 25 ppm/°C | - | - | 147 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR0805-10W-E-4640DT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reliance North America | Tape & Box (TB) | - | Active | - | - | - | 100 V | - | * | - | 0.5 % | - | - | 25 ppm/°C | - | - | 464 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR1206-8W-C-3441BT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | - | - | 150 V | - | * | - | 0.1 % | - | - | 50 ppm/°C | - | - | 3.44 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR1206-4W-K-4701DT-1K Venkel | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | CTS-Frequency Controls | Tape & Reel (TR) | - | Active | - | - | - | 150 V | -30°C ~ 85°C | 525 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | 0.5 % | - | - | 100 ppm/°C | - | TCXO | 4.7 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 250 mW | - | - | 1.8V | - | - | - | - | 27 MHz | ±1ppm | Clipped Sine Wave | - | - | - | - | Crystal | 2.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | 0.047 (1.20mm) | - | - | - | ||
![]() TFCR2010-4W-E-28R4BT Venkel | In Stock | - | - | - | 1210 (3225 Metric) | - | - | 1210 | - | - | - | SG73P2 | - | - | - | - | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR) | - | Active | - | - | - | 150 V | -55°C ~ 155°C | SG73P-RT | 0.126 L x 0.102 W (3.20mm x 2.60mm) | ±0.5% | 2 | - | ±200ppm/°C | - | - | 80.6 kOhms | - | 155 °C | -55 °C | Thick Film | - | - | 0.5W, 1/2W | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding | 650 µm | 0.028 (0.70mm) | - | - | AEC-Q200 | ||
![]() TFCR0402-16W-C-1183FT Venkel | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | Bulk | - | Active | - | - | - | 25 V | -20°C ~ 70°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | 1 % | - | - | 50 ppm/°C | - | MHz Crystal | 118 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 63 mW | - | - | - | - | - | - | - | 44 MHz | ±50ppm | - | - | - | - | - | - | - | 40 Ohms | - | - | - | 7pF | - | Fundamental | - | - | - | ±50ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350 µm | 0.031 (0.80mm) | - | - | - | ||
![]() TFCR1206-8W-C-4171CT Venkel | In Stock | - | - | - | 0402 (1005 Metric) | - | - | 0402 | - | - | - | RK73G1E | - | - | - | - | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | 150 V | -55°C ~ 155°C | RK73G-RT | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | - | ±50ppm/°C | - | - | 15 kOhms | - | 155 °C | -55 °C | Thick Film | - | - | 0.1W, 1/10W | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200 | 650 µm | 0.016 (0.40mm) | - | - | AEC-Q200 | ||
![]() TFCR0805-8W-C-1623FT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | Tape & Box (TB) | - | Active | - | - | - | 100 V | - | * | - | 1 % | - | - | 50 ppm/°C | - | - | 162 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR0603-10W-C-3883DT-1K Venkel | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | Thermoplastic | - | - | KT07 | - | - | Copper | - | 41 A | - | Amphenol Anytek | Bulk | - | Active | - | 1.02 Nm (9.0 Lb-In) | 600 V | 50 V | -40°C ~ 115°C | KT | - | 0.5 % | - | - | 50 ppm/°C | - | Plug, Blade Pins | 388 kΩ | 7 | 155 °C | -55 °C | Thin Film | Green | - | - | - | 100 mW | - | 0.300 (7.62mm) | - | - | - | - | 0.902 (22.90mm) | - | - | - | - | - | Screw - Rising Cage Clamp | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Tin | - | 8-24 AWG | - | - | 7 | 180° | - | - | - | 10-11mm | - | - | - | - | - | - | M3.5 | - | - | - | - | - | - | 550 µm | - | - | UL94 V-0 | - |