- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Number of Pins | Manufacturer Lifecycle Status | RoHS | Voltage, Rating | Packaging | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Max Power Dissipation | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR2512-2W-K-2523FT-1K Venkel | In Stock | - | - | - | - | - | - | 150 V | - | 1 % | - | 100 ppm/°C | 252 kΩ | 155 °C | -55 °C | Thin Film | 500 mW | - | - | 650 µm | - | - | ||
![]() TFCR0402-16W-K-3402BT Venkel | In Stock | - | - | - | - | - | - | 25 V | - | 0.1 % | - | 100 ppm/°C | 34 kΩ | 155 °C | -55 °C | Thin Film | 63 mW | - | - | 350 µm | - | - | ||
![]() TFCR2512-2W-E-7680CT-1K Venkel | In Stock | - | - | - | - | - | Non-Compliant | 150 V | - | 0.25 % | - | 25 ppm/°C | 768 Ω | 155 °C | -55 °C | Thin Film | 500 mW | - | - | 650 µm | - | - | ||
![]() TFCR0603-16W-E-4R75DT-1K Venkel | In Stock | - | - | - | - | - | - | 50 V | - | 0.5 % | - | 25 ppm/°C | 4.75 Ω | 155 °C | -55 °C | Thin Film | 100 mW | - | - | 550 µm | - | - | ||
![]() TFCR1210-4W-K-2130DT-1K Venkel | In Stock | - | - | Production (Last Updated: 1 year ago) | - | PRODUCTION (Last Updated: 1 year ago) | - | 150 V | - | 0.5 % | - | 100 ppm/°C | 213 Ω | 155 °C | -55 °C | Thin Film | 250 mW | - | - | 650 µm | - | - | ||
![]() TFCR0402-16W-E-8252CT Venkel | In Stock | - | - | - | - | - | Non-Compliant | 25 V | - | 0.25 % | - | 25 ppm/°C | 82.5 kΩ | 155 °C | -55 °C | Thin Film | 63 mW | - | - | 350 µm | - | - | ||
![]() TFCR2010-4W-K-43R0BT Venkel | In Stock | - | - | - | - | - | Non-Compliant | 150 V | - | 0.1 % | - | 100 ppm/°C | 43 Ω | 155 °C | -55 °C | Thin Film | 250 mW | - | - | 650 µm | - | - | ||
![]() TFCR2512-2W-C-2183DT Venkel | In Stock | - | - | - | - | - | - | 150 V | - | 0.5 % | - | 50 ppm/°C | 218 kΩ | 155 °C | -55 °C | Thin Film | 500 mW | - | - | 650 µm | - | - | ||
![]() TFCR0603-16W-K-9533DT Venkel | In Stock | - | - | - | 8 | - | Compliant | 50 V | - | 0.5 % | - | 100 ppm/°C | 953 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | - | - | 550 µm | - | - | ||
![]() TFCR1210-4W-C-2101BT-1K Venkel | In Stock | - | - | - | - | - | - | 150 V | - | 0.1 % | - | 50 ppm/°C | 2.1 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | - | - | 650 µm | - | - | ||
![]() TFCR0603-10W-C-1471CT Venkel | In Stock | - | - | - | - | - | - | 50 V | - | 0.25 % | - | 50 ppm/°C | 1.47 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | - | - | 550 µm | - | - | ||
![]() TFCR0603-16W-K-5230DT-1K Venkel | In Stock | - | - | - | - | - | Non-Compliant | 50 V | - | 0.5 % | - | 100 ppm/°C | 523 Ω | 155 °C | -55 °C | Thin Film | 100 mW | - | - | 550 µm | - | - | ||
![]() TFCR1206-4W-K-1R89FT-1K Venkel | In Stock | - | - | - | - | - | - | 150 V | - | 1 % | - | 100 ppm/°C | 1.89 Ω | 155 °C | -55 °C | Thin Film | 125 mW | - | - | 650 µm | - | - | ||
![]() TFCR0402-16W-E-6122FT Venkel | In Stock | - | - | - | - | - | Non-Compliant | 25 V | Bulk | 1 % | - | 25 ppm/°C | 61.2 kΩ | 155 °C | -55 °C | Thin Film | 63 mW | - | - | 350 µm | - | - | ||
![]() TFCR0805-8W-C-4531BT-1K Venkel | In Stock | - | - | - | - | - | Non-Compliant | 100 V | - | 0.1 % | - | 50 ppm/°C | 4.53 kΩ | 155 °C | -55 °C | Thin Film | 125 mW | - | - | 650 µm | - | - | ||
![]() TFCR0402-16W-E-4530FT Venkel | In Stock | - | - | - | - | - | Compliant | 25 V | Tape & Reel (TR) | 0.1 % | 2 | 25 ppm/°C | 62 kΩ | 125 °C | -55 °C | Thin Film | 500 mW | 500 mW | Automotive AEC-Q200, Moisture Resistant | 762 µm | 6.2992 mm | 3.0988 mm | ||
![]() TFCR1206-8W-K-1061DT-1K Venkel | In Stock | - | - | - | - | - | - | 150 V | - | 0.5 % | - | 100 ppm/°C | 1.06 kΩ | 155 °C | -55 °C | Thin Film | 125 mW | - | - | 650 µm | - | - | ||
![]() TFCR0805-8W-C-2R77FT-1K Venkel | In Stock | - | - | - | - | - | - | 100 V | - | 1 % | - | 50 ppm/°C | 2.77 Ω | 155 °C | -55 °C | Thin Film | 125 mW | - | - | 650 µm | - | - | ||
![]() TFCR0603-16W-K-2943BT-1K Venkel | In Stock | - | - | - | - | - | - | 50 V | - | 0.1 % | - | 100 ppm/°C | 294 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | - | - | 550 µm | - | - | ||
![]() TFCR0402-16W-E-1213DT-1K Venkel | In Stock | - | - | - | - | - | Non-Compliant | 25 V | - | 0.5 % | - | 25 ppm/°C | 121 kΩ | 155 °C | -55 °C | Thin Film | 63 mW | - | - | 350 µm | - | - |