- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Housing Material | Insert Material | Backshell Material, Plating | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Base Product Number | Contact Finish Mating | Contact Materials | Mfr | Package | Primary Material | Product Status | Torque-Screw | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Power (Watts) | Fastening Type | Power Rating | Current Rating (Amps) | Pitch | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Function | Base Resonator | Current - Supply (Max) | ESR (Equivalent Series Resistance) | Failure Rate | Wire Gauge | Current - Supply (Disable) (Max) | Voltage | Load Capacitance | Number of Levels | Current | Operating Mode | Shell Size, MIL | Frequency Tolerance | Spread Spectrum Bandwidth | Cable Opening | Positions Per Level | Mating Orientation | Wire Termination | Screw Thread | Absolute Pull Range (APR) | Features | Height | Height Seated (Max) | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR1210-4W-E-6420BT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | 150 V | - | * | - | 0.1 % | - | - | 25 ppm/°C | - | - | 642 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR1210-4W-C-58R3BT Venkel | In Stock | - | - | - | 01005 (0402 Metric) | - | - | 1005 | - | - | - | - | - | - | - | - | - | Stackpole Electronics Inc | Bulk | - | Active | - | 150 V | -55°C ~ 125°C | RMCF | 0.016 L x 0.008 W (0.40mm x 0.20mm) | ±1% | 2 | - | ±200ppm/°C | - | - | 698 kOhms | - | 155 °C | -55 °C | Thick Film | - | - | 0.03W, 1/32W | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | 650 µm | 0.006 (0.15mm) | - | - | AEC-Q200 | ||
![]() TFCR2010-4W-E-1493FT Venkel | In Stock | - | - | Panel Mount | - | Flange | Aluminum | - | - | Thermoplastic | - | - | - | - | TVP00RW | Gold | Copper Alloy | Amphenol Aerospace Operations | Bulk | Metal | Active | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series III, Tri-Start™ TV | - | 1 % | - | Crimp | 25 ppm/°C | Receptacle, Male Pins | - | 149 kΩ | 11 | 155 °C | -55 °C | Thin Film | Olive Drab | Aviation, Marine, Military | - | Threaded | 250 mW | - | - | - | C | Shielded | Environment Resistant | - | - | - | Olive Drab Cadmium | 17-11 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | 50.0µin (1.27µm) | - | - | ||
![]() TFCR0805-8W-K-5R36BT Venkel | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | Bulk | - | Active | - | 100 V | 0°C ~ 70°C | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | 0.1 % | - | - | 100 ppm/°C | - | MHz Crystal | 5.36 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 125 mW | - | - | - | - | - | - | 13.56 MHz | ±20ppm | - | - | - | - | - | - | 120 Ohms | - | - | - | - | 18pF | - | - | Fundamental | - | ±15ppm | - | - | - | - | - | - | - | - | 650 µm | 0.026 (0.65mm) | - | - | - | ||
![]() TFCR2010-4W-E-1140FT Venkel | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | Bulk | - | Active | - | 150 V | -30°C ~ 85°C | STC53K | 0.197 L x 0.126 W (5.00mm x 3.20mm) | 1 % | - | - | 25 ppm/°C | - | TCXO | 114 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 250 mW | - | - | 3.3V | - | - | - | 20 MHz | ±2ppm | Clipped Sine Wave | - | - | - | Crystal | 2mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | 0.059 (1.50mm) | - | - | - | ||
![]() TFCR0603-16W-E-74R1DT-1K Venkel | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum Alloy | - | - | - | - | - | - | - | CA01P | Silver | - | ITT Cannon, LLC | Bulk | Metal | Active | - | 50V | -55°C ~ 125°C | MIL-DTL-5015, CA-B | - | 0.5 % | - | Crimp | 25 ppm/°C | Receptacle, Male Pins | - | 74.1 Ω | 4 | 155 °C | -55 °C | Thin Film | Olive Drab | - | - | Reverse Bayonet Lock | 100 mW | 22A | - | - | N (Normal) | - | IP67 - Dust Tight, Waterproof | - | - | - | Olive Drab Cadmium | 14S-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | - | ||
![]() TFCR0805-8W-E-38R8BT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Kamaya Inc. | Tape & Reel (TR) | - | Active | - | 100 V | - | * | - | 0.1 % | - | - | 25 ppm/°C | - | - | 38.8 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR0603-16W-C-1R26DT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | 50 V | - | * | - | 0.5 % | - | - | 50 ppm/°C | - | - | 1.26 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | - | ||
![]() TFCR0603-10W-C-3090BT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | 50 V | - | * | - | 0.1 % | - | - | 50 ppm/°C | - | - | 309 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | - | ||
![]() TFCR0805-10W-E-3003FT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | 100 V | - | * | - | 1 % | - | - | 25 ppm/°C | - | - | 300 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR0402-16W-K-2521FT Venkel | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | Bulk | - | Active | - | 25 V | -10°C ~ 70°C | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | 1 % | - | - | 100 ppm/°C | - | MHz Crystal | 2.52 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 63 mW | - | - | - | - | - | - | 26 MHz | ±15ppm | - | - | - | - | - | - | 80 Ohms | - | - | - | - | 8pF | - | - | Fundamental | - | ±10ppm | - | - | - | - | - | - | - | - | 350 µm | 0.026 (0.65mm) | - | - | - | ||
![]() TFCR1210-4W-C-25R8FT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | 150 V | - | * | - | 1 % | - | - | 50 ppm/°C | - | - | 25.8 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR1210-4W-K-4870CT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | 150 V | - | * | - | 0.25 % | - | - | 100 ppm/°C | - | - | 487 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR0805-8W-E-16R9CT-1K Venkel | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum Alloy | - | - | Diallyl Phthalate (DAP) | Aluminum Alloy, Olive Drab Chromate over Cadmium | - | - | - | - | Silver | Copper Alloy | Amphenol Industrial Operations | Bulk | Metal | Active | - | 900VAC, 1250VDC | -55°C ~ 125°C | 97 | - | 0.25 % | - | Solder Cup | 25 ppm/°C | Plug, Female Sockets | - | 16.9 Ω | 3 | 155 °C | -55 °C | Thin Film | Olive Drab | Automotive, Industrial | - | Threaded | 125 mW | - | - | - | Z | Unshielded | - | - | - | - | Olive Drab Chromate over Cadmium | 28-6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Backshell, Coupling Nut | 650 µm | - | - | - | - | ||
![]() TFCR0402-16W-C-6R81FT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | CIR06 | - | - | ITT Cannon, LLC | Bulk | - | Active | - | 25 V | - | * | - | 1 % | - | - | 50 ppm/°C | - | - | 6.81 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 63 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350 µm | - | - | - | - | ||
![]() TFCR2512-2W-K-2R61DT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | Tape & Reel (TR) | - | Active | - | 150 V | - | * | - | 0.5 % | - | - | 100 ppm/°C | - | - | 2.61 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR2010-4W-C-1403BT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EDAC Inc. | Bulk | - | Active | - | 150 V | - | * | - | 0.1 % | - | - | 50 ppm/°C | - | - | 140 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR1206-4W-C-3522BT-1K Venkel | In Stock | - | - | Through Hole | - | - | - | - | Thermoplastic | - | - | - | Brass - Nickel Plated | Steel - Zinc Plated | T2 | - | - | Amphenol Anytek | Bulk | - | Active | 0.4 Nm (3.5 Lb-In) | 150 V | -40°C ~ 115°C | T2 | - | 0.1 % | - | - | 50 ppm/°C | - | - | 35.2 kΩ | - | 155 °C | -55 °C | Thin Film | Green | - | - | - | 125 mW | - | 0.197 (5.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12-24 AWG | - | 300 V | - | 1 | 10 A | - | - | - | - | - | 24 | 35° (145°) Angle with Board | Screw - Rising Cage Clamp | M2.5 | - | Interlocking (Side) | 650 µm | - | - | - | - | ||
![]() TFCR2010-4W-C-1841BT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EDAC Inc. | Bulk | - | Active | - | 150 V | - | * | - | 0.1 % | - | - | 50 ppm/°C | - | - | 1.84 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR0603-10W-C-2402DT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Murata Electronics | Tape & Reel (TR) | - | Active | - | 50 V | - | * | - | 0.5 % | - | - | 50 ppm/°C | - | - | 24 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | - |