- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Insert Material | Material - Insulation | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | Contact Sizes | Current-IEC | Mfr | Package | Primary Material | Product Status | Voltage-IEC | Voltage-UL | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Power (Watts) | Fastening Type | Power Rating | Contact Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Housing Color | Failure Rate | Current - Supply (Disable) (Max) | Note | Number of Levels | Shell Size, MIL | Voltage - Supply (Vcc/Vdd) | Spread Spectrum Bandwidth | Control Features | Cable Opening | Topology | Wire Gauge or Range - AWG | Frequency - Switching | Fuse Type | Wire Gauge or Range - mm² | Includes | Internal Switch(s) | Fault Protection | Stripping Length | Absolute Pull Range (APR) | Duty Cycle | Output Isolation | Voltage - Breakdown | Disconnect Type | Features | Height | Height Seated (Max) | Contact Finish Thickness - Mating | Terminal Width | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR0402-16W-K-1452CT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | Retail Package | - | Active | - | - | 25 V | - | * | - | 0.25 % | - | - | 100 ppm/°C | - | - | 14.5 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 63 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350 µm | - | - | - | - | - | ||
![]() TFCR0805-10W-K-6493CT-1K Venkel | In Stock | - | - | - | 0805 (2012 Metric) | - | - | - | 0805 | - | - | - | RK73G2A | - | - | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | 100 V | -55°C ~ 155°C | RK73G-RT | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | - | ±50ppm/°C | - | - | 15.8 kOhms | - | 155 °C | -55 °C | Thick Film | - | - | 0.125W, 1/8W | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200 | 650 µm | 0.024 (0.60mm) | - | - | - | AEC-Q200 | ||
![]() TFCR1206-8W-K-7873CT Venkel | In Stock | - | - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | RN73R1J | - | - | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | 150 V | -55°C ~ 155°C | RN73R | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.5% | 2 | - | ±50ppm/°C | - | - | 33 kOhms | - | 155 °C | -55 °C | Thin Film | - | - | 0.1W, 1/10W | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 650 µm | 0.022 (0.55mm) | - | - | - | AEC-Q200 | ||
![]() TFCR0805-10W-E-1102FT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | - | 100 V | - | * | - | 1 % | - | - | 25 ppm/°C | - | - | 11 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | ||
![]() TFCR1206-8W-E-3092DT-1K Venkel | In Stock | - | - | Free Hanging (In-Line) | - | - | Circular | Aluminum Alloy | - | Rubber | - | - | FRCIR | - | - | 16 | - | ITT Cannon, LLC | Bulk | - | Active | - | - | 150 V | -40°C ~ 125°C | CIR | - | 0.5 % | - | - | 25 ppm/°C | Plug Housing | For Male Pins | 30.9 kΩ | 55 | 155 °C | -55 °C | Thin Film | - | - | - | Bayonet Lock | 125 mW | Crimp | - | - | W | Unshielded | - | - | - | - | Anodized | 32-A55 | - | - | - | - | Black | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Backshell, Cable Clamp, Coupling Nut | 650 µm | - | - | - | Flame Retardant | - | ||
![]() TFCR1206-8W-E-5831CT-1K Venkel | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | SG-8101 | - | - | - | - | EPSON | Tape & Reel (TR) | - | Active | - | - | 150 V | -40°C ~ 85°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | 0.25 % | - | - | 25 ppm/°C | - | XO (Standard) | 5.83 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 125 mW | - | - | 1.8V ~ 3.3V | - | - | - | 9.8131 MHz | ±15ppm | CMOS | - | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | 0.055 (1.40mm) | - | - | - | - | ||
![]() TFCR1206-4W-K-3883DT-1K Venkel | In Stock | - | - | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Aluminum | - | - | - | - | TV07RW | - | - | 20 | - | Amphenol Aerospace Operations | Bulk | - | Active | - | - | 150 V | -65°C ~ 175°C | MIL-DTL-38999 Series III, Tri-Start™ TV | - | 0.5 % | - | - | 100 ppm/°C | Receptacle Housing | For Female Sockets | 388 kΩ | 7 | 155 °C | -55 °C | Thin Film | - | - | - | Threaded | 250 mW | Crimp | - | - | C | Shielded | Environment Resistant | - | - | - | Cadmium | 11-99 | - | - | - | - | Olive Drab | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | ||
![]() TFCR1210-4W-K-3160CT-1K Venkel | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | SG-8101 | - | - | - | - | EPSON | Tape & Reel (TR) | - | Active | - | - | 150 V | -40°C ~ 85°C | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | 0.25 % | - | - | 100 ppm/°C | - | XO (Standard) | 316 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 250 mW | - | - | 1.8V ~ 3.3V | - | - | - | 144.08 MHz | ±15ppm | CMOS | - | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | 0.051 (1.30mm) | - | - | - | - | ||
![]() TFCR0402-16W-E-4530DT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | CA00C | - | - | - | - | ITT Cannon, LLC | Bulk | - | Active | - | - | 25 V | - | MIL-DTL-5015, CA-COM | - | 0.5 % | - | - | 25 ppm/°C | - | - | 453 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 63 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350 µm | - | - | - | - | - | ||
![]() TFCR0603-10W-K-4170DT Venkel | In Stock | - | - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | - | - | - | InSOP-24D | - | - | - | INN4174 | - | - | - | - | Power Integrations | Tape & Reel (TR) | - | Active | - | - | 50 V | -40°C ~ 105°C (TA) | InnoSwitch™4-CZ | - | 0.5 % | - | - | 100 ppm/°C | - | - | 417 Ω | - | 155 °C | -55 °C | Thin Film | - | - | 170 W | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Frequency Control, Soft Start | - | Flyback, Secondary Side SR | - | 50kHz ~ 140kHz | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit, UVLO | - | - | - | Isolated | 750V | - | - | 550 µm | - | - | - | - | - | ||
![]() TFCR1206-4W-E-9R76CT Venkel | In Stock | - | - | - | - | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | 32 A | WAGO Corporation | Bulk | - | Active | 400V | - | 150 V | - | - | - | 0.25 % | - | - | 25 ppm/°C | - | Feed Through | 9.76 Ω | 5 | 155 °C | -55 °C | Thin Film | Gray | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | Push In | - | - | - | - | - | - | - | 3; 1 Grounded | - | - | - | - | - | - | 10-20 AWG | - | - | 0.5-6mm² | - | - | - | 11mm ~ 13mm | - | - | - | - | - | - | 650 µm | - | - | 6.2mm | UL94 V-0 | - | ||
![]() TFCR0805-8W-C-1261FT-1K Venkel | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | SG-8101 | - | - | - | - | EPSON | Tape & Reel (TR) | - | Active | - | - | 100 V | -40°C ~ 85°C | SG-8101 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | 1 % | - | - | 50 ppm/°C | - | XO (Standard) | 1.26 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 125 mW | - | - | 1.8V ~ 3.3V | - | - | - | 18.562 MHz | ±15ppm | CMOS | - | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | 0.047 (1.20mm) | - | - | - | - | ||
![]() TFCR1206-4W-K-16R0BT-1K Venkel | In Stock | - | - | Free Hanging (In-Line) | - | - | - | Aluminum Alloy | - | - | - | - | KPSE | Gold | - | - | - | ITT Cannon, LLC | Bulk | Metal | Active | - | - | 600VAC, 850VDC | -55°C ~ 125°C | KPSE | - | 0.1 % | - | Crimp | 100 ppm/°C | Plug, Female Sockets | - | 16 Ω | 55 | 155 °C | -55 °C | Thin Film | Olive Drab | - | - | Bayonet Lock | 125 mW | - | 7.5A | - | W | - | Environment Resistant | - | - | - | Olive Drab Cadmium | 22-55 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shrink Boot Adapter | 650 µm | - | 50.0µin (1.27µm) | - | - | - | ||
![]() TFCR0805-10W-K-9762CT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | - | 100 V | - | * | - | 0.25 % | - | - | 100 ppm/°C | - | - | 97.6 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | ||
![]() TFCR1210-4W-E-5232BT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | Retail Package | - | Active | - | - | 150 V | - | * | - | 0.1 % | - | - | 25 ppm/°C | - | - | 52.3 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | ||
![]() TFCR0603-10W-C-7872CT-1K Venkel | In Stock | - | - | Panel Mount, Through Hole | - | Flange | - | Aluminum | - | - | - | - | - | Gold | Copper Alloy | - | - | Glenair | Retail Package | Metal | Active | - | - | 50 V | -65°C ~ 175°C | 806 | - | 0.25 % | - | Solder | 50 ppm/°C | Plug, Male Pins | - | 78.7 kΩ | - | 155 °C | -55 °C | Thin Film | Silver | - | - | Threaded | 100 mW | - | - | - | B | - | - | - | - | - | Nickel/PTFE | 15-3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ground | 550 µm | - | - | - | - | - | ||
![]() TFCR1206-4W-K-5762BT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | Tape & Reel (TR) | - | Active | - | - | 150 V | - | * | - | 0.1 % | - | - | 100 ppm/°C | - | - | 57.6 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | ||
![]() TFCR2512-2W-E-2873DT-1K Venkel | In Stock | - | - | - | 0805 (2012 Metric) | - | - | - | 0805 | - | - | - | RN73R2A | - | - | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | 150 V | -55°C ~ 155°C | RN73R | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.5% | 2 | - | ±50ppm/°C | - | - | 1.69 kOhms | - | 155 °C | -55 °C | Thin Film | - | - | 0.125W, 1/8W | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 650 µm | 0.024 (0.60mm) | - | - | - | AEC-Q200 | ||
![]() TFCR1206-8W-K-1320CT-1K Venkel | In Stock | - | - | Panel Mount, Through Hole | - | Flange | - | Aluminum | - | Thermoplastic | - | - | 88-569766 | Gold | Copper Alloy | - | - | Amphenol Aerospace Operations | Bulk | Metal | Active | - | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series III, Tri-Start™ TV | - | 0.25 % | - | Solder | 100 ppm/°C | Receptacle, Male Pins | - | 132 Ω | 66 | 155 °C | -55 °C | Thin Film | Olive Drab | Aviation, Marine, Military | - | Threaded | 125 mW | - | - | - | N (Normal) | Shielded | Environment Resistant | - | - | - | Olive Drab Cadmium | 19-35 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | 50.0µin (1.27µm) | - | - | - | ||
![]() TFCR2512-2W-K-17R8BT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | Retail Package | - | Active | - | - | 150 V | - | * | - | 0.1 % | - | - | 100 ppm/°C | - | - | 17.8 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - |