- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Material | Contact Materials | RoHS | Voltage, Rating | Packaging | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Gender | Power Rating | Max Power Dissipation | Number of Contacts | Contact Style | Body Plating | Forward Voltage | Lens Color | Height | Length | Width | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR0805-8W-C-3611FT-1K Venkel | In Stock | - | - | - | - | - | - | 100 V | - | 1 % | - | - | 50 ppm/°C | - | 3.61 kΩ | 155 °C | -55 °C | Thin Film | - | - | 125 mW | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() TFCR1206-4W-E-2342CT-1K Venkel | In Stock | - | - | - | - | - | - | 150 V | - | 0.25 % | - | - | 25 ppm/°C | - | 23.4 kΩ | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() TFCR2010-4W-K-5231BT Venkel | In Stock | - | - | - | - | - | Non-Compliant | 150 V | - | 0.1 % | - | - | 100 ppm/°C | - | 5.23 kΩ | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() TFCR0402-16W-C-6900BT-1K Venkel | In Stock | - | - | - | - | - | Non-Compliant | 25 V | Bulk | 0.01 % | 2 | - | 2 ppm/°C | - | 35.407 kΩ | 155 °C | -55 °C | Metal Foil | - | - | 63 mW | 250 mW | - | - | - | - | - | 8.001 mm | 7.493 mm | 2.4892 mm | - | ||
![]() TFCR0402-16W-C-23R7BT-1K Venkel | In Stock | - | - | - | - | - | Non-Compliant | 25 V | - | 0.1 % | - | - | 50 ppm/°C | - | 23.7 Ω | 155 °C | -55 °C | Thin Film | - | - | 63 mW | - | - | - | - | - | - | 350 µm | - | - | - | ||
![]() TFCR1206-8W-C-1582FT Venkel | In Stock | - | - | - | - | - | - | 150 V | - | 1 % | - | - | 50 ppm/°C | - | 15.8 kΩ | 155 °C | -55 °C | Thin Film | - | - | 125 mW | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() TFCR0603-10W-C-29R1FT-1K Venkel | In Stock | - | - | - | - | - | - | 50 V | - | 1 % | - | - | 50 ppm/°C | - | 29.1 Ω | 155 °C | -55 °C | Thin Film | - | - | 100 mW | - | - | - | - | - | - | 550 µm | - | - | - | ||
![]() TFCR1206-8W-C-60R4FT-1K Venkel | In Stock | - | - | - | - | - | Non-Compliant | 150 V | - | 1 % | - | - | 50 ppm/°C | - | 60.4 Ω | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() TFCR0805-8W-C-9883DT-1K Venkel | In Stock | - | - | - | - | - | - | 100 V | - | 0.5 % | - | - | 50 ppm/°C | - | 988 kΩ | 155 °C | -55 °C | Thin Film | - | - | 125 mW | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() TFCR0402-16W-E-24R6BT Venkel | In Stock | - | - | - | - | - | Non-Compliant | 25 V | - | 0.1 % | - | - | 25 ppm/°C | - | 24.6 Ω | 155 °C | -55 °C | Thin Film | - | - | 63 mW | - | - | - | - | - | - | 350 µm | - | - | - | ||
![]() TFCR0603-10W-K-50R5CT Venkel | In Stock | - | - | - | - | - | - | 50 V | - | 0.25 % | - | - | 100 ppm/°C | - | 50.5 Ω | 155 °C | -55 °C | Thin Film | - | - | 100 mW | - | - | - | - | - | - | 550 µm | - | - | - | ||
![]() TFCR2010-4W-E-6121BT Venkel | In Stock | - | - | - | - | - | Compliant | 150 V | Bulk | 0.1 % | - | - | 25 ppm/°C | Through Hole | 6.12 kΩ | 155 °C | -55 °C | Thin Film | Red | - | 250 mW | - | - | - | - | 1.8 V | Clear | 650 µm | - | - | - | ||
![]() TFCR2010-4W-E-1873CT Venkel | In Stock | - | - | - | - | - | - | 150 V | - | 0.25 % | - | - | 25 ppm/°C | - | 187 kΩ | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() TFCR2010-4W-C-1052BT Venkel | In Stock | - | - | - | - | - | Non-Compliant | 150 V | - | 0.1 % | - | - | 50 ppm/°C | - | 10.5 kΩ | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() TFCR0603-16W-C-11R0DT-1K Venkel | In Stock | - | - | - | - | - | - | 50 V | - | 0.5 % | - | - | 50 ppm/°C | - | 11 Ω | 155 °C | -55 °C | Thin Film | - | Female | 100 mW | - | - | Socket | - | - | - | 550 µm | - | - | - | ||
![]() TFCR0805-10W-K-7773BT-1K Venkel | In Stock | - | - | - | - | - | Non-Compliant | 100 V | - | 0.1 % | - | - | 100 ppm/°C | - | 777 kΩ | 155 °C | -55 °C | Thin Film | - | - | 100 mW | - | - | - | - | - | - | 650 µm | - | - | No SVHC | ||
![]() TFCR0603-16W-E-1243FT-1K Venkel | In Stock | - | - | - | - | - | - | 50 V | - | 1 % | - | - | 25 ppm/°C | - | 124 kΩ | 155 °C | -55 °C | Thin Film | - | - | 100 mW | - | - | - | - | - | - | 550 µm | - | - | - | ||
![]() TFCR0603-10W-E-4992FT Venkel | In Stock | - | - | - | - | - | Non-Compliant | 50 V | - | 1 % | - | - | 25 ppm/°C | - | 49.9 kΩ | 155 °C | -55 °C | Thin Film | - | - | 100 mW | - | - | - | - | - | - | 550 µm | - | - | - | ||
![]() TFCR2512-2W-E-3300CT-1K Venkel | In Stock | - | - | Silver | Aluminium | Copper | Compliant | 150 V | - | 0.25 % | - | Solder | 25 ppm/°C | Circular | 330 Ω | 155 °C | -55 °C | Thin Film | - | Male | 500 mW | - | 24 | - | Cadmium | - | - | 650 µm | - | - | No SVHC | ||
![]() TFCR1210-4W-C-6903FT Venkel | In Stock | - | - | - | - | - | - | 150 V | - | 1 % | - | - | 50 ppm/°C | - | 690 kΩ | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | - | 650 µm | - | - | - |