- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | ElectricalLife | Mfr | Package | Product Status | Voltage Rated | Voltage Rating DC | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Capacitance | Power Rating | Current Rating (Amps) | Voltage - Supply | Ingress Protection | Frequency | Frequency Stability | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Actuator Type | Circuit | Failure Rate | Switch Function | Lead Spacing | Panel Cutout Dimensions | Current - Supply (Disable) (Max) | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Number of Circuits | Speed | Lead Style | Core Processor | Spread Spectrum Bandwidth | Mechanical Life | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Number of Inputs | Current - Output High, Low | Logic Type | Max Propagation Delay @ V, Max CL | Actuator Marking | Voltage - I/O | Absolute Pull Range (APR) | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Current - Quiescent (Max) | Co-Processors/DSP | Security Features | Display & Interface Controllers | SATA | Features | Height | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR0603-16W-C-4421BT-1K Venkel | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | VJ0402 | - | Vishay Vitramon | Tape & Reel (TR) | Active | 16V | - | 50 V | -55°C ~ 125°C | VJ | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±20% | - | X7R | - | 4.42 kΩ | 155 °C | -55 °C | Thin Film | General Purpose | - | 8200 pF | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | 0.022 (0.55mm) | - | ||
![]() TFCR0603-10W-C-1892BT Venkel | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | ILSI | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | 50 V | -20°C ~ 70°C | ISM95 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | 0.1 % | - | 50 ppm/°C | XO (Standard) | 18.9 kΩ | 155 °C | -55 °C | Thin Film | - | - | - | 100 mW | - | 3.3V | - | 1 MHz | ±25ppm | CMOS | - | Enable/Disable | Crystal | 20mA | - | - | - | - | - | - | 10µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | 0.039 (1.00mm) | - | - | ||
![]() TFCR2512-2W-C-1523BT Venkel | In Stock | - | - | - | - | - | - | - | Vishay Sfernice | Tape & Reel (TR) | Active | - | - | 150 V | - | * | - | 0.1 % | - | 50 ppm/°C | - | 152 kΩ | 155 °C | -55 °C | Thin Film | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() TFCR2512-2W-K-3701FT-1K Venkel | In Stock | - | - | - | - | - | 120069 | - | Molex | Bulk | Active | - | - | 150 V | - | * | - | 1 % | - | 100 ppm/°C | - | 3.7 kΩ | 155 °C | -55 °C | Thin Film | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() TFCR2010-4W-E-5113DT Venkel | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | MAX6332 | - | Analog Devices Inc./Maxim Integrated | Bulk | Obsolete | - | - | 150 V | -40°C ~ 125°C (TA) | - | - | 0.5 % | - | 25 ppm/°C | Simple Reset/Power-On Reset | 511 kΩ | 155 °C | -55 °C | Thin Film | - | - | - | 250 mW | - | - | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active High | 2.2V | 1 | 100ms Minimum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() TFCR1210-4W-E-4273FT-1K Venkel | In Stock | - | - | - | Axial | Axial | - | - | Vishay Dale | Bulk | Obsolete | - | - | 150 V | -65°C ~ 275°C | CP | 2.500 L x 0.625 W (63.50mm x 15.88mm) | ±5% | 2 | ±300ppm/°C | - | 4.7 Ohms | 155 °C | -55 °C | Wirewound | - | 22W | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Proof, Safety | 650 µm | - | - | - | ||
![]() TFCR1206-8W-K-7873DT Venkel | In Stock | - | - | - | - | - | 503175 | - | Molex | Bulk | Active | - | - | 150 V | - | * | - | 0.5 % | - | 100 ppm/°C | - | 787 kΩ | 155 °C | -55 °C | Thin Film | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() TFCR2010-4W-K-98R8DT-1K Venkel | In Stock | - | - | - | - | - | 120069 | - | Molex | Bulk | Active | - | - | 150 V | - | * | - | 0.5 % | - | 100 ppm/°C | - | 98.8 Ω | 155 °C | -55 °C | Thin Film | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() TFCR1206-8W-C-3442CT-1K Venkel | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | Vishay Vitramon | Tape & Reel (TR) | Active | 100V | - | 150 V | -55°C ~ 150°C | GA | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | - | C0G, NP0 | - | 34.4 kΩ | 155 °C | -55 °C | Thin Film | Automotive | - | 1500 pF | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | 0.057 (1.45mm) | AEC-Q200 | ||
![]() TFCR0805-8W-K-2102CT Venkel | In Stock | - | - | Surface Mount | 8-XFDFN | 8-XSON (1.2x1) | 74LVC3G04 | - | NXP USA Inc. | Bulk | Active | - | - | 100 V | -40°C ~ 125°C | 74LVC | - | 0.25 % | - | 100 ppm/°C | - | 21 kΩ | 155 °C | -55 °C | Thin Film | - | - | - | 125 mW | - | 1.65V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | 3 | 32mA, 32mA | Inverter | 3.2ns @ 5V, 50pF | - | - | - | - | - | - | - | - | - | 4 µA | - | - | - | - | - | 650 µm | - | - | - | ||
![]() TFCR0603-10W-K-51R7FT Venkel | In Stock | - | - | Panel Mount, Snap-In | - | - | - | 100,000 Cycles | Carling Technologies | Bulk | Active | - | 24 V | 50 V | -40°C ~ 85°C | Contura® V | - | 1 % | - | 100 ppm/°C | - | 51.7 Ω | 155 °C | -55 °C | Thin Film | - | - | - | 100 mW | 15A (DC) | - | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | Convex (Reverse V) - Illuminated | SPST-NO | - | Off-Mom | - | Rectangular - 36.83mm x 21.08mm | - | Black, White | 24 VDC | LED, Amber/Amber | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | Master Light, Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | ||
![]() TFCR1206-8W-E-3901DT Venkel | In Stock | - | - | - | - | - | 090871 | - | Molex | Bulk | Active | - | - | 150 V | - | * | - | 0.5 % | - | 25 ppm/°C | - | 3.9 kΩ | 155 °C | -55 °C | Thin Film | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() TFCR0805-10W-C-11R3DT-1K Venkel | In Stock | - | - | - | - | - | 121050 | - | Molex | Bulk | Active | - | - | 100 V | - | Brad 121050 mPm | - | 0.5 % | - | 50 ppm/°C | - | 11.3 Ω | 155 °C | -55 °C | Thin Film | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() TFCR2512-2W-K-8200CT-1K Venkel | In Stock | - | - | - | Axial | Axial | RLR05 | - | Vishay Dale | Bulk | Active | - | - | 150 V | -65°C ~ 150°C | Military, MIL-PRF-39017/05, RLR05 | 0.066 Dia x 0.150 L (1.68mm x 3.81mm) | ±1% | 2 | ±100ppm/°C | - | 19.6 Ohms | 155 °C | -55 °C | Metal Film | - | 0.125W, 1/8W | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | 650 µm | - | - | - | ||
![]() TFCR0805-10W-C-4R07FT Venkel | In Stock | - | - | - | 1206 (3216 Metric) | 1206 | RN73H2B | - | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | 100 V | -55°C ~ 155°C | RN73H | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±50ppm/°C | - | 34.8 Ohms | 155 °C | -55 °C | Metal Film | - | 0.25W, 1/4W | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 650 µm | 0.028 (0.70mm) | - | AEC-Q200 | ||
![]() TFCR2010-4W-K-23R2BT Venkel | In Stock | - | - | Through Hole | 64-DIP (0.750, 19.05mm) | 64-DIP | Z80180 | - | Zilog | Tube | Obsolete | - | - | 150 V | -40°C ~ 100°C (TA) | Z180 | - | 0.1 % | - | 100 ppm/°C | - | 23.2 Ω | 155 °C | -55 °C | Thin Film | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8MHz | - | Z80180 | - | - | - | - | - | - | - | - | - | - | - | 5.0V | - | - | 1 Core, 8-Bit | No | DRAM | - | ASCI, CSIO, UART | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() TFCR2010-4W-K-5421DT Venkel | In Stock | - | - | - | - | - | DIV40E17 | - | TE Connectivity Deutsch Connectors | Bag | Active | - | - | 150 V | - | * | - | 0.5 % | - | 100 ppm/°C | - | 5.42 kΩ | 155 °C | -55 °C | Thin Film | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() TFCR0603-16W-C-5491FT Venkel | In Stock | - | - | - | 0805 (2012 Metric) | 0805 | RN732A | - | KOA Speer Electronics, Inc. | Tape & Reel (TR) | Obsolete | - | - | 50 V | -55°C ~ 155°C | RN73 | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.25% | 2 | ±10ppm/°C | - | 59 kOhms | 155 °C | -55 °C | Thin Film | - | 0.1W, 1/10W | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 550 µm | 0.024 (0.60mm) | - | - | ||
![]() TFCR2512-2W-E-1070CT-1K Venkel | In Stock | - | - | - | Wide 2512 (6432 Metric), 1225 | - | WK73R3A | - | KOA Speer Electronics, Inc. | Tape & Reel (TR) | Active | - | - | 150 V | -55°C ~ 155°C | WK73R | 0.122 L x 0.252 W (3.10mm x 6.40mm) | ±1% | 2 | ±200ppm/°C | - | 453 kOhms | 155 °C | -55 °C | Thick Film | - | 2W | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 650 µm | 0.028 (0.70mm) | - | AEC-Q200 | ||
![]() TFCR0603-10W-E-61R9CT Venkel | In Stock | - | - | - | - | - | 121050 | - | Molex | Bulk | Active | - | - | 50 V | - | Brad 121050 mPm | - | 0.25 % | - | 25 ppm/°C | - | 61.9 Ω | 155 °C | -55 °C | Thin Film | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - |