- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Voltage, Rating | Tolerance | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR0805-10W-K-1272BT-1K Venkel | In Stock | - | - | 100 V | 0.1 % | 100 ppm/°C | 12.7 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | 650 µm | ||
![]() TFCR2512-2W-C-3880FT Venkel | In Stock | - | - | 150 V | 1 % | 50 ppm/°C | 388 Ω | 155 °C | -55 °C | Thin Film | 500 mW | 650 µm | ||
![]() TFCR1206-8W-K-19R8FT-1K Venkel | In Stock | - | - | 150 V | 1 % | 100 ppm/°C | 19.8 Ω | 155 °C | -55 °C | Thin Film | 125 mW | 650 µm | ||
![]() TFCR0402-16W-C-9090CT-1K Venkel | In Stock | - | - | 25 V | 0.25 % | 50 ppm/°C | 909 Ω | 155 °C | -55 °C | Thin Film | 63 mW | 350 µm | ||
![]() TFCR0603-16W-C-1561DT Venkel | In Stock | - | - | 50 V | 0.5 % | 50 ppm/°C | 1.56 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | 550 µm | ||
![]() TFCR1206-4W-C-9420BT-1K Venkel | In Stock | - | - | 150 V | 0.1 % | 50 ppm/°C | 942 Ω | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR0603-16W-C-7R32FT Venkel | In Stock | - | - | 50 V | 1 % | 50 ppm/°C | 7.32 Ω | 155 °C | -55 °C | Thin Film | 100 mW | 550 µm | ||
![]() TFCR1206-8W-C-4070DT-1K Venkel | In Stock | - | - | 150 V | 0.5 % | 50 ppm/°C | 407 Ω | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR2512-2W-C-56R9CT Venkel | In Stock | - | - | 150 V | 0.25 % | 50 ppm/°C | 56.9 Ω | 155 °C | -55 °C | Thin Film | 500 mW | 650 µm | ||
![]() TFCR0805-10W-C-1170FT-1K Venkel | In Stock | - | - | 100 V | 1 % | 50 ppm/°C | 117 Ω | 155 °C | -55 °C | Thin Film | 100 mW | 650 µm | ||
![]() TFCR0805-10W-C-7062DT-1K Venkel | In Stock | - | - | 100 V | 0.5 % | 50 ppm/°C | 70.6 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | 650 µm | ||
![]() TFCR2512-2W-K-3611BT-1K Venkel | In Stock | - | - | 150 V | 0.1 % | 100 ppm/°C | 3.61 kΩ | 155 °C | -55 °C | Thin Film | 500 mW | 650 µm | ||
![]() TFCR2512-2W-E-1621DT-1K Venkel | In Stock | - | - | 150 V | 0.5 % | 25 ppm/°C | 1.62 kΩ | 155 °C | -55 °C | Thin Film | 500 mW | 650 µm | ||
![]() TFCR0805-10W-C-31R2DT Venkel | In Stock | - | - | 100 V | 0.5 % | 50 ppm/°C | 31.2 Ω | 155 °C | -55 °C | Thin Film | 100 mW | 650 µm | ||
![]() TFCR1210-4W-K-5763CT-1K Venkel | In Stock | - | - | 150 V | 0.25 % | 100 ppm/°C | 576 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR1206-4W-K-4582BT-1K Venkel | In Stock | - | - | 150 V | 0.1 % | 100 ppm/°C | 45.8 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR2512-2W-E-9092DT-1K Venkel | In Stock | - | - | 150 V | 0.5 % | 25 ppm/°C | 90.9 kΩ | 155 °C | -55 °C | Thin Film | 500 mW | 650 µm | ||
![]() TFCR0805-10W-K-34R0CT-1K Venkel | In Stock | - | - | 100 V | 0.25 % | 100 ppm/°C | 34 Ω | 155 °C | -55 °C | Thin Film | 100 mW | 650 µm | ||
![]() TFCR1206-4W-C-2260FT-1K Venkel | In Stock | - | - | 150 V | 1 % | 50 ppm/°C | 226 Ω | 155 °C | -55 °C | Thin Film | 125 mW | 650 µm | ||
![]() TFCR1206-4W-E-1201BT-1K Venkel | In Stock | - | - | 150 V | 0.1 % | 25 ppm/°C | 1.2 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm |