- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Voltage, Rating | Tolerance | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR0402-16W-K-1402FT-1K Venkel | In Stock | - | - | 25 V | 1 % | 100 ppm/°C | 14 kΩ | 155 °C | -55 °C | Thin Film | 63 mW | 350 µm | ||
![]() TFCR0603-10W-E-3921CT-1K Venkel | In Stock | - | - | 50 V | 0.25 % | 25 ppm/°C | 3.92 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | 550 µm | ||
![]() TFCR1206-8W-C-3361FT Venkel | In Stock | - | - | 150 V | 1 % | 50 ppm/°C | 3.36 kΩ | 155 °C | -55 °C | Thin Film | 125 mW | 650 µm | ||
![]() TFCR0603-16W-K-4170CT-1K Venkel | In Stock | - | - | 50 V | 0.25 % | 100 ppm/°C | 417 Ω | 155 °C | -55 °C | Thin Film | 100 mW | 550 µm | ||
![]() TFCR1210-4W-K-1804CT-1K Venkel | In Stock | - | - | 150 V | 0.25 % | 100 ppm/°C | 1.8 MΩ | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR0603-16W-C-5360BT Venkel | In Stock | - | - | 50 V | 0.1 % | 50 ppm/°C | 536 Ω | 155 °C | -55 °C | Thin Film | 100 mW | 550 µm | ||
![]() TFCR2010-4W-K-1181FT Venkel | In Stock | - | - | 150 V | 1 % | 100 ppm/°C | 1.18 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR0603-16W-K-5103FT-1K Venkel | In Stock | - | - | 50 V | 1 % | 100 ppm/°C | 510 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | 550 µm | ||
![]() TFCR0402-16W-E-11R4BT Venkel | In Stock | - | - | 25 V | 0.1 % | 25 ppm/°C | 11.4 Ω | 155 °C | -55 °C | Thin Film | 63 mW | 350 µm | ||
![]() TFCR1206-4W-C-7771BT-1K Venkel | In Stock | - | - | 150 V | 0.1 % | 50 ppm/°C | 7.77 kΩ | 155 °C | -55 °C | Thin Film | 125 mW | 650 µm | ||
![]() TFCR2010-4W-C-1061FT Venkel | In Stock | - | - | 150 V | 1 % | 50 ppm/°C | 1.06 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR1210-4W-C-1450DT Venkel | In Stock | - | - | 150 V | 0.5 % | 50 ppm/°C | 145 Ω | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR1206-4W-E-1R13CT-1K Venkel | In Stock | - | - | 150 V | 0.25 % | 25 ppm/°C | 1.13 Ω | 155 °C | -55 °C | Thin Film | 125 mW | 650 µm | ||
![]() TFCR1206-8W-K-2870BT-1K Venkel | In Stock | - | - | 150 V | 0.1 % | 100 ppm/°C | 287 Ω | 155 °C | -55 °C | Thin Film | 125 mW | 650 µm | ||
![]() TFCR0805-10W-E-6810DT Venkel | In Stock | - | - | 100 V | 0.5 % | 25 ppm/°C | 681 Ω | 155 °C | -55 °C | Thin Film | 100 mW | 650 µm | ||
![]() TFCR0603-10W-E-6042DT Venkel | In Stock | - | - | 50 V | 0.5 % | 25 ppm/°C | 60.4 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | 550 µm | ||
![]() TFCR0402-16W-K-10R0BT Venkel | In Stock | - | - | 25 V | 0.1 % | 100 ppm/°C | 10 Ω | 155 °C | -55 °C | Thin Film | 63 mW | 350 µm | ||
![]() TFCR1206-8W-C-1982CT Venkel | In Stock | - | - | 150 V | 0.25 % | 50 ppm/°C | 19.8 kΩ | 155 °C | -55 °C | Thin Film | 125 mW | 650 µm | ||
![]() TFCR1206-4W-C-6261BT-1K Venkel | In Stock | - | - | 150 V | 0.1 % | 50 ppm/°C | 6.26 kΩ | 155 °C | -55 °C | Thin Film | 125 mW | 650 µm | ||
![]() TFCR0603-10W-C-10R2DT Venkel | In Stock | - | - | 50 V | 0.5 % | 50 ppm/°C | 10.2 Ω | 155 °C | -55 °C | Thin Film | 100 mW | 550 µm |