- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Contact Shape | Shell Material | Material | Insert Material | Alternate PN | Contact Sizes | CSA | ECCN | Harmonized Code | Head Dia (in) | Head Dia (mm) | ID (in) | ID (mm) | Itar Registered | Lead Free Status / RoHS Status | MaxPanel Thickness (in) | MaxPanel Thickness (mm) | Mounting Hole Dia. (in) | Mounting Hole Dia. (mm) | Shield | UL | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Fastening Type | Power Rating | Contact Type | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | Note | Shell Size, MIL | Temperature Range | Includes | Features | Phase | Height | Height (in) | Height (mm) | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR1206-4W-K-2552DT Venkel | In Stock | - | - | Free Hanging (In-Line) | -- | Circular | Thermoplastic | - | Thermoplastic | - | 12 (6), 16 (13) | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | 150 V | -55°C ~ 125°C | Bulk | AHDP Dura/Mate™ | 0.5 % | Active | -- | 100 ppm/°C | Plug Housing | For Male Pins | 25.5 kΩ | 19 | 155 °C | -55 °C | Thin Film | - | Bayonet Lock | 250 mW | Crimp | Keyed | Unshielded | IP67/69K - Dust Tight, Water Resistant, Waterproof | -- | 24-19 | Black | Contacts Not Included | -- | - | -- | Coupling Nut | - | 650 µm | - | - | -- | - | ||
![]() TFCR1206-4W-E-1233DT Venkel | In Stock | - | - | Free Hanging (In-Line) | -- | Circular | Aluminum Alloy | - | Plastic | - | 12 | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | 150 V | -55°C ~ 175°C | Bulk | MIL-DTL-26482 G Series II, AFD | 0.5 % | Active | -- | 25 ppm/°C | Plug Housing | For Male Pins | 123 kΩ | 12 | 155 °C | -55 °C | Thin Film | - | Bayonet Lock | 250 mW | Crimp | N (Normal) | Shielded | Environment Resistant | Cadmium | 22-12 | Olive Drab | Contacts Not Included | -- | - | -- | Coupling Nut | - | 650 µm | - | - | -- | - | ||
![]() TFCR0603-10W-E-75R0FT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | - | - | 1 % | - | - | 25 ppm/°C | - | - | 75 Ω | - | 155 °C | -55 °C | Thin Film | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | - | ||
![]() TFCR0201-32W-E-4870BT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 V | - | - | - | 0.1 % | - | - | 25 ppm/°C | - | - | 487 Ω | - | 125 °C | -55 °C | Thin Film | - | - | 50 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 260 µm | - | - | - | - | ||
![]() TFCR0603-16W-C-9883CT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | EAR99 | 8539500010 | - | - | - | - | No | - | - | - | - | - | - | - | 50 V | - | - | - | 0.25 % | - | - | 50 ppm/°C | - | - | 988 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | - | ||
![]() TFCR0805-8W-E-8452BT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | EAR99 | 8539500010 | - | - | - | - | Unavailable | - | - | - | - | - | - | - | 100 V | - | - | - | 0.1 % | - | - | 25 ppm/°C | - | - | 84.5 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR2512-2W-E-1054CT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | No | - | - | - | - | - | - | - | 150 V | - | - | - | 0.25 % | - | - | 25 ppm/°C | - | - | 1.05 MΩ | - | 155 °C | -55 °C | Thin Film | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR0805-10W-K-2981BT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | Unavailable | - | - | - | - | - | - | - | 100 V | - | - | - | 0.1 % | - | - | 100 ppm/°C | - | - | 2.98 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR1210-4W-K-6R57BT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | Unavailable | - | - | - | - | - | - | - | 150 V | - | - | - | 0.1 % | - | - | 100 ppm/°C | - | - | 6.57 Ω | - | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR2010-4W-C-8R25BT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | Unavailable | - | - | - | - | - | - | - | 150 V | - | - | - | 0.1 % | - | - | 50 ppm/°C | - | - | 8.25 Ω | - | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR0402-16W-C-40R2BT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | Unavailable | - | - | - | - | - | - | - | 25 V | - | - | - | 0.1 % | - | - | 50 ppm/°C | - | - | 40.2 Ω | - | 155 °C | -55 °C | Thin Film | - | - | 63 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 350 µm | - | - | - | - | ||
![]() TFCR0402-16W-K-8202FT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | No | - | - | - | - | - | - | - | 25 V | - | - | - | 1 % | - | - | 100 ppm/°C | - | - | 82 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | 63 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 350 µm | - | - | - | - | ||
![]() TFCR0805-8W-K-1050FT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | - | - | 1 % | - | - | 100 ppm/°C | - | - | 105 Ω | - | 155 °C | -55 °C | Thin Film | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR0402-16W-E-1911DT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard shield | - | 25 V | - | - | - | 0.5 % | - | - | 25 ppm/°C | - | - | 1.91 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | 63 mW | - | - | - | - | - | - | - | - | - | - | - | - | Single Phase | 350 µm | - | - | - | - | ||
![]() TFCR1206-4W-C-2913CT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | None | - | 150 V | - | - | - | 0.25 % | - | - | 50 ppm/°C | - | - | 291 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | Single Phase | 650 µm | - | - | - | - | ||
![]() TFCR2512-2W-C-3900DT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | 0.5 % | - | - | 50 ppm/°C | - | - | 390 Ω | - | 155 °C | -55 °C | Thin Film | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR0805-10W-C-7153CT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | - | - | 0.25 % | - | - | 50 ppm/°C | - | - | 715 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR1206-4W-E-3651CT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | 0.25 % | - | - | 25 ppm/°C | - | - | 3.65 kΩ | - | 155 °C | -55 °C | Thin Film | Blue | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR1206-8W-E-2080BT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | Unavailable | - | - | - | - | - | - | - | 150 V | - | - | - | 0.1 % | - | - | 25 ppm/°C | - | - | 208 Ω | - | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR2512-2W-E-1642CT-1K Venkel | In Stock | - | - | - | - | - | - | Nylon 6/6 | - | SB 750-9 | - | Certified - File 8919 | - | - | 0.85 | 21.6 | 0.56 | 14.3 | - | - | 0.125 | 3.2 | 0.750 | 19.1 | - | Recognized - File E15331 | 150 V | - | - | - | 0.25 % | - | - | 25 ppm/°C | - | - | 16.4 kΩ | - | 155 °C | -55 °C | Thin Film | Black | - | 500 mW | - | - | - | - | - | - | - | - | - | -18C to +105C | - | - | - | 650 µm | 0.41 | 10.3 | - | 94V-2 |