- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Alternate PN | ECCN | Harmonized Code | Head Diameter (Inch) | Head Diameter (mm) | Inside Diameter (Inch) | Inside Diameter (mm) | Itar Registered | Mounting Hole Dia. (in) | Mounting Hole Dia. (mm) | Mounting Hole Diameter Inch | Mounting Hole Diameter mm | Overall Height (Inch) | Overall Height (mm) | Panel Thickness Max (Inch) | Panel Thickness Max (mm) | Thread Length (mm) | Voltage, Rating | Tolerance | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power Rating | Orientation | Temperature Range | Hardware | IP Rating | Height | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR0603-10W-C-5R30FT Venkel | In Stock | - | - | - | HRR 062-188 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | 1 % | 50 ppm/°C | 5.3 Ω | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | 550 µm | - | ||
![]() TFCR0805-10W-C-2100CT Venkel | In Stock | - | - | SBR | - | - | - | 1.00 | 25,4 | 0.38 | 9,5 | - | - | - | 0.750 | 19,1 | 0.38 | 9,5 | 0.063 | 1,6 | - | 100 V | 0.25 % | 50 ppm/°C | 210 Ω | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | 650 µm | - | ||
![]() TFCR0805-10W-C-8983CT-1K Venkel | In Stock | - | - | - | HC 1687 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | 0.25 % | 50 ppm/°C | 898 kΩ | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | 650 µm | - | ||
![]() TFCR1206-8W-K-1623DT-1K Venkel | In Stock | - | - | - | - | EAR99 | - | - | - | - | - | Unavailable | - | - | - | - | - | - | - | - | - | 150 V | 0.5 % | 100 ppm/°C | 162 kΩ | 155 °C | -55 °C | Thin Film | - | 125 mW | - | - | - | - | 650 µm | - | ||
![]() TFCR0603-16W-C-6573FT Venkel | In Stock | - | - | - | - | EAR99 | - | - | - | - | - | Unavailable | - | - | - | - | - | - | - | - | - | 50 V | 1 % | 50 ppm/°C | 657 kΩ | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | 550 µm | - | ||
![]() TFCR0603-16W-E-2181FT Venkel | In Stock | - | - | SBR | - | - | - | 0.94 | 23,8 | 0.44 | 11,1 | - | - | - | 0.687 | 17,5 | 0.38 | 9,5 | 0.125 | 3,2 | - | 50 V | 1 % | 25 ppm/°C | 2.18 kΩ | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | 550 µm | - | ||
![]() TFCR0603-16W-C-1583CT Venkel | In Stock | - | - | Nylon 6/6 w/Buna N or TPE Sealing Gland | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.4 | 50 V | 0.25 % | 50 ppm/°C | 158 kΩ | 155 °C | -55 °C | Thin Film | Grey | 100 mW | Straight-Thru | -20C to + 100C | - | IP 68 | 550 µm | 94V-2 | ||
![]() TFCR0603-16W-K-2911BT-1K Venkel | In Stock | - | - | Nylon 6/6 w/Buna N or TPE Sealing Gland | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.1 | 50 V | 0.1 % | 100 ppm/°C | 2.91 kΩ | 155 °C | -55 °C | Thin Film | Black | 100 mW | Straight-Thru | -20C to + 100C | Nylon Nut Included | IP 68 (70 PSI. 5 BAR) | 550 µm | 94V-2 | ||
![]() TFCR0805-8W-C-4481BT-1K Venkel | In Stock | - | - | Nylon 6/6 w/Buna N or TPE Sealing Gland | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.1 | 100 V | 0.1 % | 50 ppm/°C | 4.48 kΩ | 155 °C | -55 °C | Thin Film | Black | 125 mW | Straight-Thru With Pigtail | -20C to + 100C | Nylon Nut Included | IP 68 (70 PSI. 5 BAR) | 650 µm | 94V-2 | ||
![]() TFCR0805-10W-E-3792DT-1K Venkel | In Stock | - | - | Nylon 6/6 w/Buna N or TPE Sealing Gland | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.1 | 100 V | 0.5 % | 25 ppm/°C | 37.9 kΩ | 155 °C | -55 °C | Thin Film | Grey | 100 mW | Straight-Thru With Pigtail | -20C to + 100C | Nylon Nut Included | IP 68 (70 PSI. 5 BAR) | 650 µm | 94V-2 | ||
![]() TFCR2512-2W-K-3652FT-1K Venkel | In Stock | - | - | Nylon 6/6 w/Buna N or TPE Sealing Gland | LTSCG 625 | - | - | - | - | - | - | - | 0.625 | 15.9 | - | - | - | - | - | - | - | 150 V | 1 % | 100 ppm/°C | 36.5 kΩ | 155 °C | -55 °C | Thin Film | Black | 500 mW | - | -20C to + 100C | - | IP 68 (70 PSI. 5 BAR) | 650 µm | 94V-2 | ||
![]() TFCR0603-16W-K-2263BT-1K Venkel | In Stock | - | - | - | - | EAR99 | - | - | - | - | - | Unavailable | - | - | - | - | - | - | - | - | - | 50 V | 0.1 % | 100 ppm/°C | 226 kΩ | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | 550 µm | - | ||
![]() TFCR1206-8W-E-2084DT-1K Venkel | In Stock | - | - | - | - | EAR99 | - | - | - | - | - | Unavailable | - | - | - | - | - | - | - | - | - | 150 V | 0.5 % | 25 ppm/°C | 2.08 MΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | 650 µm | - | ||
![]() TFCR0603-10W-K-9531FT-1K Venkel | In Stock | - | - | - | - | EAR99 | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | 50 V | 1 % | 100 ppm/°C | 9.53 kΩ | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | 550 µm | - | ||
![]() TFCR2010-4W-K-2R20FT-1K Venkel | In Stock | - | - | - | - | EAR99 | - | - | - | - | - | Unavailable | - | - | - | - | - | - | - | - | - | 150 V | 1 % | 100 ppm/°C | 2.2 Ω | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | 650 µm | - | ||
![]() TFCR2010-4W-E-4172DT-1K Venkel | In Stock | - | - | - | - | EAR99 | - | - | - | - | - | Unavailable | - | - | - | - | - | - | - | - | - | 150 V | 0.5 % | 25 ppm/°C | 41.7 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | 650 µm | - | ||
![]() TFCR0402-16W-K-4532CT-1K Venkel | In Stock | - | - | - | - | EAR99 | - | - | - | - | - | Unavailable | - | - | - | - | - | - | - | - | - | 25 V | 0.25 % | 100 ppm/°C | 45.3 kΩ | 155 °C | -55 °C | Thin Film | - | 63 mW | - | - | - | - | 350 µm | - | ||
![]() TFCR2512-2W-E-1064BT Venkel | In Stock | - | - | - | - | EAR99 | - | - | - | - | - | Unavailable | - | - | - | - | - | - | - | - | - | 150 V | 0.1 % | 25 ppm/°C | 1.06 MΩ | 155 °C | -55 °C | Thin Film | - | 500 mW | - | - | - | - | 650 µm | - | ||
![]() TFCR1206-8W-K-22R9FT-1K Venkel | In Stock | - | - | - | - | EAR99 | - | - | - | - | - | Unavailable | - | - | - | - | - | - | - | - | - | 150 V | 1 % | 100 ppm/°C | 22.9 Ω | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | 650 µm | - | ||
![]() TFCR2010-4W-K-7R96BT-1K Venkel | In Stock | - | - | - | - | EAR99 | - | - | - | - | - | Unavailable | - | - | - | - | - | - | - | - | - | 150 V | 0.1 % | 100 ppm/°C | 7.96 Ω | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | 650 µm | - |