- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Body Material | Angle | Approvals | Cable Style | Grip Type | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Cable Diameter (mm) | Minimum Cable Diameter (mm) | PowerSupply | Range | RoHS | Voltage, Rating | Watertight | Operating Temperature | Tolerance | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power Rating | Shielding | Current Rating | Output Type | Voltage | Number of Poles | Display Type | Connection Type | Display Digits | Power Type | Phase | Diameter | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR2010-4W-E-2711FT Venkel | In Stock | - | - | - | - | - | - | - | - | - | Brady | THT-19-8591-1-WT | - | - | - | - | - | 150 V | - | - | 1 % | 25 ppm/°C | 2.71 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR0603-10W-C-59R0CT-1K Venkel | In Stock | - | - | - | - | - | CE | - | - | - | Adaptaflex, a Division of T & B | AT54/A/U/BLY | - | - | - | - | - | 50 V | - | - | 0.25 % | 50 ppm/°C | 59 Ω | 155 °C | -55 °C | Nylon | - | 100 mW | - | - | - | - | - | - | Clip | - | - | - | - | 550 µm | ||
![]() TFCR1206-8W-E-2441DT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | Kingfisher Controls | KF1SN-M0802N-OPS3 | - | - | - | 2 mm | Yes | 150 V | - | - | 0.5 % | 25 ppm/°C | 2.44 kΩ | 155 °C | -55 °C | Thin Film | - | 125 mW | Unshielded | - | NO NPN | - | - | - | 4 Pin Micro | - | DC | - | 8 mm | 650 µm | ||
![]() TFCR1206-8W-C-1910DT Venkel | In Stock | - | - | - | - | - | - | - | - | - | Murrelektronik | 7000-SS061-8800900 | - | - | - | - | - | 150 V | - | - | 0.5 % | 50 ppm/°C | 191 Ω | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR1206-4W-E-3483FT Venkel | In Stock | - | - | Aluminum | - | 90 Degrees | - | Round | Bushing Grip with Strain Relief | - | Killark-Hubbell Electrical Products | - | 31.75 mm | 28.58 mm | - | - | - | 150 V | - | - | 1 % | 25 ppm/°C | 348 kΩ | 155 °C | -55 °C | Metallic | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR0402-16W-E-1142CT Venkel | In Stock | - | - | - | - | - | - | - | - | - | Bussmann | WER-1-1/3 | - | - | - | - | - | 25 V | - | - | 0.25 % | 25 ppm/°C | 11.4 kΩ | 155 °C | -55 °C | Thin Film | - | 63 mW | - | - | - | - | - | - | - | - | - | - | - | 350 µm | ||
![]() TFCR2010-4W-C-8660DT Venkel | In Stock | - | - | - | Stainless Steel 316 | - | - | - | - | - | Dwyer Instruments | A-1007-4 | - | - | - | - | - | 150 V | - | - | 0.5 % | 50 ppm/°C | 866 Ω | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | Back Ferrule | - | - | - | - | 650 µm | ||
![]() TFCR2512-2W-E-7151FT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | 1 % | 25 ppm/°C | 7.15 kΩ | 155 °C | -55 °C | Thin Film | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR0603-10W-E-4870BT Venkel | In Stock | - | - | - | - | - | cUL, UL | - | - | - | Simpson Electric | H335145112 | - | - | 120 VAC | - | - | 50 V | - | 32-122 °F | 0.1 % | 25 ppm/°C | 487 Ω | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | LED | - | 3.5 | - | - | - | 550 µm | ||
![]() TFCR1206-8W-C-49R9CT Venkel | In Stock | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | SPHM1RM0015A | - | - | - | - | - | 150 V | - | - | 0.25 % | 50 ppm/°C | 49.9 Ω | 155 °C | -55 °C | Thin Film | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR0805-8W-K-56R2FT Venkel | In Stock | - | - | - | - | - | - | - | - | - | Hitachi | - | - | - | - | - | - | 100 V | - | - | 1 % | 100 ppm/°C | 56.2 Ω | 155 °C | -55 °C | Thin Film | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR1206-8W-K-8R98BT Venkel | In Stock | - | - | - | - | - | - | - | - | - | Johnson Controls | VS-XTCE115GS1A | - | - | - | - | - | 150 V | - | - | 0.1 % | 100 ppm/°C | 8.98 Ω | 155 °C | -55 °C | Thin Film | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR0805-8W-K-8452FT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | - | 1 % | 100 ppm/°C | 84.5 kΩ | 155 °C | -55 °C | Thin Film | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR0805-10W-E-53R0CT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | Cooper B-Line | KP529A | - | - | - | - | - | 100 V | - | - | 0.25 % | 25 ppm/°C | 53 Ω | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR2010-4W-C-25R8BT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | Murrelektronik | 7700-51001-S4X2200 | - | - | - | - | - | 150 V | - | - | 0.1 % | 50 ppm/°C | 25.8 Ω | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR1210-4W-K-2491BT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | 150 V | - | - | 0.1 % | 100 ppm/°C | 2.49 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR0603-10W-K-1102BT Venkel | In Stock | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | 50 V | - | - | 0.1 % | 100 ppm/°C | 11 kΩ | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | 550 µm | ||
![]() TFCR2010-4W-C-1721FT Venkel | In Stock | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | 150 V | - | - | 1 % | 50 ppm/°C | 1.72 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR0805-10W-K-5050BT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | 100 V | - | - | 0.1 % | 100 ppm/°C | 505 Ω | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR1206-4W-C-3R97FT-1K Venkel | In Stock | - | - | - | - | - | CSA, UL | - | - | No | Cooper | 8452N | - | - | - | - | - | 150 V | No | - | 1 % | 50 ppm/°C | 3.97 Ω | 155 °C | -55 °C | Thin Film | Gray | 125 mW | - | 50 A | - | 250 VAC | 3 | - | Plug | - | - | 3 | - | 650 µm |