- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Cooling Method | CSA | Dielectric Strength | Enclosure | Inductance (mH) | UL | Voltage, Rating | Warranty | Tolerance | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Construction | Style | Frequency | VA Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR1206-4W-C-4222CT-1K Venkel | In Stock | - | - | Natural convection | CSA Certified file No. LR3902 | 4000 volts for 1 minute or equivalent | - | 0.06 | UL 508 | 150 V | 10 year limited warranty | 0.25 % | - | 50 ppm/°C | 42.2 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | - | Open Core & Coil | 60 Hz | - | 650 µm | - | - | ||
![]() TFCR0805-8W-C-3700CT-1K Venkel | In Stock | - | - | Natural convection | CSA Certified file No. LR3902 | 4000 volts for 1 minute or equivalent | - | 0.05 | UL 508 | 100 V | 10 year limited warranty | 0.25 % | - | 50 ppm/°C | 370 Ω | 155 °C | -55 °C | Thin Film | 125 mW | - | Open Core & Coil | 60 Hz | - | 650 µm | - | - | ||
![]() TFCR2010-4W-E-18R9FT Venkel | In Stock | - | - | Natural convection | CSA Certified file No. LR3902 | 4000 volts for 1 minute or equivalent | - | 1.31 | UL 508 | 150 V | 10 year limited warranty | 1 % | - | 25 ppm/°C | 18.9 Ω | 155 °C | -55 °C | Thin Film | 250 mW | - | Enclosed | 60 Hz | - | 650 µm | - | - | ||
![]() TFCR0805-10W-C-1181DT-1K Venkel | In Stock | - | - | Natural convection | CSA Certified file No. LR3902 | 4000 volts for 1 minute or equivalent | - | 0.95 | UL 508 | 100 V | 10 year limited warranty | 0.5 % | - | 50 ppm/°C | 1.18 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | - | Open Core & Coil | 60 Hz | - | 650 µm | - | - | ||
![]() TFCR1210-4W-E-1642CT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | 150 V | - | 0.25 % | - | 25 ppm/°C | 16.4 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | - | - | - | - | 650 µm | - | - | ||
![]() TFCR0805-8W-C-1603BT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | 100 V | - | 0.1 % | - | 50 ppm/°C | 160 kΩ | 155 °C | -55 °C | Thin Film | 125 mW | - | - | - | - | 650 µm | - | - | ||
![]() TFCR1206-8W-C-61R9CT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | 150 V | - | 0.25 % | - | 50 ppm/°C | 61.9 Ω | 155 °C | -55 °C | Thin Film | 250 mW | - | - | - | - | 650 µm | - | - | ||
![]() TFCR1206-4W-C-34R0CT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | 150 V | - | 0.25 % | - | 50 ppm/°C | 34 Ω | 155 °C | -55 °C | Thin Film | 125 mW | - | - | - | - | 650 µm | - | - | ||
![]() TFCR1210-4W-E-1303CT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | 150 V | - | 0.25 % | - | 25 ppm/°C | 130 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | - | - | - | - | 650 µm | - | - | ||
![]() TFCR1206-8W-K-1050DT-1K Venkel | In Stock | - | - | - | - | - | - | - | Listed | 150 V | Lifetime (Limited) | 0.5 % | combination slot/Phillips #6 screw complete with SEMS washer (suitable for 18 AWG to 14 AWG solid or 14 AWG stranded wire) | 100 ppm/°C | 105 Ω | 155 °C | -55 °C | Thin Film | 125 mW | high quality silicon steel laminations | - | 50/60 Hz | 500 | 4.31 | 5.94 | 4.75 | ||
![]() TFCR1210-4W-E-6340CT Venkel | In Stock | - | - | - | - | - | - | - | - | 150 V | - | 0.25 % | - | 25 ppm/°C | 634 Ω | 155 °C | -55 °C | Thin Film | 250 mW | - | - | - | - | 650 µm | - | - | ||
![]() TFCR1206-8W-K-12R9DT-1K Venkel | In Stock | - | - | - | - | - | Type 3R | - | - | 150 V | - | 0.5 % | - | 100 ppm/°C | 12.9 Ω | 155 °C | -55 °C | Thin Film | 125 mW | - | - | - | - | 650 µm | - | - | ||
![]() TFCR2010-4W-C-2132CT Venkel | In Stock | - | - | - | - | - | - | - | - | 150 V | - | 0.25 % | - | 50 ppm/°C | 21.3 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | - | - | - | - | 650 µm | - | - | ||
![]() TFCR0805-10W-K-1292FT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | 100 V | - | 1 % | - | 100 ppm/°C | 12.9 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | - | - | - | - | 650 µm | - | - | ||
![]() TFCR1210-4W-K-1184CT Venkel | In Stock | - | - | - | - | - | - | - | - | 150 V | - | 0.25 % | - | 100 ppm/°C | 1.18 MΩ | 155 °C | -55 °C | Thin Film | 250 mW | - | - | - | - | 650 µm | - | - | ||
![]() TFCR0603-16W-C-4372BT-1K Venkel | In Stock | - | - | - | - | - | N/A | - | - | 50 V | - | 0.1 % | - | 50 ppm/°C | 43.7 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | - | - | - | - | 550 µm | - | - | ||
![]() TFCR1206-8W-C-19R8BT Venkel | In Stock | - | - | - | - | - | - | - | - | 150 V | - | 0.1 % | - | 50 ppm/°C | 19.8 Ω | 155 °C | -55 °C | Thin Film | 125 mW | - | - | - | - | 650 µm | - | - | ||
![]() TFCR0603-10W-C-3013CT Venkel | In Stock | - | - | - | - | - | N/A | - | - | 50 V | - | 0.25 % | - | 50 ppm/°C | 301 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | - | - | - | - | 550 µm | - | - | ||
![]() TFCR1206-8W-K-22R0CT Venkel | In Stock | - | - | - | - | - | N/A | - | - | 150 V | - | 0.25 % | - | 100 ppm/°C | 22 Ω | 155 °C | -55 °C | Thin Film | 250 mW | - | - | - | - | 650 µm | - | - | ||
![]() TFCR0402-16W-E-3360BT Venkel | In Stock | - | - | - | - | - | - | - | - | 25 V | - | 0.1 % | - | 25 ppm/°C | 336 Ω | 155 °C | -55 °C | Thin Film | 63 mW | - | - | - | - | 350 µm | - | - |