- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Contact Shape | Shell Material | Insert Material | Contact Sizes | Lead Free Status / RoHS Status | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Fastening Type | Power Rating | Contact Type | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | Note | Shell Size, MIL | Includes | Features | Height | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR0603-10W-C-6340FT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | 50 V | - | - | - | 1 % | - | - | 50 ppm/°C | - | - | 634 Ω | - | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | ||
![]() TFCR1206-8W-K-4173FT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | 1 % | - | - | 100 ppm/°C | - | - | 417 kΩ | - | 155 °C | -55 °C | Thin Film | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR2512-2W-E-9103CT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | 0.25 % | - | - | 25 ppm/°C | - | - | 910 kΩ | - | 155 °C | -55 °C | Thin Film | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR0603-10W-C-3832FT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | 50 V | - | - | - | 1 % | - | - | 50 ppm/°C | - | - | 38.3 kΩ | - | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | ||
![]() TFCR0805-10W-K-19R1FT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | 100 V | - | - | - | 1 % | - | - | 100 ppm/°C | - | - | 19.1 Ω | - | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR0805-10W-E-5622BT Venkel | In Stock | - | - | - | - | - | - | - | - | - | 100 V | - | - | - | 0.1 % | - | - | 25 ppm/°C | - | - | 56.2 kΩ | - | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR2512-2W-K-2031FT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | 1 % | - | - | 100 ppm/°C | - | - | 2.03 kΩ | - | 155 °C | -55 °C | Thin Film | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR2010-4W-E-2213CT Venkel | In Stock | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | 0.25 % | - | - | 25 ppm/°C | - | - | 221 kΩ | - | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR1206-8W-C-3441BT Venkel | In Stock | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | 0.1 % | - | - | 50 ppm/°C | - | - | 3.44 kΩ | - | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR0603-10W-C-3883DT Venkel | In Stock | - | - | - | - | - | - | - | - | - | 50 V | - | - | - | 0.5 % | - | - | 50 ppm/°C | - | - | 388 kΩ | - | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | ||
![]() TFCR0603-10W-E-5053FT Venkel | In Stock | - | - | - | - | - | - | - | - | - | 50 V | - | - | - | 1 % | - | - | 25 ppm/°C | - | - | 505 kΩ | - | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | ||
![]() TFCR1206-4W-E-1602CT Venkel | In Stock | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | 0.25 % | - | - | 25 ppm/°C | - | - | 16 kΩ | - | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR1206-4W-K-4701DT Venkel | In Stock | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | 0.5 % | - | - | 100 ppm/°C | - | - | 4.7 kΩ | - | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR1206-8W-C-1043FT Venkel | In Stock | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | 1 % | - | - | 50 ppm/°C | - | - | 104 kΩ | - | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR0805-8W-E-3090FT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | 100 V | - | - | - | 1 % | - | - | 25 ppm/°C | - | - | 309 Ω | - | 155 °C | -55 °C | Thin Film | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR2512-2W-K-81R6BT Venkel | In Stock | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | 0.1 % | - | - | 100 ppm/°C | - | - | 81.6 Ω | - | 155 °C | -55 °C | Thin Film | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR0603-16W-C-8063BT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | 50 V | - | - | - | 0.1 % | - | - | 50 ppm/°C | - | - | 806 kΩ | - | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | ||
![]() TFCR0402-16W-E-1932BT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | 25 V | - | - | - | 0.1 % | - | - | 25 ppm/°C | - | - | 19.3 kΩ | - | 155 °C | -55 °C | Thin Film | - | 63 mW | - | - | - | - | - | - | - | - | - | - | - | 350 µm | - | ||
![]() TFCR1206-8W-K-9531BT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | 0.1 % | - | - | 100 ppm/°C | - | - | 9.53 kΩ | - | 155 °C | -55 °C | Thin Film | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR0603-16W-K-4270FT Venkel | In Stock | - | - | Free Hanging (In-Line) | -- | Circular | Aluminum Alloy | Plastic | 16 (1), 20 (29) | -- | 50 V | -55°C ~ 175°C | Bulk | MIL-DTL-26482 G Series II, AFD | 1 % | Active | -- | 100 ppm/°C | Plug Housing | For Male Pins | 427 Ω | 30 | 155 °C | -55 °C | Thin Film | Bayonet Lock | 100 mW | Crimp | N (Normal) | Unshielded | Environment Resistant | Cadmium | 18-30 | Olive Drab | Contacts Not Included | -- | -- | Coupling Nut | 550 µm | -- |