- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Voltage, Rating | Tolerance | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR2010-4W-E-4021CT Venkel | In Stock | - | - | 150 V | 0.25 % | 25 ppm/°C | 4.02 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR2512-2W-K-1R87FT-1K Venkel | In Stock | - | - | 150 V | 1 % | 100 ppm/°C | 1.87 Ω | 155 °C | -55 °C | Thin Film | 500 mW | 650 µm | ||
![]() TFCR1210-4W-C-8352DT Venkel | In Stock | - | - | 150 V | 0.5 % | 50 ppm/°C | 83.5 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR2512-2W-E-3R70CT-1K Venkel | In Stock | - | - | 150 V | 0.25 % | 25 ppm/°C | 3.7 Ω | 155 °C | -55 °C | Thin Film | 500 mW | 650 µm | ||
![]() TFCR1206-8W-K-7592FT Venkel | In Stock | - | - | 150 V | 1 % | 100 ppm/°C | 75.9 kΩ | 155 °C | -55 °C | Thin Film | 125 mW | 650 µm | ||
![]() TFCR2512-2W-K-7R41DT-1K Venkel | In Stock | - | - | 150 V | 0.5 % | 100 ppm/°C | 7.41 Ω | 155 °C | -55 °C | Thin Film | 500 mW | 650 µm | ||
![]() TFCR1206-4W-C-3401DT-1K Venkel | In Stock | - | - | 150 V | 0.5 % | 50 ppm/°C | 3.4 kΩ | 155 °C | -55 °C | Thin Film | 125 mW | 650 µm | ||
![]() TFCR1210-4W-E-19R6DT-1K Venkel | In Stock | - | - | 150 V | 0.5 % | 25 ppm/°C | 19.6 Ω | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR1210-4W-E-1294DT-1K Venkel | In Stock | - | - | 150 V | 0.5 % | 25 ppm/°C | 1.29 MΩ | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR1206-8W-C-4R70DT Venkel | In Stock | - | - | 150 V | 0.5 % | 50 ppm/°C | 4.7 Ω | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR1210-4W-E-4121BT-1K Venkel | In Stock | - | - | 150 V | 0.1 % | 25 ppm/°C | 4.12 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR0603-10W-E-7323FT Venkel | In Stock | - | - | 50 V | 1 % | 25 ppm/°C | 732 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | 550 µm | ||
![]() TFCR1210-4W-E-1023DT Venkel | In Stock | - | - | 150 V | 0.5 % | 25 ppm/°C | 102 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR1206-8W-C-3R97DT-1K Venkel | In Stock | - | - | 150 V | 0.5 % | 50 ppm/°C | 3.97 Ω | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR1210-4W-C-37R9CT-1K Venkel | In Stock | - | - | 150 V | 0.25 % | 50 ppm/°C | 37.9 Ω | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR2512-2W-K-64R2DT-1K Venkel | In Stock | - | - | 150 V | 0.5 % | 100 ppm/°C | 64.2 Ω | 155 °C | -55 °C | Thin Film | 500 mW | 650 µm | ||
![]() TFCR2512-2W-C-3004FT Venkel | In Stock | - | - | 150 V | 1 % | 50 ppm/°C | 3 MΩ | 155 °C | -55 °C | Thin Film | 500 mW | 650 µm | ||
![]() TFCR1206-8W-E-82R0DT-1K Venkel | In Stock | - | - | 150 V | 0.5 % | 25 ppm/°C | 82 Ω | 155 °C | -55 °C | Thin Film | 125 mW | 650 µm | ||
![]() TFCR2512-2W-E-7323DT-1K Venkel | In Stock | - | - | 150 V | 0.5 % | 25 ppm/°C | 732 kΩ | 155 °C | -55 °C | Thin Film | 500 mW | 650 µm | ||
![]() TFCR1206-4W-C-9310BT-1K Venkel | In Stock | - | - | 150 V | 0.1 % | 50 ppm/°C | 931 Ω | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm |