- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Material | Weight | Body Material | Contact Materials | RoHS | Voltage Rating (DC) | Voltage, Rating | Packaging | Tolerance | Termination | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Gender | Capacitance | Fastening Type | Power Rating | Orientation | Depth | Number of Contacts | Dielectric | Inductance | Life (Hours) | Ripple Current (AC) | Features | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR1206-4W-E-2440DT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | 150 V | - | 0.5 % | - | 25 ppm/°C | - | 244 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | ||
![]() TFCR0805-8W-C-2R74CT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | 100 V | - | 0.25 % | - | 50 ppm/°C | - | 2.74 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | ||
![]() TFCR1210-4W-K-3123CT Venkel | In Stock | - | - | Gold | Cable | - | - | Stainless Steel | Copper | Compliant | - | 150 V | - | 0.25 % | Crimp | 100 ppm/°C | Circular | 312 kΩ | - | 155 °C | -55 °C | Thin Film | - | Male | - | - | 250 mW | - | - | 39 | - | - | - | - | - | - | 650 µm | - | - | - | No SVHC | - | ||
![]() TFCR0603-16W-E-21R5CT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | 50 V | - | 0.25 % | - | 25 ppm/°C | - | 21.5 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | - | - | ||
![]() TFCR0805-10W-E-1R74DT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | 100 V | - | 0.5 % | - | 25 ppm/°C | - | 1.74 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | ||
![]() TFCR0402-16W-K-1451CT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | 25 V | - | 0.25 % | - | 100 ppm/°C | - | 1.45 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 63 mW | - | - | - | - | - | - | - | - | - | 350 µm | - | - | - | - | - | ||
![]() TFCR1206-4W-K-5761BT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | 150 V | - | 0.1 % | - | 100 ppm/°C | - | 5.76 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | ||
![]() TFCR0201-20W-C-51R0DT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | 15 V | - | 0.5 % | - | 50 ppm/°C | - | 51 Ω | - | 125 °C | -55 °C | Thin Film | - | - | - | - | 50 mW | - | - | - | - | - | - | - | - | - | 260 µm | - | - | - | - | - | ||
![]() TFCR2512-2W-E-2872DT Venkel | In Stock | - | - | - | Surface Mount | - | - | - | - | Compliant | 200 V | 150 V | - | 10 % | - | 25 ppm/°C | - | 28.7 kΩ | - | 150 °C | -55 °C | Thin Film | - | - | 15 pF | - | 500 mW | - | 1.6 mm | - | C0G | - | - | - | - | - | 650 µm | 3.2 mm | - | - | - | - | ||
![]() TFCR1210-4W-E-3521DT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | 150 V | - | 0.5 % | - | 25 ppm/°C | - | 3.52 kΩ | - | 155 °C | -55 °C | Thin Film | Red | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | ||
![]() TFCR0603-16W-C-15R6FT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | 50 V | - | 1 % | - | 50 ppm/°C | - | 15.6 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | - | - | ||
![]() TFCR0603-16W-K-2941FT Venkel | In Stock | - | - | - | - | - | 93.999988 g | - | - | Compliant | - | 50 V | - | 30 % | - | 100 ppm/°C | - | 2.94 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 100 mW | - | 15.2 mm | - | - | 2.15 µH | - | - | - | - | 22.5 mm | 43.8 mm | 15.2 mm | No | - | - | ||
![]() TFCR2512-2W-E-75R9BT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | 150 V | - | 0.1 % | - | 25 ppm/°C | - | 75.9 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | ||
![]() TFCR0805-10W-E-6981CT Venkel | In Stock | - | - | - | Cable | - | - | - | - | Compliant | - | 100 V | - | 0.25 % | - | 25 ppm/°C | - | 6.98 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | ||
![]() TFCR2010-4W-E-9420BT-1K Venkel | In Stock | - | - | - | Surface Mount | - | - | - | - | Compliant | 25 V | 150 V | - | 5 % | - | 25 ppm/°C | - | 942 Ω | - | 150 °C | -55 °C | Thin Film | - | - | 820 pF | - | 250 mW | - | 1.25 mm | - | X7R | - | - | - | - | - | 650 µm | 2 mm | - | - | - | - | ||
![]() TFCR1206-8W-K-1643CT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | 150 V | - | 0.25 % | - | 100 ppm/°C | - | 164 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | ||
![]() TFCR0603-16W-C-9R20FT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | Non-Compliant | 16 V | 16 V | Cut Tape | 1 % | - | 50 ppm/°C | - | 9.2 Ω | - | 105 °C | -55 °C | Thin Film | - | - | 330 µF | - | 100 mW | - | - | - | - | - | 2000 hours | 8 mA | - | 8 mm | 10.5 mm | - | - | - | No SVHC | - | ||
![]() TFCR0805-10W-C-3280FT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | 100 V | - | 1 % | - | 50 ppm/°C | - | 328 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | ||
![]() TFCR0402-16W-K-82R5DT Venkel | In Stock | - | - | Gold | Cable, Free Hanging | Composite | - | - | - | Non-Compliant | - | 25 V | Bulk | 0.5 % | Crimp | 100 ppm/°C | Plug | 82.5 Ω | 16 | 175 °C | -65 °C | Thin Film | - | Male | - | Threaded | 63 mW | Straight | - | 16 | - | - | - | - | Shielded | - | 350 µm | - | - | No | - | Environment Resistant | ||
![]() TFCR0603-10W-C-7872BT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | 50 V | - | 0.1 % | - | 50 ppm/°C | - | 78.7 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | - | - |