- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Voltage, Rating | Tolerance | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR0805-8W-K-6R98CT-1K Venkel | In Stock | - | - | 100 V | 0.25 % | 100 ppm/°C | 6.98 Ω | 155 °C | -55 °C | Thin Film | 125 mW | 650 µm | ||
![]() TFCR2512-2W-E-2802BT Venkel | In Stock | - | - | 150 V | 0.1 % | 25 ppm/°C | 28 kΩ | 155 °C | -55 °C | Thin Film | 500 mW | 650 µm | ||
![]() TFCR0805-10W-K-6340FT Venkel | In Stock | - | - | 100 V | 1 % | 100 ppm/°C | 634 Ω | 155 °C | -55 °C | Thin Film | 100 mW | 650 µm | ||
![]() TFCR0805-10W-C-59R0CT-1K Venkel | In Stock | - | - | 100 V | 0.25 % | 50 ppm/°C | 59 Ω | 155 °C | -55 °C | Thin Film | 100 mW | 650 µm | ||
![]() TFCR0402-16W-K-59R0BT-1K Venkel | In Stock | - | - | 25 V | 0.1 % | 100 ppm/°C | 59 Ω | 155 °C | -55 °C | Thin Film | 63 mW | 350 µm | ||
![]() TFCR2010-4W-E-91R0DT-1K Venkel | In Stock | - | - | 150 V | 0.5 % | 25 ppm/°C | 91 Ω | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR0805-10W-C-48R7CT-1K Venkel | In Stock | - | - | 100 V | 0.25 % | 50 ppm/°C | 48.7 Ω | 155 °C | -55 °C | Thin Film | 100 mW | 650 µm | ||
![]() TFCR0603-16W-C-2R03CT Venkel | In Stock | - | - | 50 V | 0.25 % | 50 ppm/°C | 2.03 Ω | 155 °C | -55 °C | Thin Film | 100 mW | 550 µm | ||
![]() TFCR0805-10W-E-2R70FT-1K Venkel | In Stock | - | - | 100 V | 1 % | 25 ppm/°C | 2.7 Ω | 155 °C | -55 °C | Thin Film | 100 mW | 650 µm | ||
![]() TFCR1206-8W-C-4070DT Venkel | In Stock | - | - | 150 V | 0.5 % | 50 ppm/°C | 407 Ω | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR2010-4W-E-4072BT-1K Venkel | In Stock | - | - | 150 V | 0.1 % | 25 ppm/°C | 40.7 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR2010-4W-C-3203FT Venkel | In Stock | - | - | 150 V | 1 % | 50 ppm/°C | 320 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR0805-8W-C-2400FT Venkel | In Stock | - | - | 100 V | 1 % | 50 ppm/°C | 240 Ω | 155 °C | -55 °C | Thin Film | 125 mW | 650 µm | ||
![]() TFCR2512-2W-K-4372BT Venkel | In Stock | - | - | 150 V | 0.1 % | 100 ppm/°C | 43.7 kΩ | 155 °C | -55 °C | Thin Film | 500 mW | 650 µm | ||
![]() TFCR1210-4W-K-2082FT Venkel | In Stock | - | - | 150 V | 1 % | 100 ppm/°C | 20.8 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR0603-16W-C-5303FT-1K Venkel | In Stock | - | - | 50 V | 1 % | 50 ppm/°C | 530 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | 550 µm | ||
![]() TFCR2512-2W-E-1621DT Venkel | In Stock | - | - | 150 V | 0.5 % | 25 ppm/°C | 1.62 kΩ | 155 °C | -55 °C | Thin Film | 500 mW | 650 µm | ||
![]() TFCR1210-4W-E-12R6DT Venkel | In Stock | - | - | 150 V | 0.5 % | 25 ppm/°C | 12.6 Ω | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR1206-8W-C-2232FT Venkel | In Stock | - | - | 150 V | 1 % | 50 ppm/°C | 22.3 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR0402-16W-K-3302BT-1K Venkel | In Stock | - | - | 25 V | 0.1 % | 100 ppm/°C | 33 kΩ | 155 °C | -55 °C | Thin Film | 63 mW | 350 µm |