- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Power (Watts) | Fastening Type | Power Rating | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Shell Finish | Shell Size - Insert | Current - Supply (Max) | Voltage - Input (Max) | Output Type | ESR (Equivalent Series Resistance) | Failure Rate | Load Capacitance | Output Configuration | Operating Mode | Shell Size, MIL | Current - Output | Frequency Tolerance | Control Features | Cable Opening | Voltage - Output (Min/Fixed) | Number of Regulators | Protection Features | Current - Quiescent (Iq) | Voltage Dropout (Max) | PSRR | Voltage - Output (Max) | Features | Height | Height Seated (Max) | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR0805-10W-K-19R3BT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | - | - | 0.1 % | - | - | 100 ppm/°C | - | - | 19.3 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR0603-16W-C-1203CT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | - | - | 0.25 % | - | - | 50 ppm/°C | - | - | 120 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | - | ||
![]() TFCR2512-2W-E-1324BT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | 150 V | - | * | - | 0.1 % | - | - | 25 ppm/°C | - | - | 1.32 MΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR1210-4W-C-3921FT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | 150 V | - | * | - | 1 % | - | - | 50 ppm/°C | - | - | 3.92 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR2512-2W-C-86R6BT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | 150 V | - | * | - | 0.1 % | - | - | 50 ppm/°C | - | - | 86.6 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR1206-8W-K-2320FT-1K Venkel | In Stock | - | - | Panel Mount, Through Hole | - | Flange | Aluminum | - | - | - | TVP00DZ | Gold | Copper Alloy | Amphenol Aerospace Operations | Bulk | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series III, Tri-Start™ HD | - | 1 % | - | Solder | 100 ppm/°C | Receptacle, Male Pins | - | 232 Ω | 55 | 155 °C | -55 °C | Thin Film | Black | Military | - | Threaded | 250 mW | - | D | Unshielded | Environment Resistant | - | - | Black Zinc Nickel | 15-55 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Alignment Disc | 650 µm | - | 50.0µin (1.27µm) | - | - | ||
![]() TFCR1206-8W-E-1174FT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | Retail Package | - | Active | 150 V | - | * | - | 1 % | - | - | 25 ppm/°C | - | - | 1.17 MΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR1210-4W-E-5232BT Venkel | In Stock | - | - | Surface Mount | 4-SMD, Flat Lead Exposed Pad | - | - | HSNT-4-B | - | - | S-1333 | - | - | ABLIC Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | 150 V | -40°C ~ 85°C (TA) | S-1333 | - | 0.1 % | - | - | 25 ppm/°C | - | - | 52.3 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | 38 µA | 5.5V | Fixed | - | - | - | Positive | - | - | 300mA | - | Enable | - | 2.6V | 1 | Overcurrent, Thermal Shutdown | 1 µA | 0.31V @ 100mA | 70dB (1kHz) | - | - | 650 µm | - | - | - | - | ||
![]() TFCR1206-8W-K-1320CT Venkel | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | Bulk | - | Active | 150 V | -20°C ~ 70°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | 0.25 % | - | - | 100 ppm/°C | - | MHz Crystal | 132 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 125 mW | - | - | - | - | 19.6608 MHz | ±30ppm | - | - | - | - | - | 70 Ohms | - | 16pF | - | Fundamental | - | - | ±20ppm | - | - | - | - | - | - | - | - | - | - | 650 µm | 0.031 (0.80mm) | - | - | - | ||
![]() TFCR0603-10W-C-5R42DT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | Tape & Reel (TR) | - | Active | 50 V | - | * | - | 0.5 % | - | - | 50 ppm/°C | - | - | 5.42 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | - | ||
![]() TFCR2010-4W-K-6650BT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | 150 V | - | * | - | 0.1 % | - | - | 100 ppm/°C | - | - | 665 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR0805-10W-C-8R35BT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | 100 V | - | * | - | 0.1 % | - | - | 50 ppm/°C | - | - | 8.35 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR0402-16W-K-1103CT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | 25 V | - | * | - | 0.25 % | - | - | 100 ppm/°C | - | - | 110 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 63 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350 µm | - | - | - | - | ||
![]() TFCR0603-16W-C-15R8FT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | 50 V | - | * | - | 1 % | - | - | 50 ppm/°C | - | - | 15.8 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | - | ||
![]() TFCR0402-16W-E-4530CT-1K Venkel | In Stock | - | - | Panel Mount, Through Hole | - | Flange | Aluminum | - | - | - | - | Gold | Copper Alloy | Glenair | Retail Package | Metal | Active | 25 V | -65°C ~ 175°C | 806 | - | 0.25 % | - | Solder | 25 ppm/°C | Receptacle, Female Sockets | - | 453 Ω | - | 155 °C | -55 °C | Thin Film | Olive Drab | - | - | Threaded | 63 mW | - | A | - | - | - | - | Olive Drab Cadmium | 18-8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350 µm | - | - | - | - | ||
![]() TFCR2010-4W-E-2260FT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | 150 V | - | * | - | 1 % | - | - | 25 ppm/°C | - | - | 226 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR0603-10W-C-5621DT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | Retail Package | - | Active | 50 V | - | * | - | 0.5 % | - | - | 50 ppm/°C | - | - | 5.62 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | - | ||
![]() TFCR0603-10W-C-68R1BT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | 50 V | - | * | - | 0.1 % | - | - | 50 ppm/°C | - | - | 68.1 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | - | ||
![]() TFCR1210-4W-K-3160CT Venkel | In Stock | - | - | - | Axial | - | - | Axial | - | - | - | - | - | Stackpole Electronics Inc | Bulk | - | Active | 150 V | -55°C ~ 155°C | RNMF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±1% | 2 | - | ±100ppm/°C | - | - | 22.1 kOhms | - | 155 °C | -55 °C | Metal Film | - | - | 0.5W, 1/2W | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | 650 µm | - | - | - | - | ||
![]() TFCR0805-8W-C-1261FT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | Bulk | - | Active | 100 V | - | * | - | 1 % | - | - | 50 ppm/°C | - | - | 1.26 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - |