- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Manufacturer | Manufacturer Part Number | Mounting | Voltage, Rating | Tolerance | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Current Rating | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR0805-8W-C-2R71DT Venkel | In Stock | - | - | Cutler Hammer, Div of Eaton Corp | HFD3200H08 | Panel | 100 V | 0.5 % | 50 ppm/°C | 2.71 Ω | 155 °C | -55 °C | Thin Film | 125 mW | 200 A | 650 µm | ||
![]() TFCR1210-4W-C-30R5CT Venkel | In Stock | - | - | - | - | - | 150 V | 0.25 % | 50 ppm/°C | 30.5 Ω | 155 °C | -55 °C | Thin Film | 250 mW | - | 650 µm | ||
![]() TFCR1210-4W-C-25R8CT Venkel | In Stock | - | - | Turck | U-13996 | - | 150 V | 0.25 % | 50 ppm/°C | 25.8 Ω | 155 °C | -55 °C | Thin Film | 250 mW | - | 650 µm | ||
![]() TFCR0603-16W-E-74R1BT Venkel | In Stock | - | - | - | - | - | 50 V | 0.1 % | 25 ppm/°C | 74.1 Ω | 155 °C | -55 °C | Thin Film | 100 mW | - | 550 µm | ||
![]() TFCR0805-8W-E-38R3CT-1K Venkel | In Stock | - | - | Mersen, formerly Ferraz Shawmu | M300230 | - | 100 V | 0.25 % | 25 ppm/°C | 38.3 Ω | 155 °C | -55 °C | Thin Film | 125 mW | - | 650 µm | ||
![]() TFCR0603-10W-E-8R76DT-1K Venkel | In Stock | - | - | - | - | - | 50 V | 0.5 % | 25 ppm/°C | 8.76 Ω | 155 °C | -55 °C | Thin Film | 100 mW | - | 550 µm | ||
![]() TFCR0603-10W-K-3163CT-1K Venkel | In Stock | - | - | - | - | - | 50 V | 0.25 % | 100 ppm/°C | 316 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | - | 550 µm | ||
![]() TFCR0603-16W-E-3R20CT Venkel | In Stock | - | - | - | - | - | 50 V | 0.25 % | 25 ppm/°C | 3.2 Ω | 155 °C | -55 °C | Thin Film | 100 mW | - | 550 µm | ||
![]() TFCR0603-16W-E-89R8BT-1K Venkel | In Stock | - | - | - | - | - | 50 V | 0.1 % | 25 ppm/°C | 89.8 Ω | 155 °C | -55 °C | Thin Film | 100 mW | - | 550 µm | ||
![]() TFCR0603-16W-K-2841CT-1K Venkel | In Stock | - | - | - | - | - | 50 V | 0.25 % | 100 ppm/°C | 2.84 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | - | 550 µm | ||
![]() TFCR0805-10W-E-1672CT-1K Venkel | In Stock | - | - | - | - | - | 100 V | 0.25 % | 25 ppm/°C | 16.7 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | - | 650 µm | ||
![]() TFCR1206-8W-K-15R4FT-1K Venkel | In Stock | - | - | - | - | - | 150 V | 1 % | 100 ppm/°C | 15.4 Ω | 155 °C | -55 °C | Thin Film | 125 mW | - | 650 µm | ||
![]() TFCR2010-4W-K-78R7FT Venkel | In Stock | - | - | - | - | - | 150 V | 1 % | 100 ppm/°C | 78.7 Ω | 155 °C | -55 °C | Thin Film | 250 mW | - | 650 µm | ||
![]() TFCR2010-4W-C-8872CT Venkel | In Stock | - | - | - | - | - | 150 V | 0.25 % | 50 ppm/°C | 88.7 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | - | 650 µm | ||
![]() TFCR0603-16W-C-2321CT Venkel | In Stock | - | - | - | - | - | 50 V | 0.25 % | 50 ppm/°C | 2.32 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | - | 550 µm | ||
![]() TFCR0805-8W-K-5900DT Venkel | In Stock | - | - | - | - | - | 100 V | 0.5 % | 100 ppm/°C | 590 Ω | 155 °C | -55 °C | Thin Film | 125 mW | - | 650 µm | ||
![]() TFCR0603-16W-C-19R8BT-1K Venkel | In Stock | - | - | - | - | - | 50 V | 0.1 % | 50 ppm/°C | 19.8 Ω | 155 °C | -55 °C | Thin Film | 100 mW | - | 550 µm | ||
![]() TFCR2010-4W-E-27R1DT Venkel | In Stock | - | - | - | - | - | 150 V | 0.5 % | 25 ppm/°C | 27.1 Ω | 155 °C | -55 °C | Thin Film | 250 mW | - | 650 µm | ||
![]() TFCR1210-4W-K-2052FT-1K Venkel | In Stock | - | - | - | - | - | 150 V | 1 % | 100 ppm/°C | 20.5 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | - | 650 µm | ||
![]() TFCR0805-10W-C-8762DT-1K Venkel | In Stock | - | - | - | - | - | 100 V | 0.5 % | 50 ppm/°C | 87.6 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | - | 650 µm |