- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Overall Height (in) | Voltage, Rating | Tolerance | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR0603-16W-K-18R2FT Venkel | In Stock | - | - | - | - | 50 V | 1 % | 100 ppm/°C | 18.2 Ω | 155 °C | -55 °C | Thin Film | 100 mW | 550 µm | ||
![]() TFCR2010-4W-E-1872BT Venkel | In Stock | - | - | - | - | 150 V | 0.1 % | 25 ppm/°C | 18.7 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR0805-8W-E-6812CT Venkel | In Stock | - | - | - | - | 100 V | 0.25 % | 25 ppm/°C | 68.1 kΩ | 155 °C | -55 °C | Thin Film | 125 mW | 650 µm | ||
![]() TFCR0402-16W-C-1140CT Venkel | In Stock | - | - | - | - | 25 V | 0.25 % | 50 ppm/°C | 114 Ω | 155 °C | -55 °C | Thin Film | 63 mW | 350 µm | ||
![]() TFCR0805-10W-C-1432BT Venkel | In Stock | - | - | - | - | 100 V | 0.1 % | 50 ppm/°C | 14.3 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | 650 µm | ||
![]() TFCR0805-8W-E-1651FT-1K Venkel | In Stock | - | - | - | - | 100 V | 1 % | 25 ppm/°C | 1.65 kΩ | 155 °C | -55 °C | Thin Film | 125 mW | 650 µm | ||
![]() TFCR1206-4W-E-29R8CT-1K Venkel | In Stock | - | - | - | - | 150 V | 0.25 % | 25 ppm/°C | 29.8 Ω | 155 °C | -55 °C | Thin Film | 125 mW | 650 µm | ||
![]() TFCR0805-10W-K-1262BT-1K Venkel | In Stock | - | - | - | - | 100 V | 0.1 % | 100 ppm/°C | 12.6 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | 650 µm | ||
![]() TFCR1206-4W-C-5101BT-1K Venkel | In Stock | - | - | - | - | 150 V | 0.1 % | 50 ppm/°C | 5.1 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR0603-10W-E-5R83DT Venkel | In Stock | - | - | - | - | 50 V | 0.5 % | 25 ppm/°C | 5.83 Ω | 155 °C | -55 °C | Thin Film | 100 mW | 550 µm | ||
![]() TFCR0603-16W-K-9201FT Venkel | In Stock | - | - | - | - | 50 V | 1 % | 100 ppm/°C | 9.2 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | 550 µm | ||
![]() TFCR0805-8W-C-2R18DT-1K Venkel | In Stock | - | - | - | - | 100 V | 0.5 % | 50 ppm/°C | 2.18 Ω | 155 °C | -55 °C | Thin Film | 125 mW | 650 µm | ||
![]() TFCR0603-10W-K-9201DT Venkel | In Stock | - | - | Nylon 6/6 | - | 50 V | 0.5 % | 100 ppm/°C | 9.2 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | 550 µm | ||
![]() TFCR2010-4W-K-3520CT Venkel | In Stock | - | - | - | - | 150 V | 0.25 % | 100 ppm/°C | 352 Ω | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR1210-4W-E-92R0DT Venkel | In Stock | - | - | Nylon 6/6 | 6.4 | 150 V | 0.5 % | 25 ppm/°C | 92 Ω | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR1206-4W-E-35R2DT Venkel | In Stock | - | - | Nylon 6/6 | 6.4 | 150 V | 0.5 % | 25 ppm/°C | 35.2 Ω | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR0603-16W-C-3570FT Venkel | In Stock | - | - | Nylon 6/6 | 4.8 | 50 V | 1 % | 50 ppm/°C | 357 Ω | 155 °C | -55 °C | Thin Film | 100 mW | 550 µm | ||
![]() TFCR1206-4W-E-1601FT Venkel | In Stock | - | - | - | - | 150 V | 1 % | 25 ppm/°C | 1.6 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR0402-16W-C-3201CT-1K Venkel | In Stock | - | - | - | - | 25 V | 0.25 % | 50 ppm/°C | 3.2 kΩ | 155 °C | -55 °C | Thin Film | 63 mW | 350 µm | ||
![]() TFCR0402-16W-E-33R0FT-1K Venkel | In Stock | - | - | - | - | 25 V | 1 % | 25 ppm/°C | 33 Ω | 155 °C | -55 °C | Thin Film | 63 mW | 350 µm |