- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Base Product Number | Contact Finish Mating | Contact Materials | Mfr | Number of I/Os | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | Fastening Type | Power Rating | Voltage - Supply | Orientation | Shell Finish | Shell Size - Insert | Failure Rate | Number of Logic Elements/Cells | Total RAM Bits | Number of Gates | Number of LABs/CLBs | Features | Height | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR0402-16W-E-2610FT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | Glenair | - | Retail Package | - | Active | 25 V | - | * | - | 1 % | - | - | 25 ppm/°C | - | - | 261 Ω | 155 °C | -55 °C | Thin Film | - | - | - | 63 mW | - | - | - | - | - | - | - | - | - | - | 350 µm | - | - | ||
![]() TFCR0603-10W-C-4482CT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | DBI-Sala | - | Box | - | Active | 50 V | - | - | - | 0.25 % | - | - | 50 ppm/°C | - | Belt | 44.8 kΩ | 155 °C | -55 °C | Thin Film | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | ||
![]() TFCR2010-4W-E-14R0DT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | Glenair | - | Retail Package | - | Active | 150 V | - | * | - | 0.5 % | - | - | 25 ppm/°C | - | - | 14 Ω | 155 °C | -55 °C | Thin Film | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | ||
![]() TFCR2010-4W-C-2743FT Venkel | In Stock | - | - | - | Nonstandard | - | - | 2817 | - | - | - | Isabellenhuette USA | - | Tape & Reel (TR) | - | Active | 150 V | -65°C ~ 170°C | SMT | 0.280 L x 0.165 W (7.10mm x 4.20mm) | ±5% | 2 | - | ±100ppm/°C | - | - | 5 mOhms | 155 °C | -55 °C | - | - | 7W | - | 250 mW | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding | 650 µm | 0.039 (1.00mm) | - | ||
![]() TFCR0603-16W-E-3R97FT-1K Venkel | In Stock | - | - | - | Wide 0603 (1608 Metric), 0306 | - | - | - | WK73R1J | - | - | KOA Speer Electronics, Inc. | - | Tape & Reel (TR) | - | Active | 50 V | -55°C ~ 155°C | WK73R | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | - | ±100ppm/°C | - | - | 107 Ohms | 155 °C | -55 °C | Thick Film | - | 0.5W, 1/2W | - | 100 mW | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 550 µm | 0.022 (0.55mm) | AEC-Q200 | ||
![]() TFCR0805-10W-C-72R3BT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | Glenair | - | Retail Package | - | Active | 100 V | - | * | - | 0.1 % | - | - | 50 ppm/°C | - | - | 72.3 Ω | 155 °C | -55 °C | Thin Film | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | ||
![]() TFCR0603-10W-C-1470FT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | - | Active | 50 V | - | * | - | 1 % | - | - | 50 ppm/°C | - | - | 147 Ω | 155 °C | -55 °C | Thin Film | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | ||
![]() TFCR1206-4W-E-2441DT Venkel | In Stock | - | - | - | 0805 (2012 Metric) | - | - | 0805 | RN73R2A | - | - | KOA Speer Electronics, Inc. | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | 150 V | -55°C ~ 155°C | RN73R | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.25% | 2 | - | ±50ppm/°C | - | - | 560 kOhms | 155 °C | -55 °C | Thin Film | - | 0.125W, 1/8W | - | 250 mW | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 650 µm | 0.024 (0.60mm) | AEC-Q200 | ||
![]() TFCR0805-10W-C-4R07CT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | IQD Frequency Products | - | Bulk | - | Obsolete | 100 V | - | - | - | 0.25 % | - | - | 50 ppm/°C | - | - | 4.07 Ω | 155 °C | -55 °C | Thin Film | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | ||
![]() TFCR2010-4W-E-7772BT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | - | Active | 150 V | - | * | - | 0.1 % | - | - | 25 ppm/°C | - | - | 77.7 kΩ | 155 °C | -55 °C | Thin Film | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | ||
![]() TFCR0603-10W-K-4170CT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | - | Active | 50 V | - | * | - | 0.25 % | - | - | 100 ppm/°C | - | - | 417 Ω | 155 °C | -55 °C | Thin Film | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | ||
![]() TFCR0805-8W-C-4530FT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | - | Active | 100 V | - | * | - | 1 % | - | - | 50 ppm/°C | - | - | 453 Ω | 155 °C | -55 °C | Thin Film | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | ||
![]() TFCR1210-4W-E-1R27CT Venkel | In Stock | - | - | Panel Mount, Through Hole | - | Flange | Stainless Steel | - | - | Gold | Copper Alloy | Glenair | - | Retail Package | Metal | Active | 150 V | -65°C ~ 175°C | 806 | - | 0.25 % | - | Solder | 25 ppm/°C | Plug, Male Pins | - | 1.27 Ω | 155 °C | -55 °C | Thin Film | Silver | - | Threaded | 250 mW | - | B | Passivated | 40-28 | - | - | - | - | - | Ground | 650 µm | - | - | ||
![]() TFCR0805-10W-C-5R56FT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | Glenair | - | Retail Package | - | Active | 100 V | - | * | - | 1 % | - | - | 50 ppm/°C | - | - | 5.56 Ω | 155 °C | -55 °C | Thin Film | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | ||
![]() TFCR1206-8W-K-51R1BT Venkel | In Stock | - | - | Surface Mount | 208-BFQFP | - | - | 208-PQFP (28x28) | XC3S500 | - | - | AMD | 158 | Tray | - | Obsolete | 150 V | -40°C ~ 100°C (TJ) | Spartan®-3E | - | 0.1 % | - | - | 100 ppm/°C | - | - | 51.1 Ω | 155 °C | -55 °C | Thin Film | - | - | - | 125 mW | 1.14V ~ 1.26V | - | - | - | - | 10476 | 368640 | 500000 | 1164 | - | 650 µm | - | - | ||
![]() TFCR1206-4W-C-1470FT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | - | Active | 150 V | - | * | - | 1 % | - | - | 50 ppm/°C | - | - | 147 Ω | 155 °C | -55 °C | Thin Film | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | ||
![]() TFCR0805-8W-C-53R6DT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | - | - | 0.5 % | - | - | 50 ppm/°C | - | - | 53.6 Ω | 155 °C | -55 °C | Thin Film | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | ||
![]() TFCR2512-2W-E-3R74FT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | 1 % | - | - | 25 ppm/°C | - | - | 3.74 Ω | 155 °C | -55 °C | Thin Film | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | ||
![]() TFCR0603-16W-C-9653FT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | - | - | 1 % | - | - | 50 ppm/°C | - | - | 965 kΩ | 155 °C | -55 °C | Thin Film | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | ||
![]() TFCR1210-4W-K-8453DT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | 0.5 % | - | - | 100 ppm/°C | - | - | 845 kΩ | 155 °C | -55 °C | Thin Film | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - |