- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Shell Material | Collector-Emitter Breakdown Voltage | Number of Elements | RoHS | Voltage Rating (AC) | Voltage, Rating | Packaging | Tolerance | Termination | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Power Rating | Max Power Dissipation | Current Rating | Military Standard | Plating | Wire/Cable Type | Cable Length | Number of Poles | Logic Function | Input | Collector Emitter Voltage (VCEO) | Max Collector Current | Number of Bits per Element | High Level Output Current | Input Capacitance | Low Level Output Current | NTC Thermistor | Height | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR0603-10W-K-61R2BT Venkel | In Stock | - | - | - | 37 | - | - | - | Compliant | - | 50 V | - | 0.1 % | Crimp | 100 ppm/°C | D-Sub | 61.2 Ω | 37 | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | Hook-up Wire | 610 mm | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | ||
![]() TFCR0603-10W-E-2441FT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | 50 V | - | 1 % | - | 25 ppm/°C | - | 2.44 kΩ | - | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | ||
![]() TFCR2512-2W-E-5R90FT Venkel | In Stock | - | - | - | - | - | - | - | - | - | 150 V | - | 1 % | - | 25 ppm/°C | - | 5.9 Ω | - | 155 °C | -55 °C | Thin Film | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | ||
![]() TFCR2010-4W-K-1171FT-1K Venkel | In Stock | - | - | - | - | Aluminium | - | - | Compliant | - | 150 V | - | 1 % | - | 100 ppm/°C | - | 1.17 kΩ | - | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | MIL-DTL-5015 | Electroless Nickel | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | ||
![]() TFCR0805-8W-C-9883DT Venkel | In Stock | - | - | - | - | - | - | - | - | - | 100 V | - | 0.5 % | - | 50 ppm/°C | - | 988 kΩ | - | 155 °C | -55 °C | Thin Film | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | ||
![]() TFCR0603-10W-K-75R0FT Venkel | In Stock | - | - | - | - | - | - | - | Non-Compliant | 277 V | 50 V | - | 1 % | - | 100 ppm/°C | - | 75 Ω | - | 85 °C | -40 °C | Thin Film | - | 100 mW | - | 25 A | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 550 µm | - | - | ||
![]() TFCR1210-4W-C-4640DT Venkel | In Stock | - | - | - | - | - | - | - | - | - | 150 V | - | 0.5 % | - | 50 ppm/°C | - | 464 Ω | - | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | ||
![]() TFCR1206-8W-E-2030CT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | 150 V | - | 0.25 % | - | 25 ppm/°C | - | 203 Ω | - | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | ||
![]() TFCR0402-16W-K-1820FT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | 25 V | - | 1 % | - | 100 ppm/°C | - | 182 Ω | - | 155 °C | -55 °C | Thin Film | - | 63 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350 µm | - | - | ||
![]() TFCR1210-4W-C-1431DT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | 150 V | - | 0.5 % | - | 50 ppm/°C | - | 1.43 kΩ | - | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | ||
![]() TFCR1210-4W-K-1450DT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | 150 V | - | 0.5 % | - | 100 ppm/°C | - | 145 Ω | - | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | ||
![]() TFCR0805-8W-K-1330BT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | 100 V | - | 0.1 % | - | 100 ppm/°C | - | 133 Ω | - | 155 °C | -55 °C | Thin Film | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | ||
![]() TFCR1206-8W-E-2R94FT-1K Venkel | In Stock | - | - | Chassis Mount, Screw | 12 | - | 1.2 kV | - | Compliant | - | 150 V | - | 1 % | - | 25 ppm/°C | - | 2.94 Ω | - | 150 °C | -40 °C | Thin Film | - | 125 mW | 961 W | - | - | - | - | - | - | - | Standard | 1.2 kV | 200 A | - | - | 10.2 nF | - | No | 650 µm | No | Lead Free | ||
![]() TFCR1206-4W-E-6493CT Venkel | In Stock | - | - | - | - | - | - | - | - | - | 150 V | - | 0.25 % | - | 25 ppm/°C | - | 649 kΩ | - | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | ||
![]() TFCR0805-10W-E-2441DT Venkel | In Stock | - | - | - | - | - | - | - | - | - | 100 V | - | 0.5 % | - | 25 ppm/°C | - | 2.44 kΩ | - | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | ||
![]() TFCR1206-4W-K-2490CT Venkel | In Stock | - | - | Surface Mount | - | - | - | 4 | Non-Compliant | - | 150 V | Tape & Reel (TR) | 0.25 % | - | 100 ppm/°C | - | 249 Ω | - | 85 °C | -40 °C | Thin Film | - | 125 mW | - | - | - | - | - | - | - | Buffer, Inverting | - | - | - | 4 | 12 mA | - | 12 mA | - | 650 µm | - | - | ||
![]() TFCR1206-4W-K-1R49CT Venkel | In Stock | - | - | - | - | - | - | - | Non-Compliant | - | 150 V | - | 0.25 % | - | 100 ppm/°C | - | 1.49 Ω | - | 155 °C | -55 °C | Thin Film | Female | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | ||
![]() TFCR2512-2W-K-4322CT Venkel | In Stock | - | - | - | - | - | - | - | - | - | 150 V | - | 0.25 % | - | 100 ppm/°C | - | 43.2 kΩ | - | 155 °C | -55 °C | Thin Film | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | ||
![]() TFCR2512-2W-C-4640FT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | 150 V | - | 1 % | - | 50 ppm/°C | - | 464 Ω | - | 155 °C | -55 °C | Thin Film | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | ||
![]() TFCR2010-4W-K-7960FT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | 150 V | - | 1 % | - | 100 ppm/°C | - | 796 Ω | - | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - |