Filters
  • Composition
  • Failure Rate
  • Height Seated (Max)
  • Mfr
  • Number of Terminations
  • Operating Temperature
  • Package
  • Package / Case
  • Power (Watts)
  • Product Status
  • Ratings
  • Resistance

Attribute column

Manufacturer

Venkel Chip Resistor - Surface Mount

View Mode:
10000 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Core Material

Mounting Styles

Panel Cutout

Voltage, Rating

Operating Temperature

Tolerance

Temperature Coefficient

Resistance

Max Operating Temperature

Min Operating Temperature

Composition

Color

Power Rating

Termination Type

Shielded

Height

Lead Free

In Stock

-

-

Surface Mount

-

-

Round

25 V

-

1 %

25 ppm/°C

796 Ω

155 °C

-55 °C

Thin Film

Clear

63 mW

-

-

350 µm

Yes

In Stock

-

-

Surface Mount

-

-

Round

100 V

-

1 %

100 ppm/°C

942 Ω

155 °C

-55 °C

Thin Film

Clear

100 mW

-

-

650 µm

Yes

In Stock

-

-

Surface Mount

-

-

Round

150 V

-

0.1 %

100 ppm/°C

280 kΩ

155 °C

-55 °C

Thin Film

Clear

125 mW

-

-

650 µm

Yes

In Stock

-

-

Surface Mount

-

-

Round

100 V

-

0.25 %

50 ppm/°C

98.8 kΩ

155 °C

-55 °C

Thin Film

Clear

125 mW

-

-

650 µm

Yes

In Stock

-

-

Surface Mount

-

-

Round

25 V

-

0.1 %

25 ppm/°C

11.8 kΩ

155 °C

-55 °C

Thin Film

Clear

63 mW

-

-

350 µm

Yes

In Stock

-

-

Surface Mount

-

-

Round

25 V

-

0.25 %

50 ppm/°C

191 kΩ

155 °C

-55 °C

Thin Film

Clear

63 mW

-

-

350 µm

Yes

In Stock

-

-

Surface Mount

-

-

Round

150 V

-

0.5 %

25 ppm/°C

3.79 kΩ

155 °C

-55 °C

Thin Film

Clear

125 mW

-

-

650 µm

Yes

In Stock

-

-

Surface Mount

-

-

Round

150 V

-

0.5 %

100 ppm/°C

2.23 MΩ

155 °C

-55 °C

Thin Film

Clear

125 mW

-

-

650 µm

Yes

In Stock

-

-

Surface Mount

-

-

Round

150 V

-

1 %

50 ppm/°C

22.1 kΩ

155 °C

-55 °C

Thin Film

Clear

125 mW

-

-

650 µm

Yes

In Stock

-

-

Surface Mount

-

-

Round

150 V

-

0.1 %

25 ppm/°C

226 kΩ

155 °C

-55 °C

Thin Film

Clear

500 mW

-

-

650 µm

Yes

In Stock

-

-

Surface Mount

-

-

Round

150 V

-

1 %

100 ppm/°C

383 kΩ

155 °C

-55 °C

Thin Film

Clear

250 mW

-

-

650 µm

Yes

In Stock

-

-

Surface Mount

-

-

Round

150 V

-

0.5 %

25 ppm/°C

61.9 Ω

155 °C

-55 °C

Thin Film

Clear

250 mW

-

-

650 µm

Yes

In Stock

-

-

-

Ferrite

Surface Mount

-

50 V

-55°C to +125°C

0.1

50 ppm/°C

379 kΩ

155 °C

-55 °C

Thin Film

-

100 mW

Pb

Yes

550 µm

-

In Stock

-

-

-

Ferrite

Surface Mount

-

100 V

-55°C to +125°C

0.2

50 ppm/°C

2.67 kΩ

155 °C

-55 °C

Thin Film

-

100 mW

RoHS

Yes

650 µm

-

In Stock

-

-

-

Powdered Iron

Surface Mount

-

150 V

-55°C to +125°C

0.1

100 ppm/°C

642 kΩ

155 °C

-55 °C

Thin Film

-

250 mW

RoHS

-

650 µm

-

In Stock

-

-

-

Ferrite

Surface Mount

-

100 V

-55°C to +125°C

0.2

100 ppm/°C

2.29 kΩ

155 °C

-55 °C

Thin Film

-

100 mW

RoHS

-

650 µm

-

In Stock

-

-

-

Powdered Iron

Surface Mount

-

150 V

-55°C to +125°C

0.2

100 ppm/°C

5.62 kΩ

155 °C

-55 °C

Thin Film

-

250 mW

RoHS

-

650 µm

-

In Stock

-

-

-

Powdered Iron

Surface Mount

-

150 V

-55°C to +125°C

0.2

100 ppm/°C

16 kΩ

155 °C

-55 °C

Thin Film

-

125 mW

Pb

-

650 µm

-

In Stock

-

-

-

Phenolic

Surface Mount

-

100 V

-55°C to +125°C

0.2

100 ppm/°C

634 Ω

155 °C

-55 °C

Thin Film

-

100 mW

Pb

-

650 µm

-

In Stock

-

-

-

Non-magnetic

Surface Mount

-

150 V

-55°C to +125°C

0.1

100 ppm/°C

19.3 Ω

155 °C

-55 °C

Thin Film

-

250 mW

RoHS

-

650 µm

-