- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | RoHS | Voltage Rating (DC) | Voltage, Rating | Packaging | Tolerance | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Capacitance | Power Rating | Dielectric | Features | Height | Length | Width | Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR0603-10W-E-1331BT-1K Venkel | In Stock | - | - | - | - | - | 50 V | - | 0.1 % | 25 ppm/°C | 1.33 kΩ | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | 550 µm | - | - | - | ||
![]() TFCR1206-4W-E-7R68FT Venkel | In Stock | - | - | Surface Mount | Compliant | 50 V | 50 V | Tape & Reel (TR) | 10 % | 25 ppm/°C | 7.68 Ω | 125 °C | -55 °C | Thin Film | 1.2 nF | 250 mW | X7R | Soft Termination | 650 µm | 4.6482 mm | 3.2004 mm | 2.1844 mm | ||
![]() TFCR1206-4W-E-1201DT-1K Venkel | In Stock | - | - | - | - | - | 150 V | - | 0.5 % | 25 ppm/°C | 1.2 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | 650 µm | - | - | - | ||
![]() TFCR1210-4W-C-56R9BT Venkel | In Stock | - | - | - | - | - | 150 V | - | 0.1 % | 50 ppm/°C | 56.9 Ω | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | 650 µm | - | - | - | ||
![]() TFCR2010-4W-K-4300FT Venkel | In Stock | - | - | - | - | - | 150 V | - | 1 % | 100 ppm/°C | 430 Ω | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | 650 µm | - | - | - | ||
![]() TFCR2010-4W-C-2700FT-1K Venkel | In Stock | - | - | - | - | - | 150 V | - | 1 % | 50 ppm/°C | 270 Ω | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | 650 µm | - | - | - | ||
![]() TFCR0805-10W-E-1692FT-1K Venkel | In Stock | - | - | - | - | - | 100 V | - | 1 % | 25 ppm/°C | 16.9 kΩ | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | 650 µm | - | - | - | ||
![]() TFCR1206-4W-C-3443BT-1K Venkel | In Stock | - | - | - | - | - | 150 V | - | 0.1 % | 50 ppm/°C | 344 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | 650 µm | - | - | - | ||
![]() TFCR0805-10W-C-1802DT Venkel | In Stock | - | - | - | - | - | 100 V | - | 0.5 % | 50 ppm/°C | 18 kΩ | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | 650 µm | - | - | - | ||
![]() TFCR0805-10W-K-34R0FT-1K Venkel | In Stock | - | - | - | Compliant | - | 100 V | - | 1 % | 100 ppm/°C | 34 Ω | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | 650 µm | - | - | - | ||
![]() TFCR2010-4W-K-1182CT Venkel | In Stock | - | - | - | - | - | 150 V | - | 0.25 % | 100 ppm/°C | 11.8 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | 650 µm | - | - | - | ||
![]() TFCR0805-8W-K-1350DT Venkel | In Stock | - | - | - | - | - | 150 V | - | 1 % | 50 ppm/°C | 75 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | 650 µm | - | - | - | ||
![]() TFCR0603-10W-K-7683BT-1K Venkel | In Stock | - | - | - | Non-Compliant | - | 50 V | - | 0.1 % | 100 ppm/°C | 768 kΩ | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | 550 µm | - | - | - | ||
![]() TFCR1206-4W-E-2372DT-1K Venkel | In Stock | - | - | - | - | - | 150 V | - | 0.5 % | 25 ppm/°C | 23.7 kΩ | 155 °C | -55 °C | Thin Film | - | 125 mW | - | - | 650 µm | - | - | - | ||
![]() TFCR0402-16W-E-5970DT Venkel | In Stock | - | - | - | - | - | 25 V | - | 0.5 % | 25 ppm/°C | 597 Ω | 155 °C | -55 °C | Thin Film | - | 63 mW | - | - | 350 µm | - | - | - | ||
![]() TFCR0805-10W-C-2083BT Venkel | In Stock | - | - | - | - | - | 150 V | - | 0.5 % | 100 ppm/°C | 560 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | 650 µm | - | - | - | ||
![]() TFCR1206-8W-E-2034FT Venkel | In Stock | - | - | - | - | - | 150 V | - | 0.5 % | 50 ppm/°C | 140 kΩ | 155 °C | -55 °C | Thin Film | - | 125 mW | - | - | 650 µm | - | - | - | ||
![]() TFCR0603-16W-E-3R44DT Venkel | In Stock | - | - | - | - | - | 50 V | - | 0.5 % | 25 ppm/°C | 3.44 Ω | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | 550 µm | - | - | - | ||
![]() TFCR1210-4W-E-12R7BT-1K Venkel | In Stock | - | - | - | Non-Compliant | - | 150 V | - | 0.1 % | 25 ppm/°C | 12.7 Ω | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | 650 µm | - | - | - | ||
![]() TFCR0805-8W-E-6901FT Venkel | In Stock | - | - | - | - | - | 100 V | - | 1 % | 25 ppm/°C | 6.9 kΩ | 155 °C | -55 °C | Thin Film | - | 125 mW | - | - | 650 µm | - | - | - |