- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | RoHS | Voltage, Rating | Packaging | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Max Power Dissipation | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR1206-4W-K-3652DT Venkel | In Stock | - | - | - | 150 V | - | 0.5 % | - | 100 ppm/°C | 36.5 kΩ | 155 °C | -55 °C | Thin Film | 125 mW | - | - | 650 µm | - | - | ||
![]() TFCR1206-8W-E-1384FT-1K Venkel | In Stock | - | - | - | 150 V | - | 1 % | - | 25 ppm/°C | 1.38 MΩ | 155 °C | -55 °C | Thin Film | 125 mW | - | - | 650 µm | - | - | ||
![]() TFCR0603-16W-E-2080BT Venkel | In Stock | - | - | - | 50 V | - | 0.1 % | - | 25 ppm/°C | 208 Ω | 155 °C | -55 °C | Thin Film | 100 mW | - | - | 550 µm | - | - | ||
![]() TFCR0603-16W-C-9422BT Venkel | In Stock | - | - | Non-Compliant | 50 V | - | 0.1 % | - | 50 ppm/°C | 94.2 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | - | - | 550 µm | - | - | ||
![]() TFCR1206-8W-C-8R35BT-1K Venkel | In Stock | - | - | Compliant | 150 V | Tape & Reel (TR) | 0.1 % | 2 | 5 ppm/°C | 118 Ω | 125 °C | -55 °C | Thin Film | 250 mW | 100 mW | Automotive AEC-Q200 | 558.8 µm | 1.6002 mm | 838.2 µm | ||
![]() TFCR2512-2W-K-34R8DT Venkel | In Stock | - | - | - | 150 V | - | 0.5 % | - | 100 ppm/°C | 34.8 Ω | 155 °C | -55 °C | Thin Film | 500 mW | - | - | 650 µm | - | - | ||
![]() TFCR1206-8W-C-4R02DT-1K Venkel | In Stock | - | - | - | 150 V | - | 0.5 % | - | 50 ppm/°C | 4.02 Ω | 155 °C | -55 °C | Thin Film | 125 mW | - | - | 650 µm | - | - | ||
![]() TFCR2010-4W-C-8661DT-1K Venkel | In Stock | - | - | Non-Compliant | 150 V | - | 0.5 % | - | 50 ppm/°C | 8.66 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | - | - | 650 µm | - | - | ||
![]() TFCR0603-16W-C-2910DT Venkel | In Stock | - | - | Non-Compliant | 50 V | - | 0.5 % | - | 50 ppm/°C | 291 Ω | 155 °C | -55 °C | Thin Film | 100 mW | - | - | 550 µm | - | - | ||
![]() TFCR1206-8W-E-2R49CT-1K Venkel | In Stock | - | - | - | 150 V | - | 0.25 % | - | 25 ppm/°C | 2.49 Ω | 155 °C | -55 °C | Thin Film | 125 mW | - | - | 650 µm | - | - | ||
![]() TFCR2010-4W-C-2030FT-1K Venkel | In Stock | - | - | Non-Compliant | 150 V | - | 1 % | - | 50 ppm/°C | 203 Ω | 155 °C | -55 °C | Thin Film | 250 mW | - | - | 650 µm | - | - | ||
![]() TFCR0805-8W-K-12R4CT-1K Venkel | In Stock | - | - | - | 100 V | - | 0.25 % | - | 100 ppm/°C | 12.4 Ω | 155 °C | -55 °C | Thin Film | 125 mW | - | - | 650 µm | - | - | ||
![]() TFCR1206-8W-K-7411BT-1K Venkel | In Stock | - | - | - | 150 V | - | 0.1 % | - | 100 ppm/°C | 7.41 kΩ | 155 °C | -55 °C | Thin Film | 125 mW | - | - | 650 µm | - | - | ||
![]() TFCR1206-4W-E-4222DT-1K Venkel | In Stock | - | - | Non-Compliant | 150 V | - | 0.5 % | - | 25 ppm/°C | 42.2 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | - | - | 650 µm | - | - | ||
![]() TFCR2512-2W-C-5563DT-1K Venkel | In Stock | - | - | Non-Compliant | 150 V | - | 0.5 % | - | 50 ppm/°C | 556 kΩ | 155 °C | -55 °C | Thin Film | 500 mW | - | - | 650 µm | - | - | ||
![]() TFCR1210-4W-C-1R93CT Venkel | In Stock | - | - | Non-Compliant | 150 V | - | 0.25 % | - | 50 ppm/°C | 1.93 Ω | 155 °C | -55 °C | Thin Film | 250 mW | - | - | 650 µm | - | - | ||
![]() TFCR2512-2W-K-78R7BT Venkel | In Stock | - | - | - | 150 V | - | 0.1 % | - | 100 ppm/°C | 78.7 Ω | 155 °C | -55 °C | Thin Film | 500 mW | - | - | 650 µm | - | - | ||
![]() TFCR0402-16W-E-3241CT-1K Venkel | In Stock | - | - | - | 25 V | - | 0.25 % | - | 25 ppm/°C | 3.24 kΩ | 155 °C | -55 °C | Thin Film | 63 mW | - | - | 350 µm | - | - | ||
![]() TFCR0402-16W-K-4271FT Venkel | In Stock | - | - | - | 25 V | - | 1 % | - | 100 ppm/°C | 4.27 kΩ | 155 °C | -55 °C | Thin Film | 63 mW | - | - | 350 µm | - | - | ||
![]() TFCR2512-2W-C-6802BT-1K Venkel | In Stock | - | - | Non-Compliant | 150 V | - | 0.1 % | - | 50 ppm/°C | 68 kΩ | 155 °C | -55 °C | Thin Film | 500 mW | - | - | 650 µm | - | - |