- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Contact Shape | Material | Housing Material | PCB Mounting Orientation | Contact Materials | RoHS | Shrouded | Tail Length | Voltage, Rating | Packaging | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Number of Rows | Gender | Fastening Type | Power Rating | Pitch | Max Power Dissipation | Orientation | Frequency | Housing Color | Lead Length | Contact Style | Insulation Resistance | Row Spacing | ELV | Operating Supply Current | Contact Current Rating | Mating Post Length | Stackable | Features | Height | Length | Width | Thickness | PCB Thickness | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR0402-16W-C-1450CT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 25 V | Tape & Reel (TR) | 0.1 % | 2 | - | 50 ppm/°C | - | 6.65 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | 63 mW | - | 630 mW | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 838.2 µm | 2.032 mm | 1.27 mm | - | - | - | - | - | ||
![]() TFCR0402-16W-K-1781BT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 V | - | 0.1 % | - | - | 100 ppm/°C | - | 1.78 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | 63 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350 µm | - | - | - | - | - | - | - | ||
![]() TFCR0603-16W-K-3R92DT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | 0.5 % | - | - | 100 ppm/°C | - | 3.92 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | - | - | - | - | ||
![]() TFCR2512-2W-C-44R8BT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 150 V | - | 0.1 % | - | - | 50 ppm/°C | - | 44.8 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | - | ||
![]() TFCR2010-4W-C-6R42FT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 150 V | - | 1 % | - | - | 50 ppm/°C | - | 6.42 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | - | ||
![]() TFCR0805-10W-E-1641FT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | 1 % | - | - | 25 ppm/°C | - | 1.64 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | - | ||
![]() TFCR0402-16W-E-1143CT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 V | - | 0.25 % | - | - | 25 ppm/°C | - | 114 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | 63 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350 µm | - | - | - | - | - | - | - | ||
![]() TFCR0603-10W-K-1103BT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | 0.1 % | - | - | 100 ppm/°C | - | 110 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | - | - | - | - | ||
![]() TFCR1210-4W-E-6043FT-1K Venkel | In Stock | - | - | Gold | - | - | Square | - | Thermoplastic | Vertical | Brass | Non-Compliant | No | 1.5 mm | 150 V | Bulk | 1 % | - | Through Hole | 25 ppm/°C | Header, Pin, Plug | 604 kΩ | 30 | 105 °C | -40 °C | Thin Film | 2 | - | - | 250 mW | 2.0066 mm | - | Vertical | - | Black | 1.4986 mm | - | 5 GΩ | 2 mm | Compliant | - | 1 A | 4 mm | No | - | 5.4864 mm | - | - | - | 508 µm | UL94 V-0 | Not Applicable | - | ||
![]() TFCR0603-16W-K-10R1FT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 50 V | - | 1 % | - | - | 100 ppm/°C | - | 10.1 Ω | - | 155 °C | -55 °C | Thin Film | - | Male | - | 100 mW | - | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | 550 µm | - | - | - | - | - | - | - | ||
![]() TFCR2512-2W-E-4990DT Venkel | In Stock | - | - | Gold | Free Hanging | 19 | - | Aluminium | - | - | - | Compliant | - | - | 150 V | Bulk | 0.5 % | - | Crimp | 25 ppm/°C | Plug | 499 Ω | 19 | 175 °C | -65 °C | Thin Film | - | Male | Threaded | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | Environment Resistant | ||
![]() TFCR1206-8W-C-3R44DT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | 0.5 % | - | - | 50 ppm/°C | - | 3.44 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | - | ||
![]() TFCR1210-4W-C-1743CT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | 0.25 % | - | - | 50 ppm/°C | - | 174 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | - | ||
![]() TFCR0603-10W-K-9090FT-1K Venkel | In Stock | - | - | - | Surface Mount | 6 | - | - | - | - | - | Compliant | - | - | 50 V | - | 1 % | - | - | 100 ppm/°C | - | 909 Ω | - | 85 °C | -40 °C | Thin Film | - | - | - | 100 mW | - | - | - | 311.04 MHz | - | - | - | - | - | - | 130 mA | - | - | - | - | 550 µm | - | - | - | - | - | - | - | ||
![]() TFCR2512-2W-C-1801DT-1K Venkel | In Stock | - | - | - | - | 128 | - | - | - | - | - | Non-Compliant | - | - | 150 V | - | 0.5 % | - | - | 50 ppm/°C | - | 1.8 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | 20 mm | 14 mm | 1.4 mm | - | - | Lead Free | - | ||
![]() TFCR1210-4W-E-1962BT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | 0.1 % | - | - | 25 ppm/°C | - | 19.6 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | - | ||
![]() TFCR1210-4W-C-3703FT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | 1 % | - | - | 50 ppm/°C | - | 370 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | - | ||
![]() TFCR0805-8W-K-69R0FT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | 1 % | - | - | 100 ppm/°C | - | 69 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | - | ||
![]() TFCR2512-2W-C-2R74CT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | 0.25 % | - | - | 50 ppm/°C | - | 2.74 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | - | ||
![]() TFCR2010-4W-E-4R12CT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 150 V | - | 0.25 % | - | - | 25 ppm/°C | - | 4.12 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | - |