- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | Contact Sizes | Data Converters | For Use With/Related Products | Mfr | Number of I/Os | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Power (Watts) | Fastening Type | Power Rating | Contact Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Function | Base Resonator | Current - Supply (Max) | Housing Color | ESR (Equivalent Series Resistance) | Failure Rate | Current - Supply (Disable) (Max) | Note | Oscillator Type | Load Capacitance | Speed | RAM Size | Operating Mode | Shell Size, MIL | Voltage - Supply (Vcc/Vdd) | Accessory Type | Core Processor | Frequency Tolerance | Peripherals | Program Memory Type | Core Size | Program Memory Size | Spread Spectrum Bandwidth | Connectivity | Cable Opening | Includes | EEPROM Size | Absolute Pull Range (APR) | Features | Height | Height Seated (Max) | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR0603-16W-K-2772FT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | Retail Package | - | Active | 50 V | - | * | - | 1 % | - | - | 100 ppm/°C | - | - | 27.7 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | - | ||
![]() TFCR2512-2W-E-1264BT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | Bulk | - | Active | 150 V | - | * | - | 0.1 % | - | - | 25 ppm/°C | - | - | 1.26 MΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR0805-8W-C-1522FT Venkel | In Stock | - | - | - | 1210 (3225 Metric) | - | - | - | 1210 | - | - | RN73H2E | - | - | - | - | - | KOA Speer Electronics, Inc. | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | 100 V | -55°C ~ 155°C | RN73H | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±0.25% | 2 | - | ±50ppm/°C | - | - | 2.61 kOhms | - | 155 °C | -55 °C | Metal Film | - | - | 0.25W, 1/4W | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 650 µm | 0.028 (0.70mm) | - | - | AEC-Q200 | ||
![]() TFCR0805-10W-K-5051CT Venkel | In Stock | - | - | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Aluminum | - | - | - | D38999/24FD | - | - | 20 | - | - | Amphenol Aerospace Operations | - | Bulk | - | Active | 100 V | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | 0.25 % | - | - | 100 ppm/°C | Receptacle Housing | For Female Sockets | 5.05 kΩ | 19 | 155 °C | -55 °C | Thin Film | - | - | - | Threaded | 100 mW | Crimp | - | - | C | Shielded | Environment Resistant | - | - | - | Electroless Nickel | 15-19 | - | - | - | Silver | - | - | - | Contacts Not Included | - | - | - | - | - | D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR0603-10W-E-8983BT Venkel | In Stock | - | - | - | 1206 (3216 Metric) | - | - | - | 1206 | - | - | RK73G2B | - | - | - | - | - | KOA Speer Electronics, Inc. | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | 50 V | -55°C ~ 155°C | RK73G-RT | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.25% | 2 | - | ±50ppm/°C | - | - | 887 kOhms | - | 155 °C | -55 °C | Thick Film | - | - | 0.25W, 1/4W | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200 | 550 µm | 0.028 (0.70mm) | - | - | AEC-Q200 | ||
![]() TFCR2010-4W-C-1722FT-1K Venkel | In Stock | - | - | Panel Mount, Through Hole | - | Flange | - | Composite | - | - | - | CTVP00RF | Gold | Copper Alloy | - | - | - | Amphenol Aerospace Operations | - | Bulk | Composite | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series III, Tri-Start™ HD | - | 1 % | - | Solder | 50 ppm/°C | Receptacle, Female Sockets | - | 17.2 kΩ | 32 | 155 °C | -55 °C | Thin Film | Silver | Military | - | Threaded | 250 mW | - | - | - | N (Normal) | Shielded | Environment Resistant | - | - | - | Electroless Nickel | 13-32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | 50.0µin (1.27µm) | - | - | ||
![]() TFCR2512-2W-E-2740DT Venkel | In Stock | - | - | Panel Mount, Through Hole | - | Flange | - | Stainless Steel | - | - | - | - | Gold | Copper Alloy | - | - | - | Glenair | - | Retail Package | Metal | Active | 150 V | -65°C ~ 175°C | 806 | - | 0.5 % | - | Solder | 25 ppm/°C | Receptacle, Female Sockets | - | 274 Ω | - | 155 °C | -55 °C | Thin Film | Silver | - | - | Threaded | 500 mW | - | - | - | C | - | - | - | - | - | Passivated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR1206-4W-K-2R37DT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | - | Active | 150 V | - | * | - | 0.5 % | - | - | 100 ppm/°C | - | - | 2.37 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR1206-4W-K-9R10DT Venkel | In Stock | - | - | - | 0805 (2012 Metric) | - | - | - | 0805 | - | - | RK73G2A | - | - | - | - | - | KOA Speer Electronics, Inc. | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | 150 V | -55°C ~ 155°C | RK73G-RT | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.5% | 2 | - | ±50ppm/°C | - | - | 2.21 kOhms | - | 155 °C | -55 °C | Thick Film | - | - | 0.125W, 1/8W | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200 | 650 µm | 0.024 (0.60mm) | - | - | AEC-Q200 | ||
![]() TFCR0805-10W-E-6573FT Venkel | In Stock | - | - | Surface Mount | 64-LQFP | - | - | - | 64-LQFP (10x10) | - | - | MB96F675 | - | - | - | A/D 12x8/10b | - | Infineon Technologies | 50 | Tray | - | Obsolete | 100 V | -40°C ~ 105°C (TA) | F²MC-16FX MB96670 | - | 1 % | - | - | 25 ppm/°C | - | - | 657 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | - | 32MHz | 4K x 8 | - | - | 2.7V ~ 5.5V | - | F²MC-16FX | - | DMA, LCD, LVD, POR, PWM, WDT | FLASH | 16-Bit | 160KB (160K x 8) | - | CANbus, I²C, LINbus, SCI, UART/USART | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR0805-10W-K-9200CT Venkel | In Stock | - | - | Panel Mount, Through Hole | - | Flange | - | Aluminum | - | - | - | - | Gold | Copper Alloy | - | - | - | Glenair | - | Retail Package | Metal | Active | 100 V | -65°C ~ 175°C | 806 | - | 0.25 % | - | Solder | 100 ppm/°C | Plug, Male Pins | - | 920 Ω | - | 155 °C | -55 °C | Thin Film | Black | - | - | Threaded | 100 mW | - | - | - | D | - | - | - | - | - | Black Zinc Nickel | 36-28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR1206-8W-K-1260CT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Proto Unit | M5Stack Technology Co., Ltd. | - | Retail Package | - | Active | 150 V | - | - | - | 0.25 % | - | - | 100 ppm/°C | - | - | 126 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Case | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR2512-2W-K-2944DT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | Retail Package | - | Active | 150 V | - | * | - | 0.5 % | - | - | 100 ppm/°C | - | - | 2.94 MΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR1210-4W-C-5562FT-1K Venkel | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | SG-8101 | - | - | - | - | - | EPSON | - | Tape & Reel (TR) | - | Active | 150 V | -40°C ~ 85°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | 1 % | - | - | 50 ppm/°C | - | XO (Standard) | 55.6 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 250 mW | - | - | 1.8V ~ 3.3V | - | - | - | 40.92 MHz | ±15ppm | CMOS | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | 0.055 (1.40mm) | - | - | - | ||
![]() TFCR0805-8W-E-1R35DT Venkel | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | Bulk | - | Active | 100 V | -20°C ~ 70°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | 0.5 % | - | - | 25 ppm/°C | - | MHz Crystal | 1.35 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 125 mW | - | - | - | - | - | - | 12.288 MHz | ±25ppm | - | - | - | - | - | - | - | 100 Ohms | - | - | - | - | 8pF | - | - | Fundamental | - | - | - | - | ±15ppm | - | - | - | - | - | - | - | - | - | - | - | 650 µm | 0.031 (0.80mm) | - | - | - | ||
![]() TFCR0201-32W-E-3000BT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | - | Active | 15 V | - | * | - | 0.1 % | - | - | 25 ppm/°C | - | - | 300 Ω | - | 125 °C | -55 °C | Thin Film | - | - | - | - | 50 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 260 µm | - | - | - | - | ||
![]() TFCR2010-4W-K-6203BT-1K Venkel | In Stock | - | - | - | 1210 (3225 Metric) | - | - | - | 1210 | - | - | - | - | - | - | - | - | Kamaya Inc. | - | Tape & Reel (TR) | - | Active | 150 V | -55°C ~ 155°C | RMC | 0.122 L x 0.098 W (3.10mm x 2.50mm) | ±1% | 2 | - | ±100ppm/°C | - | - | 25.5 Ohms | - | 155 °C | -55 °C | Thick Film | - | - | 0.5W, 1/2W | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | 0.028 (0.70mm) | - | - | - | ||
![]() TFCR2512-2W-K-2400DT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | - | Active | 150 V | - | * | - | 0.5 % | - | - | 100 ppm/°C | - | - | 240 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR0402-16W-C-5101FT Venkel | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | SG-8101 | - | - | - | - | - | EPSON | - | Tape & Reel (TR) | - | Active | 25 V | -40°C ~ 85°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | 1 % | - | - | 50 ppm/°C | - | XO (Standard) | 5.1 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 63 mW | - | - | 1.8V ~ 3.3V | - | - | - | 32.328 MHz | ±15ppm | CMOS | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350 µm | 0.055 (1.40mm) | - | - | - | ||
![]() TFCR1210-4W-K-6812FT Venkel | In Stock | - | - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | RN73R1J | - | - | - | - | - | KOA Speer Electronics, Inc. | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | 150 V | -55°C ~ 155°C | RN73R | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.1% | 2 | - | ±50ppm/°C | - | - | 56.2 kOhms | - | 155 °C | -55 °C | Thin Film | - | - | 0.1W, 1/10W | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 650 µm | 0.022 (0.55mm) | - | - | AEC-Q200 |