- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | Blade length | Content | Downforce | Manufacturer part # | Material properties | Max. length | Spanner size | Suitable for | Voltage, Rating | Tolerance | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Size | Height | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR0805-10W-K-7962DT-1K Venkel | In Stock | - | - | Chromium-vanadium steel | - | 175mm | 1pc(s) | - | - | - | - | 7mm | - | 100 V | 0.5 % | 100 ppm/°C | 79.6 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | - | 650 µm | 213mm | ||
![]() TFCR2010-4W-K-64R9DT Venkel | In Stock | - | - | Chromium-vanadium steel | - | 200mm | - | - | - | - | - | 10mm | - | 150 V | 0.5 % | 100 ppm/°C | 64.9 Ω | 155 °C | -55 °C | Thin Film | 250 mW | - | 650 µm | 238mm | ||
![]() TFCR1206-8W-K-5113CT-1K Venkel | In Stock | - | - | Chromium-vanadium steel | - | 80mm | - | Frearson | - | - | - | - | - | 150 V | 0.25 % | 100 ppm/°C | 511 kΩ | 155 °C | -55 °C | Thin Film | 125 mW | PZ 1 | 650 µm | 180mm | ||
![]() TFCR1210-4W-K-47R5DT-1K Venkel | In Stock | - | - | Chrome moly vanadium steel | - | 60mm | - | - | - | - | - | - | - | 150 V | 0.5 % | 100 ppm/°C | 47.5 Ω | 155 °C | -55 °C | Thin Film | 250 mW | T 8 | 650 µm | 145mm | ||
![]() TFCR2512-2W-C-8563CT-1K Venkel | In Stock | - | - | Chromium-vanadium steel | - | 300mm | - | Frearson | - | - | - | - | - | 150 V | 0.25 % | 50 ppm/°C | 856 kΩ | 155 °C | -55 °C | Thin Film | 500 mW | PZ 1 | 650 µm | 400mm | ||
![]() TFCR0805-10W-K-5232DT-1K Venkel | In Stock | - | - | - | 2124g | - | - | - | - | - | - | - | - | 100 V | 0.5 % | 100 ppm/°C | 52.3 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | - | 650 µm | - | ||
![]() TFCR2512-2W-K-1423CT-1K Venkel | In Stock | - | - | Chromium-vanadium steel | - | 80mm | - | Frearson | - | - | - | - | - | 150 V | 0.25 % | 100 ppm/°C | 142 kΩ | 155 °C | -55 °C | Thin Film | 500 mW | PZ 1 | 650 µm | 180mm | ||
![]() TFCR1210-4W-C-4751BT-1K Venkel | In Stock | - | - | Chromium-vanadium steel | 287g | - | - | - | - | chrome plated | 305mm | - | - | 150 V | 0.1 % | 50 ppm/°C | 4.75 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | - | 650 µm | 305mm | ||
![]() TFCR0603-16W-K-7773DT Venkel | In Stock | - | - | Chromium-vanadium steel | 110g | - | - | - | - | chrome plated | 125mm | - | - | 50 V | 0.5 % | 100 ppm/°C | 777 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | - | 550 µm | 125mm | ||
![]() TFCR0805-10W-C-2700CT Venkel | In Stock | - | - | - | - | - | - | 3/8 (10 mm) | - | - | - | - | - | 100 V | 0.25 % | 50 ppm/°C | 270 Ω | 155 °C | -55 °C | Thin Film | 100 mW | - | 650 µm | - | ||
![]() TFCR2010-4W-E-1473BT Venkel | In Stock | - | - | Chromium-vanadium steel | - | - | - | - | - | - | - | 24mm | - | 150 V | 0.1 % | 25 ppm/°C | 147 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | - | 650 µm | 250mm | ||
![]() TFCR0402-16W-C-1982BT Venkel | In Stock | - | - | Chrome moly vanadium steel | - | 100mm | - | - | - | - | - | - | - | 25 V | 0.1 % | 50 ppm/°C | 19.8 kΩ | 155 °C | -55 °C | Thin Film | 63 mW | T 25 | 350 µm | 200mm | ||
![]() TFCR0603-10W-E-1933BT-1K Venkel | In Stock | - | - | Chromium-vanadium steel | - | - | - | - | - | - | - | 22mm | - | 50 V | 0.1 % | 25 ppm/°C | 193 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | - | 550 µm | 200mm | ||
![]() TFCR2010-4W-K-9763DT-1K Venkel | In Stock | - | - | Special steel | 149g | - | - | - | - | - | 125mm | - | - | 150 V | 0.5 % | 100 ppm/°C | 976 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | - | 650 µm | 125mm | ||
![]() TFCR0805-8W-K-8980CT Venkel | In Stock | - | - | - | 72g | - | - | - | 2011719 | - | - | - | Inner rings | 100 V | 0.25 % | 100 ppm/°C | 898 Ω | 155 °C | -55 °C | Thin Film | 125 mW | - | 650 µm | - | ||
![]() TFCR1210-4W-C-8563CT Venkel | In Stock | - | - | Special steel | 227g | - | - | - | 6711420 | - | - | - | - | 150 V | 0.25 % | 50 ppm/°C | 856 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | - | 650 µm | 180mm | ||
![]() TFCR0805-8W-C-2441DT-1K Venkel | In Stock | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | 100 V | 0.5 % | 50 ppm/°C | 2.44 kΩ | 155 °C | -55 °C | Thin Film | 125 mW | - | 650 µm | - | ||
![]() TFCR0805-10W-E-16R5CT Venkel | In Stock | - | - | - | - | - | 1.00pc(s) | - | - | - | - | - | - | 100 V | 0.25 % | 25 ppm/°C | 16.5 Ω | 155 °C | -55 °C | Thin Film | 100 mW | - | 650 µm | - | ||
![]() TFCR1206-8W-K-3443FT-1K Venkel | In Stock | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | 150 V | 1 % | 100 ppm/°C | 344 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | - | 650 µm | 350mm | ||
![]() TFCR0805-8W-E-3880CT Venkel | In Stock | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | 100 V | 0.25 % | 25 ppm/°C | 388 Ω | 155 °C | -55 °C | Thin Film | 125 mW | - | 650 µm | 350mm |