- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | (Ø) | Content | Dim | Voltage, Rating | Tolerance | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Height | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR0603-16W-K-62R0DT-1K Venkel | In Stock | - | - | - | - | - | - | - | 50 V | 0.5 % | 100 ppm/°C | 62 Ω | 155 °C | -55 °C | Thin Film | 100 mW | 550 µm | 812mm | ||
![]() TFCR1206-8W-C-4120CT-1K Venkel | In Stock | - | - | - | - | - | 1pc(s) | - | 150 V | 0.25 % | 50 ppm/°C | 412 Ω | 155 °C | -55 °C | Thin Film | 125 mW | 650 µm | 300mm | ||
![]() TFCR0805-10W-E-2R94FT Venkel | In Stock | - | - | - | - | - | 1pc(s) | - | 100 V | 1 % | 25 ppm/°C | 2.94 Ω | 155 °C | -55 °C | Thin Film | 100 mW | 650 µm | 200mm | ||
![]() TFCR0805-10W-K-3523BT-1K Venkel | In Stock | - | - | Chromium-vanadium steel | 110g | 12mm | 1pc(s) | (Ø x L) 12 mm x 180 mm | 100 V | 0.1 % | 100 ppm/°C | 352 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | 650 µm | 180mm | ||
![]() TFCR0402-16W-K-24R4BT Venkel | In Stock | - | - | - | - | - | - | - | 25 V | 0.1 % | 100 ppm/°C | 24.4 Ω | 155 °C | -55 °C | Thin Film | 63 mW | 350 µm | 280mm | ||
![]() TFCR1206-8W-E-84R5BT-1K Venkel | In Stock | - | - | Steel | - | - | 1pc(s) | - | 150 V | 0.1 % | 25 ppm/°C | 84.5 Ω | 155 °C | -55 °C | Thin Film | 125 mW | 650 µm | 315mm | ||
![]() TFCR0805-10W-K-22R6CT-1K Venkel | In Stock | - | - | - | - | - | - | - | 100 V | 0.25 % | 100 ppm/°C | 22.6 Ω | 155 °C | -55 °C | Thin Film | 100 mW | 650 µm | 320mm | ||
![]() TFCR0603-10W-K-51R1DT-1K Venkel | In Stock | - | - | - | - | - | - | - | 50 V | 0.5 % | 100 ppm/°C | 51.1 Ω | 155 °C | -55 °C | Thin Film | 100 mW | 550 µm | - | ||
![]() TFCR2512-2W-E-1652CT Venkel | In Stock | - | - | - | - | - | - | - | 150 V | 0.25 % | 25 ppm/°C | 16.5 kΩ | 155 °C | -55 °C | Thin Film | 500 mW | 650 µm | - | ||
![]() TFCR0603-16W-C-1R26FT Venkel | In Stock | - | - | - | - | - | - | - | 50 V | 1 % | 50 ppm/°C | 1.26 Ω | 155 °C | -55 °C | Thin Film | 100 mW | 550 µm | - | ||
![]() TFCR0805-8W-C-2R74DT Venkel | In Stock | - | - | - | - | - | - | - | 100 V | 0.5 % | 50 ppm/°C | 2.74 Ω | 155 °C | -55 °C | Thin Film | 125 mW | 650 µm | - | ||
![]() TFCR0805-10W-C-1842DT-1K Venkel | In Stock | - | - | - | - | - | - | - | 100 V | 0.5 % | 50 ppm/°C | 18.4 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | 650 µm | - | ||
![]() TFCR2512-2W-K-4481FT Venkel | In Stock | - | - | - | - | - | - | - | 150 V | 1 % | 100 ppm/°C | 4.48 kΩ | 155 °C | -55 °C | Thin Film | 500 mW | 650 µm | - | ||
![]() TFCR1210-4W-C-3921BT Venkel | In Stock | - | - | - | - | - | - | - | 150 V | 0.1 % | 50 ppm/°C | 3.92 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | - | ||
![]() TFCR1206-4W-E-2440FT Venkel | In Stock | - | - | - | - | - | - | - | 150 V | 1 % | 25 ppm/°C | 244 Ω | 155 °C | -55 °C | Thin Film | 125 mW | 650 µm | - | ||
![]() TFCR0805-10W-E-6981DT Venkel | In Stock | - | - | - | - | - | - | - | 100 V | 0.5 % | 25 ppm/°C | 6.98 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | 650 µm | - | ||
![]() TFCR0603-10W-C-1470BT-1K Venkel | In Stock | - | - | - | - | - | - | - | 50 V | 0.1 % | 50 ppm/°C | 147 Ω | 155 °C | -55 °C | Thin Film | 100 mW | 550 µm | - | ||
![]() TFCR0603-10W-E-9203CT Venkel | In Stock | - | - | - | - | - | - | - | 50 V | 0.25 % | 25 ppm/°C | 920 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | 550 µm | - | ||
![]() TFCR2512-2W-C-1230DT Venkel | In Stock | - | - | - | - | - | - | - | 150 V | 0.5 % | 50 ppm/°C | 123 Ω | 155 °C | -55 °C | Thin Film | 500 mW | 650 µm | - | ||
![]() TFCR0603-16W-C-2R37DT Venkel | In Stock | - | - | - | - | - | - | - | 50 V | 0.5 % | 50 ppm/°C | 2.37 Ω | 155 °C | -55 °C | Thin Film | 100 mW | 550 µm | - |