- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Supplier Device Package | Conductor Material | Jacket (Insulation) Material | 1st Connector Mounting Type | 2nd Connector Mounting Type | 1st Connector Mounting Feature | 1st Contact Gender | 2nd Connector Mounting Feature | 2nd Contact Gender | Base Product Number | Cable Impedance | Cable Types | Frequency-Max | Memory Types | Mfr | Overall Impedance | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | Power Rating | Voltage - Supply | Ingress Protection | Style | Frequency | Output Type | Operating Supply Voltage | Circuit | Failure Rate | Wire Gauge | Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Test Frequency | Memory Size | Lead Style | Jacket Color | Current - Supply | Conductor Strand | Jacket (Insulation) Diameter | Current - Output High, Low | Logic Type | 1st Connector | 2nd Connector | Gain | Coating, Housing Type | Independent Circuits | RF Type | Noise Figure | P1dB | Delay Time - Propagation | Features | Height | Height Seated (Max) | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR0805-8W-C-1262BT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | Male | - | Female | Q-0L01W0 | - | RG-58 | 4 GHz | - | Amphenol Custom Cable | 50 Ohms | Bag | Active | - | 100 V | - | - | - | - | 0.1 % | - | 50 ppm/°C | 12.6 kΩ | 155 °C | -55 °C | Thin Film | Black | - | 125 mW | - | - | BNC to N-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BNC Plug | N-Type Jack | - | - | - | - | - | - | - | Shielded | 650 µm | - | 84.0 (2.1m) 7.0 | - | - | ||
![]() TFCR0805-10W-K-1042FT Venkel | In Stock | - | - | - | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | - | Hook-Up | - | - | Remington Industries | - | Bulk | Active | - | 100 V | 105°C | - | - | - | 1 % | - | 100 ppm/°C | 10.4 kΩ | 155 °C | -55 °C | Thin Film | - | - | 100 mW | - | - | - | - | - | - | - | - | 18 AWG | 600V | - | - | - | - | - | - | Red | - | 16/30 | 0.108 (2.74mm) | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | 250.0 (76.2m) | 0.030 (0.76mm) | - | ||
![]() TFCR1206-4W-C-7962FT Venkel | In Stock | - | - | - | Axial, Box | Flanges | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Dale | - | Bulk | Active | - | 150 V | -55°C ~ 250°C | - | Military, MIL-PRF-39009, RER55 | 1.968 L x 1.140 W (49.99mm x 28.96mm) | ±1% | - | ±20ppm/°C | 38.3 Ohms | 155 °C | -55 °C | Wirewound | - | 30W | 250 mW | - | - | - | - | - | - | - | R (0.01%) | - | - | - | - | - | - | - | Solder Lugs | - | - | - | - | - | - | - | - | - | Aluminum | - | - | - | - | - | Military, Moisture Resistant, Non-Inductive | 650 µm | 0.625 (15.87mm) | - | - | - | ||
![]() TFCR0603-16W-C-1R29CT Venkel | In Stock | - | - | - | 0805 (2012 Metric) | - | 0705 | - | - | - | - | - | - | - | - | M55342 | - | - | - | - | Vishay Dale Thin Film | - | Tape & Reel (TR) | Active | - | 50 V | -55°C ~ 150°C | - | Military, MIL-PRF-55342, RM0705 | 0.080 L x 0.050 W (2.03mm x 1.27mm) | ±0.1% | 2 | ±100ppm/°C | 198 Ohms | 155 °C | -55 °C | Thin Film | - | 0.15W | 100 mW | - | - | - | - | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Non-Inductive | 550 µm | 0.033 (0.84mm) | - | - | - | ||
![]() TFCR0603-16W-E-21R8DT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | Free Hanging (In-Line) | Free Hanging (In-Line) | - | Female | - | Female | U.FL-2LPHF | 50 Ohms | 0.81mm OD Coaxial Cable | 6 GHz | - | Hirose Electric Co Ltd | - | Bulk | Active | - | 50 V | -40°C ~ 90°C | - | U.FL | - | 0.5 % | - | 25 ppm/°C | 21.8 Ω | 155 °C | -55 °C | Thin Film | White | - | 100 mW | - | - | U.FL (UMCC) to U.FL (UMCC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | U.FL (UMCC) Plug, Right Angle | U.FL (UMCC) Plug, Right Angle | - | - | - | - | - | - | - | - | 550 µm | - | 23.62 (600.00mm) | - | - | ||
![]() TFCR0805-8W-K-3242DT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D38999/26ZB | - | - | - | - | Corsair | - | Bag | Active | - | 100 V | - | - | * | - | 0.5 % | - | 100 ppm/°C | 32.4 kΩ | 155 °C | -55 °C | Thin Film | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR0603-10W-K-32R8BT Venkel | In Stock | - | - | - | Axial | - | Axial | - | - | - | - | - | - | - | - | RNC55 | - | - | - | - | Vishay Dale | - | Tape & Reel (TR) | Active | - | 50 V | -65°C ~ 175°C | - | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | 2 | ±50ppm/°C | 9.76 kOhms | 155 °C | -55 °C | Metal Film | - | 0.125W, 1/8W | 100 mW | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | 550 µm | - | - | - | - | ||
![]() TFCR0805-10W-E-1723BT-1K Venkel | In Stock | - | - | - | Axial | - | Axial | - | - | - | - | - | - | - | - | RNC50 | - | - | - | - | Vishay Dale | - | Tape & Reel (TR) | Active | - | 100 V | -65°C ~ 175°C | - | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±1% | 2 | ±50ppm/°C | 84.5 kOhms | 155 °C | -55 °C | Metal Film | - | 0.1W, 1/10W | 100 mW | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | 650 µm | - | - | - | - | ||
![]() TFCR1210-4W-K-14R2BT-1K Venkel | In Stock | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20-TSSOP | - | - | - | - | - | - | - | - | 74VHCT373 | - | - | - | - | Fairchild Semiconductor | - | Bulk | Obsolete | - | 150 V | -40°C ~ 85°C | - | 74VHCT | - | 0.1 % | - | 100 ppm/°C | 14.2 Ω | 155 °C | -55 °C | Thin Film | - | - | 250 mW | 4.5V ~ 5.5V | - | - | - | Tri-State | - | 8:8 | - | - | - | - | - | - | - | - | - | - | - | - | - | 8mA, 8mA | D-Type Transparent Latch | - | - | - | - | 1 | - | - | - | 5.1ns | - | 650 µm | - | - | - | - | ||
![]() TFCR0805-10W-E-3011BT Venkel | In Stock | - | - | Surface Mount | 4-SMD Module | - | - | - | - | - | - | - | - | - | - | SMA36 | - | - | - | - | MACOM Technology Solutions | - | Tray | Active | - | 100 V | - | - | SMA36-2 | - | 0.1 % | - | 25 ppm/°C | 3.01 kΩ | 155 °C | -55 °C | Thin Film | - | - | 100 mW | 15V | - | - | 100MHz ~ 2.7GHz | - | - | - | - | - | - | - | - | - | 100MHz ~ 2.7GHz | - | - | - | 63mA | - | - | - | - | - | - | 15dB | - | - | General Purpose | 7dB | 14dBm | - | - | 650 µm | - | - | - | - | ||
![]() TFCR0603-16W-C-5491DT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EEPROM | - | - | - | - | Compliant | 50 V | - | Tape & Reel (TR) | - | - | 0.5 % | - | 50 ppm/°C | 5.49 kΩ | 85 °C | -40 °C | Thin Film | - | - | 100 mW | - | - | - | 2 MHz | - | 5 V | - | - | - | - | SPI, Serial | 5.25 V | 2.2 V | - | 256 B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | - | ||
![]() TFCR1206-4W-E-2R55CT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | - | 0.25 % | - | 25 ppm/°C | 2.55 Ω | 155 °C | -55 °C | Thin Film | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR1210-4W-E-9651BT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 150 V | - | - | - | - | 0.1 % | - | 25 ppm/°C | 9.65 kΩ | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR0201-32W-C-5601CT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | 15 V | - | - | - | - | 0.25 % | - | 50 ppm/°C | 5.6 kΩ | 125 °C | -55 °C | Thin Film | - | - | 50 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 260 µm | - | - | - | - | ||
![]() TFCR1206-8W-C-5112BT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | - | 0.1 % | - | 50 ppm/°C | 51.1 kΩ | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR1206-4W-E-1603CT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 150 V | - | - | - | - | 0.25 % | - | 25 ppm/°C | 160 kΩ | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR1206-4W-E-8162FT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | - | 1 % | - | 25 ppm/°C | 81.6 kΩ | 155 °C | -55 °C | Thin Film | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR2512-2W-C-1522FT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 150 V | - | - | - | - | 1 % | - | 50 ppm/°C | 15.2 kΩ | 155 °C | -55 °C | Thin Film | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR0805-10W-K-1R04DT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 100 V | - | - | - | - | 0.5 % | - | 100 ppm/°C | 1.04 Ω | 155 °C | -55 °C | Thin Film | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR2512-2W-C-18R7FT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 150 V | - | - | - | - | 1 % | - | 50 ppm/°C | 18.7 Ω | 155 °C | -55 °C | Thin Film | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - |