- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Voltage, Rating | Tolerance | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR0402-16W-K-1102BT-1K Venkel | In Stock | - | - | 25 V | 0.1 % | 100 ppm/°C | 11 kΩ | 155 °C | -55 °C | Thin Film | 63 mW | 350 µm | ||
![]() TFCR2010-4W-K-6573FT-1K Venkel | In Stock | - | - | 150 V | 1 % | 100 ppm/°C | 657 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR1206-4W-E-1233CT Venkel | In Stock | - | - | 150 V | 0.25 % | 25 ppm/°C | 123 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR0402-16W-C-4122DT Venkel | In Stock | - | - | 25 V | 0.5 % | 50 ppm/°C | 41.2 kΩ | 155 °C | -55 °C | Thin Film | 63 mW | 350 µm | ||
![]() TFCR0805-10W-C-3280DT-1K Venkel | In Stock | - | - | 100 V | 0.5 % | 50 ppm/°C | 328 Ω | 155 °C | -55 °C | Thin Film | 100 mW | 650 µm | ||
![]() TFCR0603-10W-C-1110DT-1K Venkel | In Stock | - | - | 50 V | 0.5 % | 50 ppm/°C | 111 Ω | 155 °C | -55 °C | Thin Film | 100 mW | 550 µm | ||
![]() TFCR0805-8W-C-1623DT Venkel | In Stock | - | - | 100 V | 0.5 % | 50 ppm/°C | 162 kΩ | 155 °C | -55 °C | Thin Film | 125 mW | 650 µm | ||
![]() TFCR0805-10W-E-6981BT Venkel | In Stock | - | - | 100 V | 0.1 % | 25 ppm/°C | 6.98 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | 650 µm | ||
![]() TFCR1210-4W-C-3920DT Venkel | In Stock | - | - | 150 V | 0.5 % | 50 ppm/°C | 392 Ω | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR1206-8W-C-1R05DT-1K Venkel | In Stock | - | - | 150 V | 0.5 % | 50 ppm/°C | 1.05 Ω | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR2512-2W-K-1151FT Venkel | In Stock | - | - | 150 V | 1 % | 100 ppm/°C | 1.15 kΩ | 155 °C | -55 °C | Thin Film | 500 mW | 650 µm | ||
![]() TFCR0603-10W-K-2583DT-1K Venkel | In Stock | - | - | 50 V | 0.5 % | 100 ppm/°C | 258 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | 550 µm | ||
![]() TFCR0805-8W-E-2001CT Venkel | In Stock | - | - | 100 V | 0.25 % | 25 ppm/°C | 2 kΩ | 155 °C | -55 °C | Thin Film | 125 mW | 650 µm | ||
![]() TFCR0402-16W-K-3400CT-1K Venkel | In Stock | - | - | 25 V | 0.25 % | 100 ppm/°C | 340 Ω | 155 °C | -55 °C | Thin Film | 63 mW | 350 µm | ||
![]() TFCR1210-4W-E-1322FT Venkel | In Stock | - | - | 150 V | 1 % | 25 ppm/°C | 13.2 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR1206-8W-K-22R9DT-1K Venkel | In Stock | - | - | 150 V | 0.5 % | 100 ppm/°C | 22.9 Ω | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR0402-16W-C-5490DT Venkel | In Stock | - | - | 25 V | 0.5 % | 50 ppm/°C | 549 Ω | 155 °C | -55 °C | Thin Film | 63 mW | 350 µm | ||
![]() TFCR1206-8W-C-12R6DT-1K Venkel | In Stock | - | - | 150 V | 0.5 % | 50 ppm/°C | 12.6 Ω | 155 °C | -55 °C | Thin Film | 125 mW | 650 µm | ||
![]() TFCR1206-8W-C-6203FT Venkel | In Stock | - | - | 150 V | 1 % | 50 ppm/°C | 620 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR2512-2W-C-47R5FT-1K Venkel | In Stock | - | - | 150 V | 1 % | 50 ppm/°C | 47.5 Ω | 155 °C | -55 °C | Thin Film | 500 mW | 650 µm |