- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | Resistive Material | 1st Connector Mounting Type | 2nd Connector Mounting Type | 1st Connector Mounting Feature | 1st Contact Gender | 2nd Connector Mounting Feature | 2nd Contact Gender | Base Product Number | Brand | Cable Types | Capacitance - nF | Capacitance - uF | Case Code - in | Case Code - mm | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Frequency-Max | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Overall Impedance | Package | Primary Material | Product Status | RoHS | Unit Weight | Voltage Rated | Voltage Rating DC | Voltage-Input | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Power (Watts) | Capacitance | Fastening Type | Subcategory | Power Rating | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Style | Shell Finish | Shell Size - Insert | Termination Style | Output Type | Dielectric | Failure Rate | Lead Spacing | Interface | Shell Size, MIL | Lead Style | Current - Output | Power Line Protection | Voltage - Breakdown (Min) | Cable Opening | Power - Peak Pulse | Current - Supply | Current - Peak Pulse (10/1000μs) | Voltage - Output (Min/Fixed) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Utilized IC / Part | Reference Type | Unidirectional Channels | Adjustment Type | Product Type | Includes | 1st Connector | 2nd Connector | Capacitance @ Frequency | Convert From (Adapter End) | Convert To (Adapter End) | Current - Cathode | Noise - 0.1Hz to 10Hz | Noise - 10Hz to 10kHz | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR0805-8W-E-12R9CT-1K Venkel | In Stock | - | - | - | 1812 (4532 metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | 6.8 nF | 0.0068 uF | 1812 | 4532 | - | - | 3000 | - | KYOCERA AVX | + 125 C | - | - 55 C | - | - | - | - | Details | 0.001095 oz | - | 50 VDC | - | 100 V | - | Bulk | CDR34 | - | 1 % | - | - | 25 ppm/°C | - | MIL-PRF-55681 Capacitor, Voltage Temperature Limits | 12.9 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | 6800 pF | - | Capacitors | 125 mW | - | - | - | - | - | - | - | SMD/SMT | - | BP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | - | - | - | - | - | - | High Reliability MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 1.5 mm | - | 4.5 mm | 3.2 mm | - | - | - | - | ||
![]() TFCR0402-16W-C-5232BT Venkel | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | Thermoplastic | - | - | - | - | - | - | - | - | D38999/26GE | - | - | - | - | - | - | Gold | Copper Alloy | - | - | - | - | TE Connectivity Deutsch Connectors | - | - | Bulk | Metal | Active | - | - | - | - | - | 400VAC, 550VDC | -65°C ~ 200°C | - | MIL-DTL-38999 Series III, DTS | - | 0.1 % | - | Crimp | 50 ppm/°C | Plug, Female Sockets | - | 52.3 kΩ | 55 | 155 °C | -55 °C | Thin Film | Silver | Aviation, Communication Systems, Industrial | - | - | Threaded | - | 63 mW | - | A | Shielded | Environment Resistant | - | Electroless Nickel | 17-35 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut | - | 350 µm | - | - | - | - | 50.0µin (1.27µm) | - | - | ||
![]() TFCR0603-16W-K-75R9CT-1K Venkel | In Stock | - | - | - | Axial | - | - | Axial | - | - | - | - | - | - | - | - | - | RNC55 | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Dale | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | 50 V | -65°C ~ 175°C | - | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | 2 | - | ±25ppm/°C | - | - | 1.4 MOhms | - | 155 °C | -55 °C | Metal Film | - | - | 0.125W, 1/8W | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | 550 µm | - | - | - | - | - | - | - | ||
![]() TFCR1206-8W-E-5622DT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Male | - | Male | Q-2I0440 | - | RG-316 | - | - | - | - | - | - | - | 11 GHz | - | - | Amphenol Custom Cable | - | 50 Ohms | Bag | - | Active | - | - | - | - | - | 150 V | - | - | - | - | 0.5 % | - | - | 25 ppm/°C | - | - | 56.2 kΩ | - | 155 °C | -55 °C | Thin Film | Copper | - | - | - | - | - | 125 mW | - | - | - | - | SMP to N-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMP Plug | N-Type Plug | - | - | - | - | - | - | - | Shielded | - | 650 µm | - | 108.0 (2.7m) 9.0 | - | - | - | - | - | ||
![]() TFCR2512-2W-K-2R13CT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AFD57 | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Deutsch Connectors | - | - | Bag | - | Active | - | - | - | - | - | 150 V | - | - | MIL-DTL-26482 G Series II, AFD | - | 0.25 % | - | - | 100 ppm/°C | - | - | 2.13 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | - | ||
![]() TFCR2512-2W-K-7R59CT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 173109 | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | Bulk | - | Active | - | - | - | - | - | 150 V | - | - | * | - | 0.25 % | - | - | 100 ppm/°C | - | - | 7.59 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | - | ||
![]() TFCR0603-16W-K-1112BT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tri-Star Electronics | - | - | Bag | - | Active | - | - | - | - | - | 50 V | - | - | * | - | 0.1 % | - | - | 100 ppm/°C | - | - | 11.1 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | - | - | - | - | ||
![]() TFCR1210-4W-E-1603CT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 121050 | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | Bulk | - | Active | - | - | - | - | - | 150 V | - | - | Brad 121050 mPm | - | 0.25 % | - | - | 25 ppm/°C | - | - | 160 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | - | ||
![]() TFCR0805-10W-K-9422DT Venkel | In Stock | - | - | - | 1206 (3216 Metric) | - | - | 1206 | - | - | - | - | - | - | - | - | - | RN73H2B | - | - | - | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - | 100 V | -55°C ~ 155°C | - | RN73H | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | - | ±100ppm/°C | - | - | 370 Ohms | - | 155 °C | -55 °C | Metal Film | - | - | 0.25W, 1/4W | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 650 µm | 0.028 (0.70mm) | - | - | - | - | - | AEC-Q200 | ||
![]() TFCR1210-4W-E-9311BT-1K Venkel | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Vitramon | - | - | Tape & Reel (TR) | - | Active | - | - | 200V | - | - | 150 V | -55°C ~ 150°C | - | GA | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±10% | - | - | X7R | - | - | 9.31 kΩ | - | 155 °C | -55 °C | Thin Film | - | Automotive | - | 0.22 µF | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | 0.086 (2.18mm) | - | - | AEC-Q200 | ||
![]() TFCR1206-4W-C-1840BT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 106126 | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | Bulk | - | Active | - | - | - | - | - | 150 V | - | - | * | - | 0.1 % | - | - | 50 ppm/°C | - | - | 184 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | - | ||
![]() TFCR0805-8W-E-3792CT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | Bulk | - | Obsolete | - | - | - | - | - | 100 V | - | - | Trimpot® 3366 | Square - 0.252 x 0.252 Face (6.40mm x 6.40mm) | - | - | - | - | - | - | 20 Ohms | - | 155 °C | -55 °C | Thin Film | - | - | - | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | - | ||
![]() TFCR0603-16W-K-1471CT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Advantech Corp | - | - | Bulk | - | Obsolete | - | - | - | - | - | 50 V | - | - | - | - | 0.25 % | - | - | 100 ppm/°C | - | USB to Serial | 1.47 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | TTL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB - B 2.0 Male to USB - A 2.0 Male Cable | - | - | - | USB - B 2.0 Female | D-Sub 09 Pos (DB9) Male | - | - | - | - | - | - | 550 µm | - | - | - | - | - | - | - | ||
![]() TFCR0603-16W-K-9203CT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | - | Bulk | - | Active | - | - | - | - | - | 50 V | - | - | * | - | 0.25 % | - | - | 100 ppm/°C | - | - | 920 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | - | - | - | - | ||
![]() TFCR1206-4W-C-4123CT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120031 | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | Bulk | - | Active | - | - | - | - | - | 150 V | - | - | * | - | 0.25 % | - | - | 50 ppm/°C | - | - | 412 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | - | ||
![]() TFCR1210-4W-C-4641BT Venkel | In Stock | - | - | Through Hole | DO-201AA, DO-27, Axial | - | - | CASE-1 | - | - | - | - | - | - | - | - | - | LCE16 | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | Bulk | - | Active | - | - | - | - | - | 150 V | -65°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | - | 0.1 % | - | - | 50 ppm/°C | - | Zener | 4.64 kΩ | - | 155 °C | -55 °C | Thin Film | - | General Purpose | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 17.8V | - | 1500W (1.5kW) | - | 57A | - | 26V | 16V | - | - | 1 | - | - | - | - | - | 100pF @ 1MHz | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | - | ||
![]() TFCR1206-4W-K-6812CT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Female | Q-1Y0290 | - | LMR 400 | - | - | - | - | - | - | - | 6 GHz | - | - | Amphenol Custom Cable | - | 50 Ohms | Bag | - | Active | - | - | - | - | - | 150 V | - | - | - | - | 0.25 % | - | - | 100 ppm/°C | - | - | 68.1 kΩ | - | 155 °C | -55 °C | Thin Film | Black | - | - | - | - | - | 250 mW | - | - | - | - | N-Type to N-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Type Jack | N-Type Jack | - | - | - | - | - | - | - | Shielded | - | 650 µm | - | 18.00 (457.20mm) | - | - | - | - | - | ||
![]() TFCR0805-8W-K-3923DT-1K Venkel | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Vitramon | - | - | Tape & Reel (TR) | - | Active | - | - | 25V | - | - | 100 V | -55°C ~ 150°C | - | GA | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±10% | - | - | X8R | - | - | 392 kΩ | - | 155 °C | -55 °C | Thin Film | - | Automotive | - | 6800 pF | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | 0.057 (1.45mm) | - | - | AEC-Q200 | ||
![]() TFCR0603-16W-C-1R01CT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Female | - | Male | Q-2C03S0 | - | RG-174 | - | - | - | - | - | - | - | 4 GHz | - | - | Amphenol Custom Cable | - | 50 Ohms | Bag | - | Active | - | - | - | - | - | 50 V | - | - | - | - | 0.25 % | - | - | 50 ppm/°C | - | - | 1.01 Ω | - | 155 °C | -55 °C | Thin Film | Black | - | - | - | - | - | 100 mW | - | - | - | - | SMB to N-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMB Plug, Right Angle | N-Type Plug, Right Angle | - | - | - | - | - | - | - | Shielded | - | 550 µm | - | 59.1 (1.5m) 4.9 | - | - | - | - | - | ||
![]() TFCR1206-8W-C-1010BT Venkel | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | SOT-23-3 | - | - | - | - | - | - | - | - | - | MAX6009 | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - | 150 V | -40°C ~ 85°C (TA) | - | - | - | ±0.5% | - | - | 75ppm/°C | - | - | 101 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | - | - | - | 125 mW | - | - | - | - | - | - | - | - | Fixed | - | - | - | - | - | - | 2 mA | - | - | - | - | - | - | 3V | - | - | - | Shunt | - | - | - | - | - | - | - | - | - | 1 µA | 75µVp-p | - | - | - | - | 650 µm | - | - | - | - | - | - | - |