- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Voltage, Rating | Tolerance | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR1210-4W-K-5763CT-1K Venkel | In Stock | - | - | 150 V | 0.25 % | 100 ppm/°C | 576 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR1206-4W-K-4582BT-1K Venkel | In Stock | - | - | 150 V | 0.1 % | 100 ppm/°C | 45.8 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR2512-2W-E-9092DT-1K Venkel | In Stock | - | - | 150 V | 0.5 % | 25 ppm/°C | 90.9 kΩ | 155 °C | -55 °C | Thin Film | 500 mW | 650 µm | ||
![]() TFCR0805-10W-K-34R0CT-1K Venkel | In Stock | - | - | 100 V | 0.25 % | 100 ppm/°C | 34 Ω | 155 °C | -55 °C | Thin Film | 100 mW | 650 µm | ||
![]() TFCR1206-4W-C-2260FT-1K Venkel | In Stock | - | - | 150 V | 1 % | 50 ppm/°C | 226 Ω | 155 °C | -55 °C | Thin Film | 125 mW | 650 µm | ||
![]() TFCR1206-4W-E-1201BT-1K Venkel | In Stock | - | - | 150 V | 0.1 % | 25 ppm/°C | 1.2 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR0603-10W-C-1822CT Venkel | In Stock | - | - | 50 V | 0.25 % | 50 ppm/°C | 18.2 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | 550 µm | ||
![]() TFCR0402-16W-K-2461DT Venkel | In Stock | - | - | 25 V | 0.5 % | 100 ppm/°C | 2.46 kΩ | 155 °C | -55 °C | Thin Film | 63 mW | 350 µm | ||
![]() TFCR2010-4W-K-4300CT Venkel | In Stock | - | - | 150 V | 0.25 % | 100 ppm/°C | 430 Ω | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR2010-4W-E-2201DT Venkel | In Stock | - | - | 150 V | 0.5 % | 25 ppm/°C | 2.2 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR1210-4W-K-3090FT-1K Venkel | In Stock | - | - | 150 V | 1 % | 100 ppm/°C | 309 Ω | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR0603-16W-E-1263DT-1K Venkel | In Stock | - | - | 50 V | 0.5 % | 25 ppm/°C | 126 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | 550 µm | ||
![]() TFCR1210-4W-C-56R2DT Venkel | In Stock | - | - | 150 V | 0.5 % | 50 ppm/°C | 56.2 Ω | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR1210-4W-E-6260DT Venkel | In Stock | - | - | 150 V | 0.5 % | 25 ppm/°C | 626 Ω | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR0402-16W-K-59R0CT Venkel | In Stock | - | - | 25 V | 0.25 % | 100 ppm/°C | 59 Ω | 155 °C | -55 °C | Thin Film | 63 mW | 350 µm | ||
![]() TFCR0603-16W-K-7682FT Venkel | In Stock | - | - | 50 V | 1 % | 100 ppm/°C | 76.8 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | 550 µm | ||
![]() TFCR2010-4W-E-1451CT Venkel | In Stock | - | - | 150 V | 0.25 % | 25 ppm/°C | 1.45 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR1206-8W-C-7590FT Venkel | In Stock | - | - | 150 V | 1 % | 50 ppm/°C | 759 Ω | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR2010-4W-E-1893BT Venkel | In Stock | - | - | 150 V | 0.1 % | 25 ppm/°C | 189 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR1210-4W-C-6983DT Venkel | In Stock | - | - | 150 V | 0.5 % | 50 ppm/°C | 698 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm |