- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Material | RoHS | Voltage, Rating | Packaging | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Power Rating | Max Power Dissipation | Military Standard | Failure Rate | Threaded/Unthreaded | Features | Diameter | Height | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR2512-2W-K-8201FT Venkel | In Stock | - | - | - | - | - | Non-Compliant | 150 V | - | 1 % | - | 100 ppm/°C | 8.2 kΩ | 155 °C | -55 °C | Thin Film | - | 500 mW | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR1210-4W-K-1760BT Venkel | In Stock | - | - | - | - | - | - | 150 V | - | 0.1 % | - | 100 ppm/°C | 176 Ω | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR1210-4W-E-1000BT-1K Venkel | In Stock | - | - | - | - | - | - | 150 V | - | 0.1 % | - | 25 ppm/°C | 100 Ω | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR2010-4W-C-3093DT Venkel | In Stock | - | - | - | - | - | - | 150 V | - | 0.5 % | - | 50 ppm/°C | 309 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR1206-4W-K-43R0FT Venkel | In Stock | - | - | - | - | - | - | 150 V | - | 1 % | - | 100 ppm/°C | 43 Ω | 155 °C | -55 °C | Thin Film | - | 125 mW | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR1210-4W-K-4530DT Venkel | In Stock | - | - | - | - | - | - | 150 V | - | 0.5 % | - | 100 ppm/°C | 453 Ω | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR0603-10W-K-73R2CT Venkel | In Stock | - | - | - | - | - | - | 50 V | - | 0.25 % | - | 100 ppm/°C | 73.2 Ω | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | 550 µm | - | - | - | - | ||
![]() TFCR2010-4W-E-5R49CT-1K Venkel | In Stock | - | - | - | - | - | - | 150 V | - | 0.25 % | - | 25 ppm/°C | 5.49 Ω | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR0603-16W-C-6260DT-1K Venkel | In Stock | - | - | - | Front | - | Non-Compliant | 50 V | - | 0.5 % | - | 50 ppm/°C | 626 Ω | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | 550 µm | - | - | - | - | ||
![]() TFCR0805-10W-C-1R91CT-1K Venkel | In Stock | - | - | - | - | - | - | 100 V | - | 0.25 % | - | 50 ppm/°C | 1.91 Ω | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR0603-10W-E-1501FT-1K Venkel | In Stock | - | - | - | - | - | Non-Compliant | 50 V | - | 1 % | - | 25 ppm/°C | 1.5 kΩ | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | 550 µm | - | - | - | - | ||
![]() TFCR0603-10W-C-1050BT-1K Venkel | In Stock | - | - | - | - | - | Non-Compliant | 50 V | - | 0.1 % | - | 50 ppm/°C | 105 Ω | 155 °C | -55 °C | Thin Film | Female | 100 mW | - | - | - | - | - | - | 550 µm | - | - | - | - | ||
![]() TFCR0805-10W-C-3882BT-1K Venkel | In Stock | - | - | - | Through Hole | - | Non-Compliant | 100 V | - | 0.1 % | - | 50 ppm/°C | 38.8 kΩ | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR0603-16W-K-7410CT-1K Venkel | In Stock | - | - | - | - | - | Non-Compliant | 50 V | Tape & Reel (TR) | 1 % | 2 | 100 ppm/°C | 976 Ω | 155 °C | -55 °C | Metal Film | - | 1 W | 1 W | - | 1 % | - | Military, Moisture Resistant, Weldable | - | 550 µm | 14.2748 mm | 4.83 mm | - | Contains Lead | ||
![]() TFCR2512-2W-K-23R2FT Venkel | In Stock | - | - | - | - | - | Non-Compliant | 150 V | - | 1 % | - | 100 ppm/°C | 23.2 Ω | 155 °C | -55 °C | Thin Film | - | 500 mW | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR0402-16W-E-41R2CT-1K Venkel | In Stock | - | - | - | - | - | Non-Compliant | 25 V | - | 0.25 % | - | 25 ppm/°C | 25.5 Ω | 155 °C | -55 °C | Thin Film | - | 63 mW | - | - | - | - | - | - | 350 µm | - | - | - | - | ||
![]() TFCR2512-2W-K-9530CT Venkel | In Stock | - | - | Lead, Tin | Through Hole | - | Non-Compliant | 150 V | Tape & Reel (TR) | 0.1 % | 2 | 50 ppm/°C | 158 kΩ | 175 °C | -65 °C | Metal Film | - | 125 mW | 125 mW | MIL-R-10509 | - | - | Flame Retardant Coating, Military | 2.29 mm | 650 µm | 6.096 mm | 2.29 mm | No | Contains Lead | ||
![]() TFCR0805-8W-K-8451BT-1K Venkel | In Stock | - | - | - | - | - | - | 100 V | - | 0.1 % | - | 100 ppm/°C | 8.45 kΩ | 155 °C | -55 °C | Thin Film | - | 125 mW | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR0402-16W-K-5692DT Venkel | In Stock | - | - | - | - | - | Non-Compliant | 25 V | - | 0.5 % | - | 100 ppm/°C | 56.9 kΩ | 155 °C | -55 °C | Thin Film | - | 63 mW | - | - | - | - | - | - | 350 µm | - | - | - | - | ||
![]() TFCR1206-4W-E-9422CT-1K Venkel | In Stock | - | - | - | - | Brass | Compliant | 150 V | - | 0.25 % | - | 25 ppm/°C | 94.2 kΩ | 75 °C | -20 °C | Thin Film | - | 125 mW | - | - | - | Threaded | - | - | 650 µm | - | - | - | - |