- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Supplier Device Package | Dielectric Material | Body Material | Center Contact Plating | Center Contact Material | Panel Cutout Shape | Lead Free Status / RoHS Status | Memory Types | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Connector Type | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Fastening Type | Power Rating | Technology | Voltage - Supply | Ingress Protection | Base Part Number | Termination Style | Housing Color | Panel Cutout Dimensions | Voltage | Memory Size | Impedance | Connector Style | Number of Ports | Current | Viewing Angle | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Access Time | Voltage - Clamping (Max) @ Ipp | Memory Format | Memory Interface | Mating Cycles | Voltage - Reverse Standoff (Typ) | Contact Termination | Unidirectional Channels | Write Cycle Time - Word, Page | Millicandela Rating | Lens Transparency | Wavelength - Peak | Includes | Capacitance @ Frequency | Lens Color | Insertion Loss | Body Finish | Cable Group | Lamp Color | Shield Termination | Features | Lens Style/Size | Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR0603-16W-K-2181DT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | - | - | 0.5 % | - | - | 100 ppm/°C | - | - | 2.18 kΩ | 155 °C | -55 °C | Thin Film | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | ||
![]() TFCR0805-8W-E-2432FT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | - | - | 1 % | - | - | 25 ppm/°C | - | - | 24.3 kΩ | 155 °C | -55 °C | Thin Film | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR0402-16W-K-1402FT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | Round | -- | - | 25 V | - | - | PM5 | 1 % | Obsolete | -- | 100 ppm/°C | - | LED | 14 kΩ | 155 °C | -55 °C | Thin Film | - | - | 63 mW | - | - | -- | - | Wire Leads - 18 (457.20mm) | - | 0.25 (6.35mm) | 2.1V | - | - | - | - | 30mA | 45° | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mcd | Diffused | 568nm | - | - | Green | - | - | - | Green | - | -- | Round with Domed Top, 5mm (T-1 3/4) | 350 µm | Vf (Typ), If (Max) | ||
![]() TFCR0603-16W-K-2872CT Venkel | In Stock | - | - | Free Hanging (In-Line) | - | -- | - | -- | Brass | Gold | Gold | - | -- | - | 50 V | -- | Bulk | SealTite® | 0.25 % | Active | - | 100 ppm/°C | Plug, Male Pin | - | 28.7 kΩ | 155 °C | -55 °C | Thin Film | - | Bayonet Lock | 100 mW | - | - | -- | - | - | Silver | - | - | - | -- | BNC | 1 | - | - | - | - | - | - | - | - | - | - | -- | - | Push On | - | - | - | - | - | -- | - | - | -- | Nickel | RG-59 | - | Compression | -- | - | 550 µm | - | ||
![]() TFCR1206-8W-K-1024FT Venkel | In Stock | - | - | Surface Mount | DO-214AC, SMA | - | DO-214AC (SMA) | - | - | - | - | - | -- | - | 150 V | -55°C ~ 150°C (TJ) | Tape & Reel (TR) | TransZorb® | 1 % | Active | -- | 100 ppm/°C | - | Zener | 1.02 MΩ | 155 °C | -55 °C | Thin Film | General Purpose | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 190V | 200W | 730mA | - | 274V | - | - | - | 171V | - | 1 | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR2010-4W-C-8982BT-1K Venkel | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | - | DO-41 | - | - | - | - | - | -- | - | 150 V | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | -- | 0.1 % | Active | -- | 50 ppm/°C | - | Zener | 89.8 kΩ | 155 °C | -55 °C | Thin Film | General Purpose | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 71.3V | 400W | 4.1A | - | 103V | - | - | - | 60.7V | - | 1 | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR1210-4W-C-2053CT Venkel | In Stock | - | - | Surface Mount | DO-214AC, SMA | - | DO-214AC (SMA) | - | - | - | - | - | -- | - | 150 V | -65°C ~ 150°C (TJ) | Tape & Reel (TR) | Automotive, AEC-Q101, P4SMA, TransZorb® | 0.25 % | Active | -- | 50 ppm/°C | - | Zener | 205 kΩ | 155 °C | -55 °C | Thin Film | Automotive | - | 250 mW | - | - | - | P4SMA | - | - | - | - | - | - | - | - | - | - | No | 19V | 400W | 14.4A | - | 27.7V | - | - | - | 17.1V | - | 1 | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR2512-2W-C-2131DT-1K Venkel | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | - | DO-204AL (DO-41) | - | - | - | - | - | -- | - | 150 V | -55°C ~ 175°C (TJ) | Tape & Reel (TR) | Automotive, AEC-Q101, TransZorb® | 0.5 % | Active | -- | 50 ppm/°C | - | Zener | 2.13 kΩ | 155 °C | -55 °C | Thin Film | Automotive | - | 500 mW | - | - | - | P4KE | - | - | - | - | - | - | - | - | - | - | No | 31.4V | 400W | 8.8A | - | 45.7V | - | - | - | 28.2V | - | 1 | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR1206-4W-E-2R52CT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | 0.25 % | - | - | 25 ppm/°C | - | - | 2.52 Ω | 155 °C | -55 °C | Thin Film | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR1210-4W-C-3921BT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | 0.1 % | - | - | 50 ppm/°C | - | - | 3.92 kΩ | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR0603-10W-K-9532CT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | - | - | 0.25 % | - | - | 100 ppm/°C | - | - | 95.3 kΩ | 155 °C | -55 °C | Thin Film | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | ||
![]() TFCR1210-4W-C-6R57CT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | 0.25 % | - | - | 50 ppm/°C | - | - | 6.57 Ω | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR0805-10W-E-1384BT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | - | - | 0.1 % | - | - | 25 ppm/°C | - | - | 1.38 MΩ | 155 °C | -55 °C | Thin Film | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR0805-10W-C-8R25CT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | - | - | 0.25 % | - | - | 50 ppm/°C | - | - | 8.25 Ω | 155 °C | -55 °C | Thin Film | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR1206-8W-K-51R0CT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | 0.25 % | - | - | 100 ppm/°C | - | - | 51 Ω | 155 °C | -55 °C | Thin Film | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR2512-2W-C-8663CT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | 0.25 % | - | - | 50 ppm/°C | - | - | 866 kΩ | 155 °C | -55 °C | Thin Film | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR0603-16W-C-3652DT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | - | - | 0.5 % | - | - | 50 ppm/°C | - | - | 36.5 kΩ | 155 °C | -55 °C | Thin Film | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | ||
![]() TFCR2512-2W-K-2051FT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | 1 % | - | - | 100 ppm/°C | - | - | 2.05 kΩ | 155 °C | -55 °C | Thin Film | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR0603-16W-K-4271BT-1K Venkel | In Stock | - | - | Surface Mount | 32-BSOJ (0.300, 7.62mm Width) | - | 32-SOJ | - | - | - | - | - | - | Volatile | 50 V | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | 0.1 % | Obsolete | - | 100 ppm/°C | - | - | 4.27 kΩ | 155 °C | -55 °C | Thin Film | - | - | 100 mW | SRAM - Asynchronous | 3 V ~ 3.6 V | - | IDT71V124 | - | - | - | - | 1Mb (128K x 8) | - | - | - | - | - | - | - | - | - | 15ns | - | SRAM | Parallel | - | - | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | ||
![]() TFCR1206-8W-K-34R0FT-1K Venkel | In Stock | - | - | Surface Mount | 28-BSOJ (0.300, 7.62mm Width) | - | 28-SOJ | - | - | - | - | - | - | Volatile | 150 V | 0°C ~ 70°C (TA) | Tube | -- | 1 % | Obsolete | - | 100 ppm/°C | - | - | 34 Ω | 155 °C | -55 °C | Thin Film | - | - | 125 mW | SRAM - Asynchronous | 3 V ~ 3.6 V | - | IDT71V256 | - | - | - | - | 256Kb (32K x 8) | - | - | - | - | - | - | - | - | - | 12ns | - | SRAM | Parallel | - | - | - | - | 12ns | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - |