- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Memory Types | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Part Status | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Technology | Voltage - Supply | Base Part Number | Function | Current - Supply (Max) | Output Type | Circuit | Number of Circuits | Memory Size | Clock Frequency | Current - Supply | Access Time | Slew Rate | Memory Format | Data Rate | Memory Interface | Amplifier Type | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Current - Output High, Low | Gain Bandwidth Product | Write Cycle Time - Word, Page | Protocol | Voltage - Input Offset | Current - Output / Channel | Number of Drivers/Receivers | Duplex | Receiver Hysteresis | Voltage Supply Source | Independent Circuits | Bus Directional | Retransmit Capability | FWFT Support | Programmable Flags Support | Expansion Type | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR1206-8W-C-93R1DT-1K Venkel | In Stock | - | - | Surface Mount | 100-LQFP | 100-TQFP (14x14) | Volatile | 150 V | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | 0.5 % | Obsolete | 50 ppm/°C | - | 93.1 Ω | 155 °C | -55 °C | Thin Film | 250 mW | SRAM - Synchronous ZBT | 3.135 V ~ 3.465 V | IDT71V2556 | - | - | - | - | - | 4.5Mb (128K x 36) | 133MHz | - | 4.2ns | - | SRAM | - | Parallel | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR0603-16W-K-1980DT Venkel | In Stock | - | - | Surface Mount | 119-BGA | 119-PBGA (14x22) | Volatile | 50 V | 0°C ~ 70°C (TA) | Tray | -- | 0.5 % | Obsolete | 100 ppm/°C | - | 198 Ω | 155 °C | -55 °C | Thin Film | 100 mW | SRAM - Synchronous ZBT | 3.135 V ~ 3.465 V | IDT71V3556 | - | - | - | - | - | 4.5Mb (128K x 36) | 166MHz | - | 3.5ns | - | SRAM | - | Parallel | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | ||
![]() TFCR1210-4W-E-5231CT-1K Venkel | In Stock | - | - | Surface Mount | 119-BGA | 119-PBGA (14x22) | Volatile | 150 V | 0°C ~ 70°C (TA) | Tray | -- | 0.25 % | Obsolete | 25 ppm/°C | - | 5.23 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | SRAM - Synchronous ZBT | 3.135 V ~ 3.465 V | IDT71V3556 | - | - | - | - | - | 4.5Mb (128K x 36) | 150MHz | - | 3.8ns | - | SRAM | - | Parallel | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR0805-10W-E-2520CT Venkel | In Stock | - | - | Surface Mount | 100-LQFP | 100-TQFP (14x14) | Volatile | 100 V | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | 0.25 % | Obsolete | 25 ppm/°C | - | 252 Ω | 155 °C | -55 °C | Thin Film | 100 mW | SRAM - Synchronous ZBT | 3.135 V ~ 3.465 V | IDT71V3557 | - | - | - | - | - | 4.5Mb (128K x 36) | - | - | 8.5ns | - | SRAM | - | Parallel | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR0402-16W-E-1212DT-1K Venkel | In Stock | - | - | Surface Mount | 165-TBGA | 165-CABGA (13x15) | Volatile | 25 V | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | 0.5 % | Obsolete | 25 ppm/°C | - | 12.1 kΩ | 155 °C | -55 °C | Thin Film | 63 mW | SRAM - Synchronous ZBT | 3.135 V ~ 3.465 V | IDT71V3558 | - | - | - | - | - | 4.5Mb (256K x 18) | 133MHz | - | 4.2ns | - | SRAM | - | Parallel | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | 350 µm | ||
![]() TFCR1206-4W-E-1602DT-1K Venkel | In Stock | - | - | Surface Mount | 100-LQFP | 100-TQFP (14x14) | Volatile | 150 V | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | 0.5 % | Obsolete | 25 ppm/°C | - | 16 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | SRAM - Synchronous | 3.135 V ~ 3.465 V | IDT71V3576 | - | - | - | - | - | 4.5Mb (128K x 36) | 133MHz | - | 4.2ns | - | SRAM | - | Parallel | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR0805-10W-C-3281CT Venkel | In Stock | - | - | Surface Mount | 44-BSOJ (0.400, 10.16mm Width) | 44-SOJ | Volatile | 100 V | 0°C ~ 70°C (TA) | Tube | -- | 0.25 % | Obsolete | 50 ppm/°C | - | 3.28 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | SRAM - Asynchronous | 3 V ~ 3.6 V | IDT71V416 | - | - | - | - | - | 4Mb (256K x 16) | - | - | 15ns | - | SRAM | - | Parallel | - | - | - | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR2512-2W-C-18R7BT Venkel | In Stock | - | - | Surface Mount | 100-LQFP | 100-TQFP (14x14) | Volatile | 150 V | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | 0.1 % | Obsolete | 50 ppm/°C | - | 18.7 Ω | 155 °C | -55 °C | Thin Film | 500 mW | SRAM - Synchronous | 3.135 V ~ 3.465 V | IDT71V3579 | - | - | - | - | - | 4.5Mb (256K x 18) | - | - | 8ns | - | SRAM | - | Parallel | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR1206-8W-E-4751DT-1K Venkel | In Stock | - | - | Surface Mount | 48-TFBGA | 48-CABGA (9x9) | Volatile | 150 V | -40°C ~ 85°C (TA) | Tray | -- | 0.5 % | Obsolete | 25 ppm/°C | - | 4.75 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | SRAM - Asynchronous | 3 V ~ 3.6 V | IDT71V416 | - | - | - | - | - | 4Mb (256K x 16) | - | - | 12ns | - | SRAM | - | Parallel | - | - | - | - | - | 12ns | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR0805-10W-E-1722CT Venkel | In Stock | - | - | Surface Mount | 44-BSOJ (0.400, 10.16mm Width) | 44-SOJ | Volatile | 100 V | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | 0.25 % | Obsolete | 25 ppm/°C | - | 17.2 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | SRAM - Asynchronous | 3 V ~ 3.6 V | IDT71V416 | - | - | - | - | - | 4Mb (256K x 16) | - | - | 10ns | - | SRAM | - | Parallel | - | - | - | - | - | 10ns | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR1210-4W-C-2610BT-1K Venkel | In Stock | - | - | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | 44-TSOP II | Volatile | 150 V | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | 0.1 % | Obsolete | 50 ppm/°C | - | 261 Ω | 155 °C | -55 °C | Thin Film | 250 mW | SRAM - Asynchronous | 3 V ~ 3.6 V | IDT71V416 | - | - | - | - | - | 4Mb (256K x 16) | - | - | 12ns | - | SRAM | - | Parallel | - | - | - | - | - | 12ns | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR0603-16W-C-2402BT Venkel | In Stock | - | - | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | 44-TSOP II | Volatile | 50 V | -40°C ~ 85°C (TA) | Tube | -- | 0.1 % | Obsolete | 50 ppm/°C | - | 24 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | SRAM - Asynchronous | 3 V ~ 3.6 V | IDT71V424 | - | - | - | - | - | 4Mb (512K x 8) | - | - | 12ns | - | SRAM | - | Parallel | - | - | - | - | - | 12ns | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | ||
![]() TFCR0805-10W-K-7R23DT-1K Venkel | In Stock | - | - | Surface Mount | 100-LQFP | 100-TQFP (14x14) | Volatile | 100 V | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | 0.5 % | Obsolete | 100 ppm/°C | - | 7.23 Ω | 155 °C | -55 °C | Thin Film | 100 mW | SRAM - Synchronous | 3.135 V ~ 3.63 V | IDT71V432 | - | - | - | - | - | 1Mb (32K x 32) | - | - | 10ns | - | SRAM | - | Parallel | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR2010-4W-E-5112DT Venkel | In Stock | - | - | Surface Mount | 119-BGA | 119-PBGA (14x22) | Volatile | 150 V | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | 0.5 % | Obsolete | 25 ppm/°C | - | 51.1 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | SRAM - Synchronous ZBT | 3.135 V ~ 3.465 V | IDT71V65602 | - | - | - | - | - | 9Mb (256K x 36) | 100MHz | - | 5ns | - | SRAM | - | Parallel | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR2010-4W-K-1201DT Venkel | In Stock | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | - | 150 V | -40°C ~ 85°C | Tube | 74FCT | 0.5 % | Obsolete | 100 ppm/°C | Multiplexer | 1.2 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | - | -- | 74FCT257 | - | - | - | 4 x 2:1 | - | - | - | - | - | - | - | - | - | - | - | - | 15mA, 48mA | - | - | - | - | - | - | - | - | Single Supply | 1 | - | - | - | - | - | 650 µm | ||
![]() TFCR1206-8W-E-85R6BT-1K Venkel | In Stock | - | - | Surface Mount | 28-SOIC (0.345, 8.77mm Width) | 28-SOIC | - | 150 V | 0°C ~ 70°C | Tube | 7200 | 0.1 % | Obsolete | 25 ppm/°C | - | 85.6 Ω | 155 °C | -55 °C | Thin Film | 125 mW | - | 4.5V ~ 5.5V | 7202 | Asynchronous | 80mA | - | - | - | 9K (1K x 9) | - | - | 12ns | - | - | 50MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Uni-Directional | Yes | No | No | Depth, Width | 650 µm | ||
![]() TFCR1206-4W-K-12R6CT-1K Venkel | In Stock | - | - | Surface Mount | 28-SOIC (0.345, 8.77mm Width) | 28-SOIC | - | 150 V | 0°C ~ 70°C | Tube | 7200 | 0.25 % | Obsolete | 100 ppm/°C | - | 12.6 Ω | 155 °C | -55 °C | Thin Film | 125 mW | - | 4.5V ~ 5.5V | 7204 | Asynchronous | 120mA | - | - | - | 36K (4K x 9) | - | - | 35ns | - | - | 22.22MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Uni-Directional | Yes | No | No | Depth, Width | 650 µm | ||
![]() TFCR0805-8W-K-3R30CT Venkel | In Stock | - | - | Surface Mount | 28-SOIC (0.345, 8.77mm Width) | 28-SOIC | - | 100 V | -40°C ~ 85°C | Tape & Reel (TR) | 7200 | 0.25 % | Obsolete | 100 ppm/°C | - | 3.3 Ω | 155 °C | -55 °C | Thin Film | 125 mW | - | 4.5V ~ 5.5V | 72125 | Asynchronous | 100mA | - | - | - | 16K (1K x 16) | - | - | 25ns | - | - | 50MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Uni-Directional | No | No | No | Depth, Width | 650 µm | ||
![]() TFCR0201-32W-C-5600BT Venkel | In Stock | - | - | Surface Mount | 8-VDFN Exposed Pad | 8-DFN (3x3) | - | 15 V | -40°C ~ 125°C | Tape & Reel (TR) | -- | 0.1 % | Active | 50 ppm/°C | - | 560 Ω | 125 °C | -55 °C | Thin Film | 50 mW | - | - | ISL28233 | - | - | Rail-to-Rail | - | 2 | - | - | 18µA | - | 0.2 V/µs | - | - | - | Zero-Drift | 180pA | 1.8 V ~ 6 V, ±0.825 V ~ 3 V | - | 400kHz | - | - | 2µV | 19mA | - | - | - | - | - | - | - | - | - | - | 260 µm | ||
![]() TFCR2512-2W-K-3700FT-1K Venkel | In Stock | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | - | 150 V | -40°C ~ 85°C | Tube | -- | 1 % | Active | 100 ppm/°C | Transceiver | 370 Ω | 155 °C | -55 °C | Thin Film | 500 mW | - | 4.5 V ~ 5.5 V | ISL83086E | - | - | - | - | - | - | - | - | - | - | - | 10Mbps | - | - | - | - | - | - | - | RS422, RS485 | - | - | 1/1 | Full | 20mV | - | - | - | - | - | - | - | 650 µm |