- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | CoilResistance | Contact Materials | Mfr | Package | Product Status | RoHS | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Gender | Power (Watts) | Capacitance | Power Rating | Max Power Dissipation | Military Standard | Termination Style | Number of Contacts | Failure Rate | Lead Spacing | Contact Style | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Lead Style | Operating Temperature - Junction | Contact Form | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Capacitance @ Vr, F | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Seal Rating | Features | Diameter | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Radiation Hardening | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR0603-16W-C-2R08DT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 50 V | - | - | - | - | 0.5 % | - | 50 ppm/°C | 2.08 Ω | 155 °C | -55 °C | Thin Film | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | - | - | - | - | ||
![]() TFCR0805-10W-E-1694BT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | - | - | - | 0.1 % | - | 25 ppm/°C | 1.69 MΩ | 155 °C | -55 °C | Thin Film | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | - | ||
![]() TFCR0805-10W-K-15R0FT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | - | - | - | 1 % | - | 100 ppm/°C | 15 Ω | 155 °C | -55 °C | Thin Film | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | - | ||
![]() TFCR1206-8W-K-19R1DT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 150 V | - | - | - | - | 0.5 % | - | 100 ppm/°C | 19.1 Ω | 155 °C | -55 °C | Thin Film | - | Male | - | - | 125 mW | - | - | - | 11 | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | - | ||
![]() TFCR2010-4W-E-21R5BT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | - | 0.1 % | - | 25 ppm/°C | 21.5 Ω | 155 °C | -55 °C | Thin Film | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | - | ||
![]() TFCR0402-16W-E-58R3DT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 V | - | - | - | - | 0.5 % | - | 25 ppm/°C | 58.3 Ω | 155 °C | -55 °C | Thin Film | - | - | - | - | 63 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350 µm | - | - | - | - | - | - | - | ||
![]() TFCR1206-4W-E-9762CT-1K Venkel | In Stock | - | - | Lead, Tin | Through Hole | - | - | - | - | - | - | - | - | - | Compliant | - | 150 V | - | Bulk | - | - | 0.1 % | - | 50 ppm/°C | 3.01 kΩ | 175 °C | -65 °C | Metal Film | - | - | - | - | 125 mW | - | MIL-PRF-55182 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.39 mm | 650 µm | - | 7.62 mm | 2.39 mm | - | - | Contains Lead | - | ||
![]() TFCR0603-16W-E-3243CT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | - | - | - | 0.25 % | - | 25 ppm/°C | 324 kΩ | 155 °C | -55 °C | Thin Film | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | - | - | - | - | ||
![]() TFCR1210-4W-E-12R1CT Venkel | In Stock | - | - | Lead, Tin | Through Hole | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 150 V | - | Bulk | - | - | 0.1 % | 2 | 25 ppm/°C | 30.1 Ω | 175 °C | -65 °C | Metal Film | - | - | - | - | 100 mW | 100 mW | MIL-PRF-55182 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | 1.78 mm | 650 µm | - | 3.81 mm | 1.78 mm | - | No | Contains Lead | - | ||
![]() TFCR1206-8W-C-2214DT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | - | 0.5 % | - | 50 ppm/°C | 2.21 MΩ | 155 °C | -55 °C | Thin Film | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | - | ||
![]() TFCR1206-8W-C-1271BT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | - | 0.1 % | - | 50 ppm/°C | 1.27 kΩ | 155 °C | -55 °C | Thin Film | - | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | - | ||
![]() TFCR0603-16W-E-2130DT-1K Venkel | In Stock | - | - | - | - | Chassis Mount | - | - | DBT72410 | 925 Ohms | Tungsten (W) | Sensata-Cynergy3 | Bulk | Active | - | - | 50 V | -20°C ~ 70°C | - | DB | - | 0.5 % | - | 25 ppm/°C | 213 Ω | 155 °C | -55 °C | Thin Film | - | - | - | - | 100 mW | - | - | Solder Turret | - | - | - | - | - | - | - | - | - | - | SPST-NC (1 Form B) | - | - | 2 ms | 24VDC | Non Latching | 7000VAC, 7000VDC - Max | 25.9 mA | 3 ms | - | 20 VDC | 2 A | 4 VDC | - | - | - | 550 µm | - | - | - | - | - | - | - | ||
![]() TFCR0805-10W-C-87R6CT Venkel | In Stock | - | - | - | - | - | - | - | FHV7H | - | - | Omron Automation and Safety | Bulk | Active | - | - | 100 V | - | - | * | - | 0.25 % | - | 50 ppm/°C | 87.6 Ω | 155 °C | -55 °C | Thin Film | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | - | ||
![]() TFCR0201-20W-E-2740DT Venkel | In Stock | - | - | - | - | Through Hole | TO-220-2 | TO-220AC | GPA807 | - | - | Micro Commercial Co | Bulk | Obsolete | - | - | 15 V | - | - | - | - | 0.5 % | - | 25 ppm/°C | 274 Ω | 125 °C | -55 °C | Thin Film | - | - | - | - | 50 mW | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5 µA @ 1000 V | 1.1 V @ 8 A | - | -65°C ~ 150°C | - | 1000 V | 8A | - | - | - | - | - | - | 50pF @ 4V, 1MHz | - | - | - | - | - | - | 260 µm | - | - | - | - | - | - | - | ||
![]() TFCR1206-8W-C-1963FT-1K Venkel | In Stock | - | - | - | - | - | Axial | Axial | ERC55 | - | - | Vishay Dale | Tape & Reel (TR) | Active | - | - | 150 V | -65°C ~ 175°C | - | ERC | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | 2 | ±25ppm/°C | 76.8 Ohms | 155 °C | -55 °C | Metal Film | - | - | 0.125W, 1/8W | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 650 µm | - | - | - | - | - | - | - | ||
![]() TFCR0402-16W-K-13R8DT Venkel | In Stock | - | - | - | - | - | - | - | 087537 | - | - | Molex | Bulk | Active | - | - | 25 V | - | - | * | - | 0.5 % | - | 100 ppm/°C | 13.8 Ω | 155 °C | -55 °C | Thin Film | - | - | - | - | 63 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350 µm | - | - | - | - | - | - | - | ||
![]() TFCR1206-8W-E-4582DT Venkel | In Stock | - | - | - | - | - | - | - | 085639 | - | - | Molex | Bulk | Active | - | - | 150 V | - | - | * | - | 0.5 % | - | 25 ppm/°C | 45.8 kΩ | 155 °C | -55 °C | Thin Film | - | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | - | ||
![]() TFCR0805-10W-K-2262CT Venkel | In Stock | - | - | - | - | - | - | - | 120066 | - | - | Molex | Bulk | Active | - | - | 100 V | - | - | * | - | 0.25 % | - | 100 ppm/°C | 22.6 kΩ | 155 °C | -55 °C | Thin Film | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | - | ||
![]() TFCR0805-10W-E-5561FT-1K Venkel | In Stock | - | - | - | - | Through Hole | Radial | - | - | - | - | KYOCERA AVX | Tape & Reel (TR) | Active | - | 200V | 100 V | -55°C ~ 125°C | - | SkyCap® SR | 0.150 L x 0.100 W (3.81mm x 2.54mm) | ±2% | - | C0G, NP0 | 5.56 kΩ | 155 °C | -55 °C | Thin Film | General Purpose | - | - | 100 pF | 100 mW | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | 0.150 (3.81mm) | - | - | - | - | - | - | ||
![]() TFCR0603-10W-K-1143CT-1K Venkel | In Stock | - | - | - | - | - | - | - | 015016 | - | - | Molex | Bulk | Active | - | - | 50 V | - | - | Premo-Flex 15016 | - | 0.25 % | - | 100 ppm/°C | 114 kΩ | 155 °C | -55 °C | Thin Film | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | - | - | - | - |