- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Conductor Material | Insulation Materials | RoHS | Voltage Rating (DC) | Voltage, Rating | Tolerance | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Gender | Power Rating | Current Rating | Number of Conductors | Contact Style | Outside Diameter | Number of Cores | Height | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR2010-4W-C-1783BT-1K Venkel | In Stock | - | - | - | - | - | Non-Compliant | - | 150 V | 0.1 % | 50 ppm/°C | 178 kΩ | 155 °C | -55 °C | Thin Film | - | Female | 250 mW | - | - | Socket | - | - | 650 µm | - | ||
![]() TFCR0603-10W-K-39R7DT-1K Venkel | In Stock | - | - | - | - | - | - | - | 50 V | 0.5 % | 100 ppm/°C | 39.7 Ω | 155 °C | -55 °C | Thin Film | - | - | 100 mW | - | - | - | - | - | 550 µm | - | ||
![]() TFCR0603-16W-E-1623FT-1K Venkel | In Stock | - | - | - | - | - | Non-Compliant | - | 50 V | 1 % | 25 ppm/°C | 162 kΩ | 155 °C | -55 °C | Thin Film | - | - | 100 mW | - | - | - | - | - | 550 µm | - | ||
![]() TFCR1206-4W-K-1262CT Venkel | In Stock | - | - | - | - | - | - | - | 150 V | 0.25 % | 100 ppm/°C | 12.6 kΩ | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | 650 µm | - | ||
![]() TFCR0402-16W-C-23R7DT Venkel | In Stock | - | - | - | - | - | - | - | 25 V | 0.5 % | 50 ppm/°C | 23.7 Ω | 155 °C | -55 °C | Thin Film | - | - | 63 mW | - | - | - | - | - | 350 µm | - | ||
![]() TFCR2010-4W-C-7063FT-1K Venkel | In Stock | - | - | - | - | - | Compliant | - | 150 V | 0.1 % | 15 ppm/°C | 706 kΩ | 155 °C | -55 °C | Metal Film | - | - | 250 mW | - | - | - | - | - | 650 µm | - | ||
![]() TFCR2512-2W-K-1743CT Venkel | In Stock | - | - | - | - | - | - | - | 150 V | 0.25 % | 100 ppm/°C | 174 kΩ | 155 °C | -55 °C | Thin Film | - | - | 500 mW | - | - | - | - | - | 650 µm | - | ||
![]() TFCR0805-10W-E-3701CT-1K Venkel | In Stock | - | - | - | - | - | Non-Compliant | - | 100 V | 0.25 % | 25 ppm/°C | 3.7 kΩ | 155 °C | -55 °C | Thin Film | - | - | 100 mW | - | - | - | - | - | 650 µm | - | ||
![]() TFCR2010-4W-C-1052CT-1K Venkel | In Stock | - | - | - | - | - | Non-Compliant | - | 150 V | 0.25 % | 50 ppm/°C | 10.5 kΩ | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | 650 µm | - | ||
![]() TFCR0603-16W-E-7230FT Venkel | In Stock | - | - | - | - | - | - | - | 50 V | 1 % | 25 ppm/°C | 723 Ω | 155 °C | -55 °C | Thin Film | - | - | 100 mW | - | - | - | - | - | 550 µm | - | ||
![]() TFCR1210-4W-E-6201BT-1K Venkel | In Stock | - | - | - | - | - | - | - | 150 V | 0.1 % | 25 ppm/°C | 6.2 kΩ | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | 650 µm | - | ||
![]() TFCR0805-8W-C-1R17DT Venkel | In Stock | - | - | Cable | Copper | PVC | Compliant | 300 V | 300 V | 0.5 % | 50 ppm/°C | 1.17 Ω | 155 °C | -55 °C | Thin Film | Grey | - | 125 mW | 3 A | 2 | - | 5.4 mm | 2 | 650 µm | Unknown | ||
![]() TFCR0603-10W-C-5600DT Venkel | In Stock | - | - | - | - | - | Compliant | - | 50 V | 0.5 % | 50 ppm/°C | 560 Ω | 155 °C | -55 °C | Thin Film | - | - | 100 mW | - | - | - | - | - | 550 µm | - | ||
![]() TFCR0805-8W-C-65R7BT-1K Venkel | In Stock | - | - | - | - | - | - | - | 100 V | 0.1 % | 50 ppm/°C | 65.7 Ω | 155 °C | -55 °C | Thin Film | - | - | 125 mW | - | - | - | - | - | 650 µm | - | ||
![]() TFCR0603-10W-C-29R4CT Venkel | In Stock | - | - | - | - | - | - | - | 50 V | 0.25 % | 50 ppm/°C | 29.4 Ω | 155 °C | -55 °C | Thin Film | - | - | 100 mW | - | - | - | - | - | 550 µm | - | ||
![]() TFCR0402-16W-C-6900DT Venkel | In Stock | - | - | - | - | - | - | - | 25 V | 0.5 % | 50 ppm/°C | 690 Ω | 155 °C | -55 °C | Thin Film | - | - | 63 mW | - | - | - | - | - | 350 µm | - | ||
![]() TFCR1206-4W-E-4320FT-1K Venkel | In Stock | - | - | - | - | - | - | - | 150 V | 1 % | 25 ppm/°C | 432 Ω | 155 °C | -55 °C | Thin Film | - | - | 125 mW | - | - | - | - | - | 650 µm | - | ||
![]() TFCR0805-10W-E-1090FT Venkel | In Stock | - | - | - | - | - | - | - | 100 V | 1 % | 25 ppm/°C | 109 Ω | 155 °C | -55 °C | Thin Film | - | - | 100 mW | - | - | - | - | - | 650 µm | - | ||
![]() TFCR1206-8W-E-2030FT-1K Venkel | In Stock | - | - | - | - | - | - | - | 150 V | 1 % | 25 ppm/°C | 203 Ω | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | 650 µm | - | ||
![]() TFCR2010-4W-E-6121CT-1K Venkel | In Stock | - | - | - | - | - | - | - | 150 V | 0.25 % | 25 ppm/°C | 6.12 kΩ | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | 650 µm | - |