- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | RoHS | Voltage, Rating | Packaging | Tolerance | Termination | Temperature Coefficient | Connector Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Gender | Capacitance | Power Rating | Number of Contacts | Contact Style | Height | Length | Width | Thickness | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR0603-10W-E-9310FT Venkel | In Stock | - | - | - | - | Non-Compliant | 50 V | - | 1 % | - | 25 ppm/°C | - | 931 Ω | 155 °C | -55 °C | Thin Film | - | - | - | 100 mW | - | - | 550 µm | - | - | - | - | ||
![]() TFCR0402-16W-E-1403FT-1K Venkel | In Stock | - | - | - | - | - | 25 V | - | 1 % | - | 25 ppm/°C | - | 140 kΩ | 155 °C | -55 °C | Thin Film | - | - | - | 63 mW | - | - | 350 µm | - | - | - | - | ||
![]() TFCR0603-10W-C-1472DT-1K Venkel | In Stock | - | - | - | - | Compliant | 50 V | - | 0.5 % | - | 50 ppm/°C | - | 14.7 kΩ | 155 °C | -55 °C | Thin Film | Black | - | - | 100 mW | - | - | 550 µm | - | - | - | - | ||
![]() TFCR0603-16W-E-9101CT Venkel | In Stock | - | - | Nickel | Cable | Compliant | 50 V | - | 0.25 % | Solder | 25 ppm/°C | Connector, Power | 9.1 kΩ | 155 °C | -55 °C | Thin Film | - | - | - | 100 mW | - | - | 550 µm | - | - | - | Contains Lead | ||
![]() TFCR2010-4W-E-14R3CT-1K Venkel | In Stock | - | - | - | - | - | 150 V | - | 0.25 % | - | 25 ppm/°C | - | 14.3 Ω | 155 °C | -55 °C | Thin Film | - | - | - | 250 mW | - | - | 650 µm | - | - | - | - | ||
![]() TFCR0402-16W-K-3440CT-1K Venkel | In Stock | - | - | - | - | - | 25 V | - | 0.25 % | - | 100 ppm/°C | - | 344 Ω | 155 °C | -55 °C | Thin Film | - | - | - | 63 mW | - | - | 350 µm | - | - | - | - | ||
![]() TFCR2512-2W-K-2550CT Venkel | In Stock | - | - | - | - | Non-Compliant | 150 V | - | 0.25 % | - | 100 ppm/°C | - | 255 Ω | 155 °C | -55 °C | Thin Film | - | - | - | 500 mW | - | - | 650 µm | - | - | - | - | ||
![]() TFCR0805-8W-K-5R49DT-1K Venkel | In Stock | - | - | - | - | Non-Compliant | 100 V | - | 0.5 % | - | 100 ppm/°C | - | 5.49 Ω | 155 °C | -55 °C | Thin Film | - | - | - | 125 mW | - | - | 650 µm | - | - | - | - | ||
![]() TFCR2512-2W-E-4122CT Venkel | In Stock | - | - | - | - | - | 150 V | - | 0.25 % | - | 25 ppm/°C | - | 41.2 kΩ | 155 °C | -55 °C | Thin Film | - | - | - | 500 mW | - | - | 650 µm | - | - | - | - | ||
![]() TFCR0805-10W-K-3600DT Venkel | In Stock | - | - | - | - | Non-Compliant | 100 V | - | 0.5 % | - | 100 ppm/°C | - | 360 Ω | 155 °C | -55 °C | Thin Film | - | - | - | 100 mW | - | - | 650 µm | - | - | - | - | ||
![]() TFCR2512-2W-C-8760FT Venkel | In Stock | - | - | - | - | Non-Compliant | 150 V | - | 1 % | - | 50 ppm/°C | - | 876 Ω | 155 °C | -55 °C | Thin Film | - | - | - | 500 mW | - | - | 650 µm | - | - | - | - | ||
![]() TFCR2010-4W-K-2R29DT-1K Venkel | In Stock | - | - | - | Surface Mount | Compliant | 250 V | Tape & Reel (TR) | 20 % | - | 100 ppm/°C | - | 2.29 Ω | 125 °C | -55 °C | Thin Film | - | - | 30 pF | 250 mW | - | - | 650 µm | 1.6002 mm | 787.4 µm | 939.8 µm | - | ||
![]() TFCR0402-16W-K-4582BT-1K Venkel | In Stock | - | - | - | - | Non-Compliant | 25 V | - | 0.1 % | - | 100 ppm/°C | - | 45.8 kΩ | 155 °C | -55 °C | Thin Film | - | - | - | 63 mW | - | - | 350 µm | - | - | - | - | ||
![]() TFCR0805-8W-C-3743FT Venkel | In Stock | - | - | - | - | Non-Compliant | 100 V | - | 1 % | - | 50 ppm/°C | - | 374 kΩ | 155 °C | -55 °C | Thin Film | - | - | - | 125 mW | - | - | 650 µm | - | - | - | - | ||
![]() TFCR1206-4W-K-8560CT Venkel | In Stock | - | - | - | - | Non-Compliant | 150 V | - | 0.25 % | - | 100 ppm/°C | - | 856 Ω | 155 °C | -55 °C | Thin Film | - | - | - | 250 mW | - | - | 650 µm | - | - | - | - | ||
![]() TFCR0805-8W-C-2491BT Venkel | In Stock | - | - | - | - | Non-Compliant | 100 V | - | 0.1 % | - | 50 ppm/°C | - | 2.49 kΩ | 155 °C | -55 °C | Thin Film | - | - | - | 125 mW | - | - | 650 µm | - | - | - | - | ||
![]() TFCR1206-8W-E-6R42FT Venkel | In Stock | - | - | - | - | Non-Compliant | 150 V | - | 1 % | - | 25 ppm/°C | - | 6.42 Ω | 155 °C | -55 °C | Thin Film | - | - | - | 125 mW | - | - | 650 µm | - | - | - | - | ||
![]() TFCR0603-16W-K-4273DT Venkel | In Stock | - | - | - | - | Non-Compliant | 50 V | - | 0.5 % | - | 100 ppm/°C | - | 427 kΩ | 155 °C | -55 °C | Thin Film | - | Female | - | 100 mW | 19 | Socket | 550 µm | - | - | - | - | ||
![]() TFCR1210-4W-K-39R0BT Venkel | In Stock | - | - | - | - | - | 150 V | - | 0.1 % | - | 100 ppm/°C | - | 39 Ω | 155 °C | -55 °C | Thin Film | - | - | - | 250 mW | - | - | 650 µm | - | - | - | - | ||
![]() TFCR1210-4W-E-1654FT Venkel | In Stock | - | - | - | - | - | 150 V | - | 1 % | - | 25 ppm/°C | - | 1.65 MΩ | 155 °C | -55 °C | Thin Film | - | - | - | 250 mW | - | - | 650 µm | - | - | - | - |