- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Dielectric Material | Number of I/Os | RoHS | Voltage Rating (DC) | Voltage, Rating | Packaging | Tolerance | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Capacitance | Power Rating | Number of Outputs | Output Voltage | Operating Supply Voltage | Polarity | Max Supply Voltage | Min Supply Voltage | RAM Size | Output Current | Min Input Voltage | Number of Gates | Max Frequency | Output Voltage Accuracy | Number of Registers | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR1206-4W-E-4482CT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | 150 V | - | 0.25 % | 25 ppm/°C | 44.8 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() TFCR1206-4W-K-1R93FT Venkel | In Stock | - | - | - | - | - | - | - | - | 150 V | - | 1 % | 100 ppm/°C | 1.93 Ω | 155 °C | -55 °C | Thin Film | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() TFCR0805-8W-E-85R6CT-1K Venkel | In Stock | - | - | - | - | - | - | Non-Compliant | - | 100 V | - | 0.25 % | 25 ppm/°C | 85.6 Ω | 155 °C | -55 °C | Thin Film | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() TFCR1206-4W-C-1472DT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | 150 V | - | 0.5 % | 50 ppm/°C | 14.7 kΩ | 155 °C | -55 °C | Thin Film | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() TFCR0805-8W-E-1322CT Venkel | In Stock | - | - | - | - | - | - | - | - | 100 V | - | 0.25 % | 25 ppm/°C | 13.2 kΩ | 155 °C | -55 °C | Thin Film | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() TFCR0805-8W-K-8R20DT-1K Venkel | In Stock | - | - | - | - | - | - | Compliant | - | 100 V | - | 0.5 % | 100 ppm/°C | 8.2 Ω | 155 °C | -55 °C | Thin Film | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() TFCR2512-2W-E-28R0CT Venkel | In Stock | - | - | - | - | - | - | Non-Compliant | - | 150 V | - | 0.25 % | 25 ppm/°C | 28 Ω | 155 °C | -55 °C | Thin Film | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() TFCR0603-16W-K-1172DT Venkel | In Stock | - | - | - | - | - | - | Non-Compliant | - | 50 V | - | 0.5 % | 100 ppm/°C | 11.7 kΩ | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | ||
![]() TFCR1206-8W-C-22R1BT Venkel | In Stock | - | - | - | - | - | - | - | - | 150 V | - | 0.1 % | 50 ppm/°C | 22.1 Ω | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() TFCR0805-10W-E-2522DT-1K Venkel | In Stock | - | - | - | - | - | - | Non-Compliant | - | 100 V | - | 0.5 % | 25 ppm/°C | 25.2 kΩ | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() TFCR1206-4W-K-5763FT Venkel | In Stock | - | - | - | - | - | - | Non-Compliant | - | 150 V | - | 1 % | 100 ppm/°C | 576 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() TFCR2010-4W-C-8R98CT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | 150 V | - | 0.25 % | 50 ppm/°C | 8.98 Ω | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() TFCR2010-4W-C-7410CT-1K Venkel | In Stock | - | - | Surface Mount | 208 | - | 93 | Compliant | - | 150 V | - | 0.25 % | 50 ppm/°C | 741 Ω | 70 °C | 0 °C | Thin Film | - | 250 mW | - | - | 1.5 V | - | 1.575 V | 1.425 V | 4.5 kB | - | - | 250000 | 1.0989 GHz | - | 6144 | 3.4 mm | 28 mm | 28 mm | No | ||
![]() TFCR0603-16W-E-12R6FT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | 50 V | - | 1 % | 25 ppm/°C | 12.6 Ω | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | ||
![]() TFCR2010-4W-K-43R2CT-1K Venkel | In Stock | - | - | - | - | Aluminium | - | Compliant | 50 V | 150 V | - | 20 % | 100 ppm/°C | 43.2 Ω | 155 °C | -55 °C | Thin Film | 1 µF | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 11 mm | - | - | - | ||
![]() TFCR0402-16W-E-2550DT Venkel | In Stock | - | - | - | - | - | - | - | - | 25 V | - | 0.5 % | 25 ppm/°C | 255 Ω | 155 °C | -55 °C | Thin Film | - | 63 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 350 µm | - | - | - | ||
![]() TFCR2010-4W-E-5052FT Venkel | In Stock | - | - | - | - | - | - | Non-Compliant | - | 150 V | - | 1 % | 25 ppm/°C | 50.5 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() TFCR2512-2W-E-22R0BT-1K Venkel | In Stock | - | - | Through Hole | - | - | - | Compliant | - | 150 V | Rail/Tube | 0.1 % | 25 ppm/°C | 22 Ω | 125 °C | -40 °C | Thin Film | - | 500 mW | 1 | 3.3 V | - | Positive | - | - | - | 500 mA | -18 V | - | - | 2 % | - | 650 µm | - | - | - | ||
![]() TFCR0603-10W-K-1980DT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | 50 V | - | 0.5 % | 100 ppm/°C | 198 Ω | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | ||
![]() TFCR0603-16W-C-4322CT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | 50 V | - | 0.25 % | 50 ppm/°C | 43.2 kΩ | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - |