- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | ECCN | Harmonized Code | Itar Registered | Manufacturer | Manufacturer Part Number | Seal | Voltage, Rating | Tolerance | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Contact Type | Current Rating | Pressure Range | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR2512-2W-K-16R0FT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | 150 V | 1 % | 100 ppm/°C | 16 Ω | 155 °C | -55 °C | Thin Film | 500 mW | - | - | - | 650 µm | ||
![]() TFCR1210-4W-E-2773CT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | 150 V | 0.25 % | 25 ppm/°C | 277 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | - | - | - | 650 µm | ||
![]() TFCR2512-2W-E-2714CT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | 150 V | 0.25 % | 25 ppm/°C | 2.71 MΩ | 155 °C | -55 °C | Thin Film | 500 mW | - | - | - | 650 µm | ||
![]() TFCR0402-16W-K-1370BT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | 25 V | 0.1 % | 100 ppm/°C | 137 Ω | 155 °C | -55 °C | Thin Film | 63 mW | - | - | - | 350 µm | ||
![]() TFCR0402-16W-K-7770CT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | 25 V | 0.25 % | 100 ppm/°C | 777 Ω | 155 °C | -55 °C | Thin Film | 63 mW | - | - | - | 350 µm | ||
![]() TFCR0805-8W-C-6420FT Venkel | In Stock | - | - | - | - | - | - | - | - | - | 100 V | 1 % | 50 ppm/°C | 642 Ω | 155 °C | -55 °C | Thin Film | 125 mW | - | - | - | 650 µm | ||
![]() TFCR2010-4W-E-72R3BT Venkel | In Stock | - | - | - | - | - | - | - | - | - | 150 V | 0.1 % | 25 ppm/°C | 72.3 Ω | 155 °C | -55 °C | Thin Film | 250 mW | - | - | - | 650 µm | ||
![]() TFCR0603-16W-K-2771DT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | 50 V | 0.5 % | 100 ppm/°C | 2.77 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | - | - | - | 550 µm | ||
![]() TFCR1206-8W-C-2703FT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | 150 V | 1 % | 50 ppm/°C | 270 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | - | - | - | 650 µm | ||
![]() TFCR0805-8W-E-9R42CT Venkel | In Stock | - | - | - | - | - | - | - | - | - | 100 V | 0.25 % | 25 ppm/°C | 9.42 Ω | 155 °C | -55 °C | Thin Film | 125 mW | - | - | - | 650 µm | ||
![]() TFCR2010-4W-E-3323BT-1K Venkel | In Stock | - | - | - | - | - | - | Cooper | 1301-73LA | - | 150 V | 0.1 % | 25 ppm/°C | 332 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | - | - | - | 650 µm | ||
![]() TFCR0805-10W-K-1580BT Venkel | In Stock | - | - | - | - | - | - | Cooper | 1301-9W | - | 100 V | 0.1 % | 100 ppm/°C | 158 Ω | 155 °C | -55 °C | Thin Film | 100 mW | - | - | - | 650 µm | ||
![]() TFCR2010-4W-K-4272BT-1K Venkel | In Stock | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | E29KG30 | - | 150 V | 0.1 % | 100 ppm/°C | 42.7 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | - | - | - | 650 µm | ||
![]() TFCR0402-16W-K-1820DT-1K Venkel | In Stock | - | - | - | - | - | - | Hammond Manufacturing | PCJ181610NLF | - | 25 V | 0.5 % | 100 ppm/°C | 182 Ω | 155 °C | -55 °C | Thin Film | 63 mW | - | - | - | 350 µm | ||
![]() TFCR0805-8W-K-1723FT-1K Venkel | In Stock | - | - | - | - | - | - | NTE Electronics | 54-370W | - | 100 V | 1 % | 100 ppm/°C | 172 kΩ | 155 °C | -55 °C | Thin Film | 125 mW | - | - | - | 650 µm | ||
![]() TFCR1206-4W-E-7R32BT-1K Venkel | In Stock | - | - | - | - | - | - | Hammond Manufacturing | PCJ884CCNLF | - | 150 V | 0.1 % | 25 ppm/°C | 7.32 Ω | 155 °C | -55 °C | Thin Film | 250 mW | - | - | - | 650 µm | ||
![]() TFCR1206-8W-K-5052DT Venkel | In Stock | - | - | Stainless Steel | - | - | - | Gems Sensors & Controls | - | No | 150 V | 0.5 % | 100 ppm/°C | 50.5 kΩ | 155 °C | -55 °C | Thin Film | 125 mW | SPDT | 5 A @ 125 VAC, 250 VAC | 25-75 psi | 650 µm | ||
![]() TFCR1206-4W-K-6811DT Venkel | In Stock | - | - | - | - | - | - | Thomas & Betts | C107-2 | - | 150 V | 0.5 % | 100 ppm/°C | 6.81 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | - | - | - | 650 µm | ||
![]() TFCR0402-16W-E-4321FT Venkel | In Stock | - | - | - | - | - | - | Danaher Controls | M060108 | - | 25 V | 1 % | 25 ppm/°C | 4.32 kΩ | 155 °C | -55 °C | Thin Film | 63 mW | - | - | - | 350 µm | ||
![]() TFCR0603-16W-C-9883CT Venkel | In Stock | - | - | - | EAR99 | 8539500010 | No | - | - | - | 50 V | 0.25 % | 50 ppm/°C | 988 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | - | - | - | 550 µm |