- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Housing Material | Actuator Material | Contact Material - Plating | 1st Connector Mounting Type | Clamp Material - Plating | Screw Material - Plating | 2nd Connector Mounting Type | 1st Connector Mounting Feature | 1st Contact Gender | 2nd Connector Mounting Feature | 2nd Contact Gender | Base Product Number | Cable Types | ElectricalLife | Frequency-Max | Mfr | Overall Impedance | Package | Product Status | Torque-Screw | Voltage Rated | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Power (Watts) | Capacitance | Power Rating | Current Rating (Amps) | Pitch | Voltage - Supply | Ingress Protection | Style | Termination Style | Function | Number of Outputs | Actuator Type | Voltage - Input (Max) | Output Type | Voltage - Input (Min) | Circuit | Failure Rate | Switch Function | Lead Spacing | Panel Cutout Dimensions | Wire Gauge | Illumination Voltage (Nominal) | Voltage | Illumination Type, Color | Interface | Number of Levels | Current | Output Configuration | Lead Style | Current - Output | Number of Resistors | Illumination | Current - Supply | Voltage - Output (Min/Fixed) | Topology | Frequency - Switching | Circuit Type | Positions Per Level | Power Per Element | Synchronous Rectifier | Bushing Thread | Mating Orientation | Wire Termination | Screw Thread | 1st Connector | 2nd Connector | Voltage - Output (Max) | Resistor-Ratio-Drift | Resistance (Ohms) | Resistor Matching Ratio | Features | Height | Height Seated (Max) | Length | Thickness (Max) | Actuator Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR0805-8W-K-7233BT Venkel | In Stock | - | - | - | 0805 (2012 Metric) | - | 0805 | - | - | - | - | - | - | - | - | - | - | - | RN732A | - | - | - | KOA Speer Electronics, Inc. | - | Tape & Reel (TR) | Obsolete | - | - | - | - | 100 V | -55°C ~ 155°C | RN73 | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.05% | 2 | ±5ppm/°C | 64.2 kOhms | 155 °C | -55 °C | Thin Film | - | - | 0.1W, 1/10W | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 650 µm | 0.024 (0.60mm) | - | - | - | - | ||
![]() TFCR1206-4W-C-1910BT Venkel | In Stock | - | - | Surface Mount | - | - | - | Polyamide (PA46), Nylon 4/6 | - | Brass - Tin Plated | - | Copper Alloy - Nickel Plated | Copper Alloy - Nickel Plated | - | - | - | - | - | SMVM041 | - | - | - | Amphenol PCD | - | Tray | Active | 0.25 Nm (2.2 Lb-In) | - | - | - | 150 V | 125°C | SMVM | - | 0.1 % | - | 50 ppm/°C | 191 Ω | 155 °C | -55 °C | Thin Film | Black | - | - | - | 250 mW | - | 0.150 (3.81mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16-28 AWG | - | 300 V | - | - | 1 | 12 A | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | Horizontal with Board | Screw - Rising Cage Clamp | - | - | - | - | - | - | - | Mounting Hardware | 650 µm | - | - | - | - | - | ||
![]() TFCR2010-4W-E-9423CT Venkel | In Stock | - | - | Through Hole | Radial - 3 Leads | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Foil Resistors (Division of Vishay Precision Group) | - | Bulk | Active | - | - | - | - | 150 V | -55°C ~ 125°C | 300144 | 0.295 L x 0.100 W (7.49mm x 2.54mm) | ±0.05% | - | ±2ppm/°C | 942 kΩ | 155 °C | -55 °C | Thin Film | - | Voltage Divider (TCR Matched) | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | Voltage Divider | - | 100mW | - | - | - | - | - | - | - | - | ±0.5ppm/°C | 2k | ±0.05% | - | 650 µm | 0.320 (8.13mm) | - | - | - | - | ||
![]() TFCR0603-16W-C-4422FT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | Bulk | Obsolete | - | - | - | - | 50 V | - | * | - | 1 % | - | 50 ppm/°C | 44.2 kΩ | 155 °C | -55 °C | Thin Film | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | - | - | ||
![]() TFCR0603-16W-K-7961CT Venkel | In Stock | - | - | Surface Mount, MLCC, Epoxy | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Vitramon | - | Tape & Reel (TR) | Obsolete | - | 100V | - | - | 50 V | -55°C ~ 150°C | VJ High Q | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.25pF | - | C0G, NP0 | 7.96 kΩ | 155 °C | -55 °C | Thin Film | - | RF, Microwave, High Frequency | - | 2.2 pF | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss, Epoxy Mountable | 550 µm | - | - | 0.057 (1.45mm) | - | - | ||
![]() TFCR0805-8W-C-4532FT-1K Venkel | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | VJ0402 | - | - | - | Vishay Vitramon | - | Tape & Reel (TR) | Active | - | 50V | - | - | 100 V | -55°C ~ 125°C | VJ HIFREQ | 0.040 L x 0.020 W (1.02mm x 0.51mm) | ±10% | - | C0G, NP0 | 45.3 kΩ | 155 °C | -55 °C | Thin Film | - | RF, Microwave, High Frequency | - | 24 pF | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss | 650 µm | - | - | 0.024 (0.61mm) | - | - | ||
![]() TFCR1206-4W-C-2321CT-1K Venkel | In Stock | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Foil Resistors (Division of Vishay Precision Group) | - | Bulk | Active | - | - | - | - | 150 V | -55°C ~ 125°C | Z | 0.575 L x 0.160 W (14.61mm x 4.06mm) | ±0.01% | 2 | ±0.2ppm/°C | 91 Ohms | 155 °C | -55 °C | Metal Foil | - | - | 1W | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant, Non-Inductive | 650 µm | 0.413 (10.49mm) | - | - | - | - | ||
![]() TFCR0603-16W-E-16R0FT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0134-207 | - | - | - | TE Connectivity Deutsch Connectors | - | Box | Active | - | - | - | - | 50 V | - | * | - | 1 % | - | 25 ppm/°C | 16 Ω | 155 °C | -55 °C | Thin Film | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | - | - | ||
![]() TFCR1206-8W-E-1181FT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120071 | - | - | - | Molex | - | Bulk | Active | - | - | - | - | 150 V | - | * | - | 1 % | - | 25 ppm/°C | 1.18 kΩ | 155 °C | -55 °C | Thin Film | - | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | ||
![]() TFCR2512-2W-E-1670BT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FRSTC88L | - | - | - | Panduit Corp | - | Bulk | Active | - | - | - | - | 150 V | - | * | - | 0.1 % | - | 25 ppm/°C | 167 Ω | 155 °C | -55 °C | Thin Film | - | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | ||
![]() TFCR0603-10W-E-7682BT Venkel | In Stock | - | - | - | 2512 (6432 Metric) | - | 2512 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stackpole Electronics Inc | - | Tape & Reel (TR) | Active | - | - | - | - | 50 V | -55°C ~ 155°C | RMCF | 0.248 L x 0.126 W (6.30mm x 3.20mm) | ±5% | 2 | ±200ppm/°C | 140 Ohms | 155 °C | -55 °C | Thick Film | - | - | 1W | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | 550 µm | 0.028 (0.70mm) | - | - | - | AEC-Q200 | ||
![]() TFCR2010-4W-C-7410FT Venkel | In Stock | - | - | Through Hole | - | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | - | - | 7201S | - | 100,000 Cycles | - | C&K | - | Bulk | Active | - | - | 120 V | 28 V | 150 V | -30°C ~ 85°C | 7000 | - | 1 % | - | 50 ppm/°C | 741 Ω | 155 °C | -55 °C | Thin Film | - | - | - | - | 250 mW | 5A (AC/DC) | - | - | - | - | PC Pin | - | - | Standard Round | - | - | - | DPDT | - | On-On | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | Unthreaded | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | 10.67mm | - | ||
![]() TFCR2512-2W-C-6R80CT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120007 | - | - | - | Molex | - | Bulk | Active | - | - | - | - | 150 V | - | * | - | 0.25 % | - | 50 ppm/°C | 6.8 Ω | 155 °C | -55 °C | Thin Film | - | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | ||
![]() TFCR0603-16W-K-22R3FT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | Panel Mount | - | - | Panel Mount | Bulkhead - Front Side Nut | Female | Bulkhead - Front Side Nut | Female | Q-210220 | RG-316 DB | - | 11 GHz | Amphenol Custom Cable | 50 Ohms | Bag | Active | - | - | - | - | 50 V | - | - | - | 1 % | - | 100 ppm/°C | 22.3 Ω | 155 °C | -55 °C | Thin Film | Copper | - | - | - | 100 mW | - | - | - | - | N-Type to N-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Type Jack | N-Type Jack | - | - | - | - | Shielded | 550 µm | - | 48.0 (1.2m) 4.0 | - | - | - | ||
![]() TFCR0603-10W-K-11R5CT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 505433 | - | - | - | Molex | - | Bulk | Active | - | - | - | - | 50 V | - | * | - | 0.25 % | - | 100 ppm/°C | 11.5 Ω | 155 °C | -55 °C | Thin Film | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | - | - | ||
![]() TFCR1206-4W-K-45R3DT-1K Venkel | In Stock | - | - | Surface Mount | 48-VFQFN Exposed Pad | - | 48-VFQFPN (6x6) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Renesas Electronics America Inc | - | Tape & Reel (TR) | Obsolete | - | - | - | - | 150 V | -40°C ~ 85°C | - | - | 0.5 % | - | 100 ppm/°C | 45.3 Ω | 155 °C | -55 °C | Thin Film | - | Wireless Power Transmitter | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | ||
![]() TFCR0805-10W-E-3743CT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 173111 | - | - | - | Molex | - | Bulk | Active | - | - | - | - | 100 V | - | * | - | 0.25 % | - | 25 ppm/°C | 374 kΩ | 155 °C | -55 °C | Thin Film | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | ||
![]() TFCR2512-2W-E-22R0DT-1K Venkel | In Stock | - | - | Surface Mount | 32-SSOP (0.295, 7.50mm Width) Exposed Pad | - | 32-SOIC-EP | - | - | - | - | - | - | - | - | - | - | - | MCZ33 | - | - | - | Freescale Semiconductor | - | Bulk | Active | - | - | - | - | 150 V | - | - | - | 0.5 % | - | 25 ppm/°C | 22 Ω | 155 °C | -55 °C | Thin Film | - | System Basis Chip | - | - | 500 mW | - | - | 5.5V ~ 28V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CAN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | ||
![]() TFCR0402-16W-E-43R7CT-1K Venkel | In Stock | - | - | Surface Mount, Wettable Flank | 17-PowerWFQFN | - | 17-FC2QFN (3.5x3.75) | - | - | - | - | - | - | - | - | - | - | - | MAX20006 | - | - | - | Analog Devices Inc./Maxim Integrated | - | Tray | Active | - | - | - | - | 25 V | -40°C ~ 125°C | Automotive, AEC-Q100 | - | 0.25 % | - | 25 ppm/°C | 43.7 Ω | 155 °C | -55 °C | Thin Film | - | - | - | - | 63 mW | - | - | - | - | - | - | Step-Down | 1 | - | 36V | Fixed | 3.5V | - | - | - | - | - | - | - | - | - | - | - | - | Positive | - | 6A | - | - | - | 3.3V | Buck | 2.1MHz | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | 350 µm | - | - | - | - | - | ||
![]() TFCR1206-8W-K-1042CT-1K Venkel | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | VJ0805 | - | - | - | Vishay Vitramon | - | Tape & Reel (TR) | Active | - | 25V | - | - | 150 V | -55°C ~ 125°C | VJ HIFREQ | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±20% | - | C0G, NP0 | 10.4 kΩ | 155 °C | -55 °C | Thin Film | - | RF, Microwave, High Frequency | - | 62 pF | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss | 650 µm | - | - | 0.057 (1.45mm) | - | - |